- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package Quantity | Base Product Number | CCT(K) | LED Size | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69-28B-WR-02 NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Bag | Active | - | - | 5.00m L x 8.00mm W | LED Module | Blue | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 463nm (455nm ~ 470nm) | IP65 | 2.12mm | 19.69 Inch | ||
![]() 69-28A-WR-KIT NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Retail Package | Active | - | - | 5.00m L x 8.00mm W | LED Module | Amber | Linear Light Strip, Flexible | - | 12V | 120° | - | - | - | - | Flat | - | 590nm (585nm ~ 595nm) | IP65 | 2.12mm | 16.4 Feet | ||
![]() 69-282WW-02 NTE Electronics, Inc | In Stock | - | - | - | - | 3000K ~ 3500K | - | - | NTE Electronics, Inc | Bag | Active | - | - | 5.00m L x 8.00mm W | LED Module | White, Warm | Linear Light Strip, Flexible | - | 12V | 120° | - | - | - | - | Flat | - | - | IP20 | 1.38mm | - | ||
![]() 69-28R NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Tape & Reel (TR) | Active | - | - | 5.00m L x 8.00mm W | LED Module | Red | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 625nm (620nm ~ 630nm) | IP20 | 1.38mm | 16.4 Feet | ||
![]() 69-282A NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Tape & Reel (TR) | Active | - | - | 5.00m L x 8.00mm W | LED Module | Amber | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 590nm (585nm ~ 595nm) | IP20 | 1.38mm | 16.4 Feet | ||
![]() 69-28B-02 NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Bag | Active | - | - | 5.00m L x 8.00mm W | LED Module | Blue | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 463nm (455nm ~ 470nm) | IP20 | 1.38mm | 19.69 Inch | ||
![]() 69-28W-02 NTE Electronics, Inc | In Stock | - | - | 1 | - | 6000K ~ 7000K | 2835 | - | NTE Electronics, Inc | Bag | Active | - | - | 5.00m L x 8.00mm W | LED Module | White, Cool | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | - | IP20 | 1.38mm | 19.69 Inch | ||
![]() CMU1532-0000-000N0U0A31Q CreeLED, Inc. | In Stock | - | - | - | CMU1532 | 3100K 3-Step MacAdam Ellipse | - | 3931lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 900mA | 130 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1526-0000-000N0B0A40E CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 4000K 5-Step MacAdam Ellipse | - | 4287lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | - | 33.7V | 115° | 720mA | 177 lm/W | 70 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2239-0000-000N0H0A27G CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 2700K 3-Step MacAdam Ellipse | - | 5666lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 1.08A | 156 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1519-0000-000N0U0A40G CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 4000K 3-Step MacAdam Ellipse | - | 2571lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | - | 33.7V | 115° | 540mA | 141 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1516-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | - | CMU1516 | 4000K 2-Step MacAdam Ellipse | - | 2515lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | - | 33.7V | 115° | 450mA | 166 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1519-0000-000N0B0A40E CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 4000K 5-Step MacAdam Ellipse | - | 3263lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | - | 33.7V | 115° | 540mA | 179 lm/W | 70 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0U0A27H CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 2700K 2-Step MacAdam Ellipse | - | 10549lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | - | 50.5V | 115° | 1.62A | 129 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2258-0000-000P0H0A65G CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 6500K 3-Step MacAdam Ellipse | - | 9046lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 50.5V | 115° | 1.08A | 166 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1526-0000-000N0H0A22G CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 2200K 3-Step MacAdam Ellipse | - | 3217lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 720mA | 133 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1526-0000-000N0H0A30G CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 3000K 3-Step MacAdam Ellipse | - | 3808lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 720mA | 157 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1532-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | - | CMU1532 | 3500K 3-Step MacAdam Ellipse | - | 4813lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 900mA | 159 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0U0A50G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5000K 3-Step MacAdam Ellipse | - | 11201lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 50.5V | 115° | 1.62A | 137 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1519-0000-000N0U0A27H CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 2700K 2-Step MacAdam Ellipse | - | 2436lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 540mA | 134 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - |