- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPHWHAHDNG25YZW3DB Samsung Semiconductor, Inc. | 232 |
| - | SPHWHAHDNG25 | 2700K 3-Step MacAdam Ellipse | 3616lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 720mA | 148 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNB25YZP3DB Samsung Semiconductor, Inc. | 10000 |
| - | SPHWHAHDNB25 | 6500K 3-Step MacAdam Ellipse | 1008lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 180mA | 165 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNB25YZR3DB Samsung Semiconductor, Inc. | 330 |
| - | SPHWHAHDNB25 | 5000K 3-Step MacAdam Ellipse | 1020lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 180mA | 167 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA27YZW3DB Samsung Semiconductor, Inc. | 60 |
| - | SPHWHAHDNA27 | 2700K 3-Step MacAdam Ellipse | 392lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 180mA | 64 lm/W | 90 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNF25YZW3DB Samsung Semiconductor, Inc. | 15 |
| - | SPHWHAHDNF25 | 2700K 3-Step MacAdam Ellipse | 2742lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 540mA | 149 lm/W | 80 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDND25YZQ3DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDND25 | 5700K 3-Step MacAdam Ellipse | 1928lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 360mA | 158 lm/W | 80 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA25YZR3DB Samsung Semiconductor, Inc. | 495 |
| - | SPHWHAHDNA25 | 5000K 3-Step MacAdam Ellipse | 516lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 180mA | 84 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC27YZT3DB Samsung Semiconductor, Inc. | 483 |
| - | SPHWHAHDNC27 | 4000K 3-Step MacAdam Ellipse | 1285lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 34V | 115° | 270mA | 140 lm/W | 90 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL251ZV3DB Samsung Semiconductor, Inc. | 158 |
| - | SPHWHAHDNL251 | 3000K 3-Step MacAdam Ellipse | 8499lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.08A | 154 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL231ZR3DB Samsung Semiconductor, Inc. | 15 |
| - | SPHWHAHDNL231 | 5000K 3-Step MacAdam Ellipse | 9475lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 51.1V | 115° | 1.08A | 171 lm/W | 70 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK25YZR3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNK25 | 5000K 3-Step MacAdam Ellipse | 6113lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 1.08A | 166 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM251ZU3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNM251 | 3500K 3-Step MacAdam Ellipse | 12852lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.62A | 155 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK25YZU3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNK25 | 3500K 3-Step MacAdam Ellipse | 5925lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 1.08A | 161 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNF25YZU3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNF25 | 3500K 3-Step MacAdam Ellipse | 2921lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 540mA | 159 lm/W | 80 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE27YZT3DB Samsung Semiconductor, Inc. | 248 |
| - | SPHWHAHDNE27 | 4000K 3-Step MacAdam Ellipse | 2156lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 34V | 115° | 450mA | 141 lm/W | 90 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNF27YZW3DB Samsung Semiconductor, Inc. | 266 |
| - | SPHWHAHDNF27 | 2700K 3-Step MacAdam Ellipse | 2301lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 540mA | 125 lm/W | 90 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDND25YZV3DB Samsung Semiconductor, Inc. | 15 |
| - | SPHWHAHDND25 | 3000K 3-Step MacAdam Ellipse | 1857lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 360mA | 152 lm/W | 80 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL251ZP3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNL251 | 6500K 3-Step MacAdam Ellipse | 8855lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 51.1V | 115° | 1.08A | 160 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC27YZR3DB Samsung Semiconductor, Inc. | 507 |
| - | SPHWHAHDNC27 | 5000K 3-Step MacAdam Ellipse | 1304lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 270mA | 142 lm/W | 90 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL231ZV3DB Samsung Semiconductor, Inc. | 8 |
| - | SPHWHAHDNL231 | 3000K 3-Step MacAdam Ellipse | 9225lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.08A | 167 lm/W | 70 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm |