- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-B8T342B2CUS Samsung Semiconductor, Inc. | 172 |
| - | SI-B8 | 4000K | 5620lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Obsolete | 50°C | V-Series Gen2 | 1120.00mm L x 18.00mm W | LED Module | White, Neutral | Linear Light Strip | 46.4V | - | 700mA | 173 lm/W | 80 | 900mA | Flat | - | - | - | 5.50mm | ||
![]() SI-N9V1624B1US Samsung Semiconductor, Inc. | In Stock | - | - | SI-N9V1624 | 3000K | 1540lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Obsolete | 25°C | ACOM | 100.00mm Dia | LED Module | White, Warm | Round | 120V | 115° | - | 95 lm/W | 90 | - | Flat | - | - | - | 11.00mm | ||
![]() SI-B8V52256CUS Samsung Semiconductor, Inc. | 90 |
| - | SI-B8 | 3000K | 8300lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Obsolete | 65°C | V-Series Gen2 | 560.00mm L x 39.80mm W | LED Module | White, Cool | Linear Light Strip | 46.5V | - | 1.12A | 159 lm/W | 80 | 1.35A | Flat | - | - | - | 5.50mm | ||
![]() SPHWHAHDNG25YZW2DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDNG25 | 2700K 2-Step MacAdam Ellipse | 3616lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 720mA | 148 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL251ZW2DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDNL251 | 2700K 2-Step MacAdam Ellipse | 8148lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.08A | 148 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG27YZV2DB Samsung Semiconductor, Inc. | 33 |
| - | SPHWHAHDNG27 | 3000K 2-Step MacAdam Ellipse | 3190lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 720mA | 130 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE25YZT2DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDNE25 | 4000K 2-Step MacAdam Ellipse | 2520lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 34V | 115° | 450mA | 165 lm/W | 80 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE25YZV2DB Samsung Semiconductor, Inc. | 33 |
| - | SPHWHAHDNE25 | 3000K 2-Step MacAdam Ellipse | 2399lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 450mA | 157 lm/W | 80 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM231ZR3DB Samsung Semiconductor, Inc. | 79 |
| - | SPHWHAHDNM231 | 5000K 3-Step MacAdam Ellipse | 14041lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 51.1V | 115° | 1.62A | 170 lm/W | 70 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE25YZR3DB Samsung Semiconductor, Inc. | 128 |
| - | SPHWHAHDNE25 | 5000K 3-Step MacAdam Ellipse | 2529lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 450mA | 165 lm/W | 80 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG27YZV3DB Samsung Semiconductor, Inc. | 216 |
| - | SPHWHAHDNG27 | 3000K 3-Step MacAdam Ellipse | 3190lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 720mA | 130 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM251ZV3DB Samsung Semiconductor, Inc. | 183 |
| - | SPHWHAHDNM251 | 3000K 3-Step MacAdam Ellipse | 12468lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.62A | 151 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK27YZW3DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDNK27 | 2700K 3-Step MacAdam Ellipse | 4660lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 1.08A | 127 lm/W | 90 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE27YZV3DB Samsung Semiconductor, Inc. | 126 |
| - | SPHWHAHDNE27 | 3000K 3-Step MacAdam Ellipse | 1986lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 450mA | 130 lm/W | 90 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG27YZR3DB Samsung Semiconductor, Inc. | 174 |
| - | SPHWHAHDNG27 | 5000K 3-Step MacAdam Ellipse | 3433lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 720mA | 140 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE25YZW3DB Samsung Semiconductor, Inc. | 24 |
| - | SPHWHAHDNE25 | 2700K 3-Step MacAdam Ellipse | 2305lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 450mA | 151 lm/W | 80 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK25YZT3DB Samsung Semiconductor, Inc. | 1961 |
| - | SPHWHAHDNK25 | 4000K 3-Step MacAdam Ellipse | 6084lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 34V | 115° | 1.08A | 166 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL251ZU2DB Samsung Semiconductor, Inc. | 41 |
| - | SPHWHAHDNL251 | 3500K 2-Step MacAdam Ellipse | 8680lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 51.1V | 115° | 1.08A | 157 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM251ZT2DB Samsung Semiconductor, Inc. | 41 |
| - | SPHWHAHDNM251 | 4000K 2-Step MacAdam Ellipse | 13123lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 51.1V | 115° | 1.62A | 159 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC27YZV2DB Samsung Semiconductor, Inc. | 41 |
| - | SPHWHAHDNC27 | 3000K 2-Step MacAdam Ellipse | 1212lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 270mA | 132 lm/W | 90 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm |