- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPHWHAHDNF25YZW3DC Samsung Semiconductor, Inc. | 280 |
| - | SPHWHAHDNF | 2700K 3-Step MacAdam Ellipse | 2925lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 161 lm/W | 80 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK27YZV3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNK | 3000K 3-Step MacAdam Ellipse | 5108lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 140 lm/W | 90 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH25YZU3DC Samsung Semiconductor, Inc. | 617 |
| - | SPHWHAHDNH | 3500K 3-Step MacAdam Ellipse | 5064lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 167 lm/W | 80 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH23YZR3DC Samsung Semiconductor, Inc. | 313 |
| - | SPHWHAHDNH | 5000K 3-Step MacAdam Ellipse | 5424lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 179 lm/W | 70 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH27YZR3DB Samsung Semiconductor, Inc. | 17 |
| - | - | 5000K 3-Step MacAdam Ellipse | 5202lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 34V | 115° | 900mA | 170 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE27YZR3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNE | 5000K 3-Step MacAdam Ellipse | 2328lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 153 lm/W | 90 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0Z0A40H CreeLED, Inc. | In Stock | - | - | - | 4000K 2-Step MacAdam Ellipse | 4712lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 1.08A | 129 lm/W | 95 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM231ZR3DC Samsung Semiconductor, Inc. | 17 |
| - | - | 5000K 3-Step MacAdam Ellipse | 14449lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.6V | 115° | 1.62A | 177 lm/W | 70 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE27YZV3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNE | 3000K 3-Step MacAdam Ellipse | 2154lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 142 lm/W | 90 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM251ZR3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNM | 5000K 3-Step MacAdam Ellipse | 13961lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.6V | 115° | 1.62A | 171 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDND25YZU3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDND | 3500K 3-Step MacAdam Ellipse | 2020lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 360mA | 167 lm/W | 80 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG25YZU3DC Samsung Semiconductor, Inc. | 317 |
| - | SPHWHAHDNG | 3500K 3-Step MacAdam Ellipse | 4125lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 170 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL231ZR3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNL | 5000K 3-Step MacAdam Ellipse | 9870lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.6V | 115° | 1.08A | 181 lm/W | 70 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC27YZV3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNC | 3000K 3-Step MacAdam Ellipse | 1254lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 270mA | 138 lm/W | 90 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() CMU1013-0000-000N0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 1449lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 360mA | 119 lm/W | 95 | 960mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() CMU1010-0000-000N0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 1106lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 270mA | 122 lm/W | 95 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA25YZU3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNA | 3500K 3-Step MacAdam Ellipse | 516lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 90mA | 170 lm/W | 80 | 180mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC27YZU3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNC | 3500K 3-Step MacAdam Ellipse | 1294lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 270mA | 142 lm/W | 90 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG27YZT3DC Samsung Semiconductor, Inc. | 17 |
| - | SPHWHAHDNG | 4000K 3-Step MacAdam Ellipse | 3572lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 147 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SI-B8U243B20WW Samsung Semiconductor, Inc. | 129 |
| - | - | 3500K | 4220lm (Typ) | Samsung Semiconductor, Inc. | Tray | Active | 50°C | V Gen3 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | 44.4V | 118° | 530mA | 180 lm/W | 80 | 1.8A | Flat | - | - | - | 3.70mm |