- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU1519-0000-000N0B0A40E CreeLED, Inc. | In Stock | - | - | CMU1519 | 4000K 5-Step MacAdam Ellipse | 3263lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 540mA | 179 lm/W | 70 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0U0A27H CreeLED, Inc. | In Stock | - | - | CMU2287 | 2700K 2-Step MacAdam Ellipse | 10549lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.62A | 129 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0H0A65G CreeLED, Inc. | In Stock | - | - | CMU2258 | 6500K 3-Step MacAdam Ellipse | 9046lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.08A | 166 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A22G CreeLED, Inc. | In Stock | - | - | CMU1526 | 2200K 3-Step MacAdam Ellipse | 3217lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 133 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A30G CreeLED, Inc. | In Stock | - | - | CMU1526 | 3000K 3-Step MacAdam Ellipse | 3808lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 157 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | CMU1532 | 3500K 3-Step MacAdam Ellipse | 4813lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 159 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0U0A50G CreeLED, Inc. | In Stock | - | - | CMU2287 | 5000K 3-Step MacAdam Ellipse | 11201lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.62A | 137 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0U0A27H CreeLED, Inc. | In Stock | - | - | CMU1519 | 2700K 2-Step MacAdam Ellipse | 2436lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 134 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0H0A30H CreeLED, Inc. | In Stock | - | - | CMU2258 | 3000K 2-Step MacAdam Ellipse | 8651lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 159 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | CMU1532 | 5700K 3-Step MacAdam Ellipse | 4914lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 162 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A27H CreeLED, Inc. | In Stock | - | - | CMU1526 | 2700K 2-Step MacAdam Ellipse | 3656lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 151 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | CMU2239 | 5700K 3-Step MacAdam Ellipse | 6131lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 1.08A | 168 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A65G CreeLED, Inc. | In Stock | - | - | CMU1532 | 6500K 3-Step MacAdam Ellipse | 4949lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 163 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0U0A40G CreeLED, Inc. | In Stock | - | - | CMU2287 | 4000K 3-Step MacAdam Ellipse | 11140lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.62A | 136 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | CMU1526 | 4000K 2-Step MacAdam Ellipse | 3909lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 161 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0B0A30E CreeLED, Inc. | In Stock | - | - | CMU1519 | 3000K 5-Step MacAdam Ellipse | 3181lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 175 lm/W | 70 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0B0A50E CreeLED, Inc. | In Stock | - | - | CMU2239 | 5000K 5-Step MacAdam Ellipse | 6724lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 1.08A | 185 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0U0A30Q CreeLED, Inc. | In Stock | - | - | CMU1532 | 3000K 3-Step MacAdam Ellipse | 4034lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 133 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0U0A31Q CreeLED, Inc. | In Stock | - | - | CMU2258 | 3100K 3-Step MacAdam Ellipse | 7181lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 132 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0U0A27G CreeLED, Inc. | In Stock | - | - | CMU1519 | 2700K 3-Step MacAdam Ellipse | 2436lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 134 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm |