- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package Quantity | Base Product Number | CCT(K) | LED Size | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU2287-0000-000P0H0A27G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 2700K 3-Step MacAdam Ellipse | - | 12105lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | - | 50.5V | 115° | 1.62A | 148 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2258-0000-000P0U0A27H CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 2700K 2-Step MacAdam Ellipse | - | 7227lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | - | 50.5V | 115° | 1.08A | 133 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2239-0000-000N0B0A57E CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 5700K 5-Step MacAdam Ellipse | - | 6724lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 33.7V | 115° | 1.08A | 185 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0H0A57G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5700K 3-Step MacAdam Ellipse | - | 13100lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 50.5V | 115° | 1.62A | 160 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0B0A50E CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5000K 5-Step MacAdam Ellipse | - | 14640lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 50.5V | 115° | 1.62A | 179 lm/W | 70 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1526-0000-000N0U0A57G CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 5700K 3-Step MacAdam Ellipse | - | 3479lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | - | 33.7V | 115° | 720mA | 143 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2258-0000-000P0U0A57G CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 5700K 3-Step MacAdam Ellipse | - | 7898lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | - | 50.5V | 115° | 1.08A | 145 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2239-0000-000N0H0A30H CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 3000K 2-Step MacAdam Ellipse | - | 5909lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 1.08A | 162 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1519-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 5700K 3-Step MacAdam Ellipse | - | 3030lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | - | 33.7V | 115° | 540mA | 167 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU1519-0000-000N0H0A27H CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 2700K 2-Step MacAdam Ellipse | - | 2798lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 33.7V | 115° | 540mA | 154 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() 69-282R-WR NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Tape & Reel (TR) | Active | - | - | 5.00m L x 8.00mm W | LED Module | Red | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 625nm (620nm ~ 630nm) | IP65 | 2.12mm | 16.4 Feet | ||
![]() 69-28B-WR-02 NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Bag | Active | - | - | 5.00m L x 8.00mm W | LED Module | Blue | Linear Light Strip, Flexible | 12 vdc | 12V | 120° | - | - | - | - | Flat | - | 463nm (455nm ~ 470nm) | IP65 | 2.12mm | 19.69 Inch | ||
![]() 69-28A-WR-KIT NTE Electronics, Inc | In Stock | - | - | 1 | - | - | 2835 | - | NTE Electronics, Inc | Retail Package | Active | - | - | 5.00m L x 8.00mm W | LED Module | Amber | Linear Light Strip, Flexible | - | 12V | 120° | - | - | - | - | Flat | - | 590nm (585nm ~ 595nm) | IP65 | 2.12mm | 16.4 Feet | ||
![]() SI-B8A031500WW Samsung Semiconductor, Inc. | 50 |
| - | - | - | 2700K, 6500K | - | 580lm, 640lm | Samsung Semiconductor, Inc. | Bulk | Active | 40°C | Standard Back-lit S.E | 500.00mm L x 13.00mm W | LED Module | White, Warm / White, Cool | Linear Light Strip | - | 41.5V | 160° | 88mA | 159 lm/W, 175 lm/W | 80 | 200mA | Flat | - | - | - | 6.00mm | - | ||
![]() SI-B9W222B2HUS Samsung Semiconductor, Inc. | In Stock | - | - | - | - | 2700K | - | 3200lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Active | 40°C | H-Series Gen4 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | - | 22V | - | 960mA | 152 lm/W | 90 | 3.7A | Flat | - | - | - | 3.70mm | - | ||
![]() SI-B8V222B2HUS Samsung Semiconductor, Inc. | 74 |
| - | - | - | 3000K | - | 3900lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Active | 40°C | H-Series Gen4 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | - | 22V | - | 960mA | 185 lm/W | 80 | 3.7A | Flat | - | - | - | 3.70mm | - | ||
![]() SL-Z7R4N90L7WW Samsung Semiconductor, Inc. | 288 |
| - | - | - | 5000K 7-Step MacAdam Ellipse | - | 8440lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Active | 60°C | RM16_Z | 225.00mm L x 50.00mm W | LED Module | White, Cool | Linear Light Strip | - | 47.4V | 120° | 1.05A | 170 lm/W | 70 | 1.6A | Flat | - | - | - | 6.00mm | - | ||
![]() SI-B8U222B2HUS Samsung Semiconductor, Inc. | In Stock | - | - | - | - | 3500K | - | 4010lm (Typ) | Samsung Semiconductor, Inc. | Bulk | Active | 40°C | H-Series Gen4 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | - | 22V | - | 960mA | 190 lm/W | 80 | 3.7A | Flat | - | - | - | 3.70mm | - | ||
![]() SPHWHAHDNA25YZR3DC Samsung Semiconductor, Inc. | 42 |
| - | - | SPHWHAHDNA | 5000K 3-Step MacAdam Ellipse | - | 536lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | - | 33.7V | 115° | 90mA | 177 lm/W | 80 | 180mA | Flat | 9.80mm Dia | - | - | 1.50mm | - | ||
![]() SPHWHAHDNH27YZU3DB Samsung Semiconductor, Inc. | 63 |
| - | - | - | 3500K 3-Step MacAdam Ellipse | - | 4779lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | - | 34V | 115° | 900mA | 156 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | - |