- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU1532-0000-000N0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 3692lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 122 lm/W | 95 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0Z0A40H CreeLED, Inc. | In Stock | - | - | - | 4000K 2-Step MacAdam Ellipse | 3038lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 125 lm/W | 95 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0Z0A40H CreeLED, Inc. | In Stock | - | - | - | 4000K 2-Step MacAdam Ellipse | 6896lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.08A | 126 lm/W | 95 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA27WJV3DB Samsung Semiconductor, Inc. | 16 |
| - | - | 3000K 3-Step MacAdam Ellipse | 485lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 17V | 115° | 180mA | 158 lm/W | 90 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() CMU2236-0000-000N0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 4173lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 990mA | 125 lm/W | 95 | 2.64A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 2794lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 115 lm/W | 95 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG25YZT3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNG | 4000K 3-Step MacAdam Ellipse | 4198lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 173 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA25WJU3DB Samsung Semiconductor, Inc. | 23 |
| - | - | 3500K 3-Step MacAdam Ellipse | 501lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 17V | 115° | 180mA | 164 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA27YZT3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNA | 4000K 3-Step MacAdam Ellipse | 450lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 90mA | 148 lm/W | 90 | 180mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG27YZV3DC Samsung Semiconductor, Inc. | 141 |
| - | SPHWHAHDNG | 3000K 3-Step MacAdam Ellipse | 3389lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 139 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNB25YZU3DC Samsung Semiconductor, Inc. | 514 |
| - | SPHWHAHDNB | 3500K 3-Step MacAdam Ellipse | 1021lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 180mA | 167 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC25YZT3DC Samsung Semiconductor, Inc. | 39 |
| - | SPHWHAHDNC | 4000K 3-Step MacAdam Ellipse | 1550lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 270mA | 170 lm/W | 80 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDND27YZR3DC Samsung Semiconductor, Inc. | 405 |
| - | SPHWHAHDND | 5000K 3-Step MacAdam Ellipse | 1792lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 360mA | 148 lm/W | 90 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNB27YZW3DC Samsung Semiconductor, Inc. | 207 |
| - | SPHWHAHDNB | 2700K 3-Step MacAdam Ellipse | 796lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 180mA | 130 lm/W | 90 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA25WJW3DB Samsung Semiconductor, Inc. | 23 |
| - | - | 2700K 3-Step MacAdam Ellipse | 468lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 17V | 115° | 180mA | 153 lm/W | 80 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH27YZR3DC Samsung Semiconductor, Inc. | 263 |
| - | SPHWHAHDNH | 5000K 3-Step MacAdam Ellipse | 4493lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 148 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM251ZT3DC Samsung Semiconductor, Inc. | 116 |
| - | SPHWHAHDNM | 4000K 3-Step MacAdam Ellipse | 13735lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.6V | 115° | 1.62A | 168 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNF25YZU3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNF | 3500K 3-Step MacAdam Ellipse | 3161lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 174 lm/W | 80 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH27YZT3DC Samsung Semiconductor, Inc. | 35 |
| - | SPHWHAHDNH | 4000K 3-Step MacAdam Ellipse | 4386lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 900mA | 145 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA25YZV3DC Samsung Semiconductor, Inc. | 16 |
| - | SPHWHAHDNA | 3000K 3-Step MacAdam Ellipse | 498lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 90mA | 164 lm/W | 80 | 180mA | Flat | 9.80mm Dia | - | - | 1.50mm |