- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPHWHAHDNM251ZV3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNM | 3000K 3-Step MacAdam Ellipse | 12990lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.6V | 115° | 1.62A | 159 lm/W | 80 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNE27YZT3DC Samsung Semiconductor, Inc. | 223 |
| - | SPHWHAHDNE | 4000K 3-Step MacAdam Ellipse | 2273lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 450mA | 150 lm/W | 90 | 900mA | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNM271ZR3DB Samsung Semiconductor, Inc. | 16 |
| - | - | 5000K 3-Step MacAdam Ellipse | 13196lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 51.1V | 115° | 1.62A | 159 lm/W | 90 | 3.24A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0Z0A35H CreeLED, Inc. | In Stock | - | - | - | 3500K 2-Step MacAdam Ellipse | 3703lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 122 lm/W | 95 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 6663lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 122 lm/W | 95 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1010-0000-000N0Z0A27H CreeLED, Inc. | In Stock | - | - | - | 2700K 2-Step MacAdam Ellipse | 1055lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 270mA | 116 lm/W | 95 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDND27YZT3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDND | 4000K 3-Step MacAdam Ellipse | 1748lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 360mA | 145 lm/W | 90 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL271ZV3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNL | 3000K 3-Step MacAdam Ellipse | 7579lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.6V | 115° | 1.08A | 139 lm/W | 90 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH23YZT3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNH | 4000K 3-Step MacAdam Ellipse | 5337lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 900mA | 176 lm/W | 70 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNC25YZR3DC Samsung Semiconductor, Inc. | 35 |
| - | SPHWHAHDNC | 5000K 3-Step MacAdam Ellipse | 1576lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 270mA | 173 lm/W | 80 | 540mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH25YZV3DB Samsung Semiconductor, Inc. | 35 |
| - | - | 3000K 3-Step MacAdam Ellipse | 5014lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 900mA | 164 lm/W | 80 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH27YZV3DB Samsung Semiconductor, Inc. | 39 |
| - | - | 3000K 3-Step MacAdam Ellipse | 5014lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 900mA | 164 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK23YZV3DC Samsung Semiconductor, Inc. | 23 |
| - | SPHWHAHDNK | 3000K 3-Step MacAdam Ellipse | 6446lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 177 lm/W | 70 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1013-0000-000N0Z0A40H CreeLED, Inc. | In Stock | - | - | - | 4000K 2-Step MacAdam Ellipse | 1500lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 360mA | 124 lm/W | 95 | 960mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNG25YZW3DC Samsung Semiconductor, Inc. | 35 |
| - | SPHWHAHDNG | 2700K 3-Step MacAdam Ellipse | 3816lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 157 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL271ZR3DB Samsung Semiconductor, Inc. | 23 |
| - | - | 5000K 3-Step MacAdam Ellipse | 9475lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 51.1V | 115° | 1.08A | 172 lm/W | 90 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNH27YZT3DB Samsung Semiconductor, Inc. | 23 |
| - | - | 4000K 3-Step MacAdam Ellipse | 5175lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 34V | 115° | 900mA | 169 lm/W | 90 | 1.8A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNA27WJU3DB Samsung Semiconductor, Inc. | 362 |
| - | - | 3500K 3-Step MacAdam Ellipse | 501lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 17V | 115° | 180mA | 164 lm/W | 90 | 360mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNL251ZT3DC Samsung Semiconductor, Inc. | 16 |
| - | SPHWHAHDNL | 4000K 3-Step MacAdam Ellipse | 9383lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.6V | 115° | 1.08A | 172 lm/W | 80 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNF25YZR3DC Samsung Semiconductor, Inc. | 307 |
| - | SPHWHAHDNF | 5000K 3-Step MacAdam Ellipse | 3271lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 540mA | 180 lm/W | 80 | 1.08A | Flat | 14.50mm Dia | - | - | 1.50mm |