- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPHWHAHDNA27YZV3DC Samsung Semiconductor, Inc. | 35 |
| - | SPHWHAHDNA | 3000K 3-Step MacAdam Ellipse | 428lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen3 Plus | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 90mA | 164 lm/W | 90 | 180mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SPHWHAHDNK23YZV3DB Samsung Semiconductor, Inc. | 23 |
| - | - | 3000K 3-Step MacAdam Ellipse | 5837lm (Typ) | Samsung Semiconductor, Inc. | Box | Active | 85°C | COB D Gen2 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 34V | 115° | 1.08A | 159 lm/W | 70 | 2.16A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1010-0000-000N0Z0A40H CreeLED, Inc. | In Stock | - | - | - | 4000K 2-Step MacAdam Ellipse | 1144lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 270mA | 126 lm/W | 95 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() SI-B9U243B20WW Samsung Semiconductor, Inc. | 29 |
| - | SI-B9 | 3500K | 3680lm (3370lm ~ 4040lm) | Samsung Semiconductor, Inc. | Tray | Active | 50°C | V Gen3 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | 44.4V | 118° | 530mA | 157 lm/W | 90 | 1.8A | Flat | - | - | - | 3.70mm | ||
![]() SI-B9V463B20WW Samsung Semiconductor, Inc. | In Stock | - | - | SI-B9 | 3000K | 6470lm (5930lm ~ 7110lm) | Samsung Semiconductor, Inc. | Tray | Active | 65°C | V Gen3 | 1120.00mm L x 18.00mm W | LED Module | White, Warm | Linear Light Strip | 45V | 118° | 1.01A | 142 lm/W | 90 | 2.02A | Flat | - | - | - | 3.70mm | ||
![]() CMU1526-0000-000N0U0A40H CreeLED, Inc. | In Stock | - | - | CMU1526 | 4000K 2-Step MacAdam Ellipse | 3363lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 139 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A30Q CreeLED, Inc. | In Stock | - | - | CMU1516 | 3000K 3-Step MacAdam Ellipse | 2093lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 138 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0H0A40H CreeLED, Inc. | In Stock | - | - | CMU2287 | 4000K 2-Step MacAdam Ellipse | 12948lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.62A | 158 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0U0A30G CreeLED, Inc. | In Stock | - | - | CMU1526 | 3000K 3-Step MacAdam Ellipse | 3313lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 137 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0B0A65E CreeLED, Inc. | In Stock | - | - | CMU2239 | 6500K 5-Step MacAdam Ellipse | 6779lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 1.08A | 186 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0U0A35G CreeLED, Inc. | In Stock | - | - | CMU2239 | 3500K 3-Step MacAdam Ellipse | 5212lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 143 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A27G CreeLED, Inc. | In Stock | - | - | CMU1526 | 2700K 3-Step MacAdam Ellipse | 3656lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 151 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A35H CreeLED, Inc. | In Stock | - | - | CMU1516 | 3500K 2-Step MacAdam Ellipse | 2161lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 142 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0B0A57E CreeLED, Inc. | In Stock | - | - | CMU2287 | 5700K 5-Step MacAdam Ellipse | 14640lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.62A | 179 lm/W | 70 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0U0A27H CreeLED, Inc. | In Stock | - | - | CMU2239 | 2700K 2-Step MacAdam Ellipse | 4939lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 136 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0H0A40G CreeLED, Inc. | In Stock | - | - | CMU1519 | 4000K 3-Step MacAdam Ellipse | 2990lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 540mA | 164 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A40G CreeLED, Inc. | In Stock | - | - | CMU1516 | 4000K 3-Step MacAdam Ellipse | 2515lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 450mA | 166 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0H0A65G CreeLED, Inc. | In Stock | - | - | CMU2239 | 6500K 3-Step MacAdam Ellipse | 6181lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 1.08A | 170 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0U0A35G CreeLED, Inc. | In Stock | - | - | CMU1519 | 3500K 3-Step MacAdam Ellipse | 2570lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 141 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0U0A30G CreeLED, Inc. | In Stock | - | - | CMU1532 | 3000K 3-Step MacAdam Ellipse | 4116lm (Typ) | CreeLED, Inc. | Tray | Active | 85°C | - | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 136 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm |