- Manufacturer
- Height
- Type
- Power Rating
- Color
- RoHS
- Viewing Angle
- Manufacturer Part Number
- Illumination Color
- Wavelength
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of LEDs
Attribute column
Categories
LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | If - Forward Current | Impedance (Max) (Zzt) | Inductance Frequency-Test | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Unit Weight | Voltage Rated | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Color | Capacitance | Subcategory | Power Rating | Technology | Shielding | Current Rating | Base Part Number | Output Type | Configuration | Inductance | Number of Circuits | DC Resistance (DCR) | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Number of Bits | Viewing Angle | Power - Max | Q @ Freq | Current - Test | Architecture | Operating Temperature - Junction | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Saturation | Reference Type | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Data Interface | Thread Size | Differential Output | Luminous Intensity | Voltage - Zener (Nom) (Vz) | Current - Max | Lens Type | Product Type | Voltage - Supply, Analog | Illumination Color | DC Resistance (DCR) - Parallel | Lens Transparency | Voltage - Supply, Digital | Settling Time | Capacitance @ Vr, F | Lens Color | -3db Bandwidth | On-State Resistance (Max) | Light Emitting Surface (LES) | Wavelength | DC Resistance (DCR) (Max) | Insertion Loss | Diode Configuration | Multiplexer/Demultiplexer Circuit | INL/DNL (LSB) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Number of D/A Converters | Voltage - Peak Reverse (Max) | Voltage - Supply, Single (V+) | Number of Coils | Voltage - Supply, Dual (V±) | DC Resistance (DCR) - Series | Reverse Recovery Time (trr) | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA2530-0000-000N00T40E6 Smart Global Holdings | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | CXA2530 | Cree LED | 3500K | 80 | - | 100 | - | 800 mA | - | - | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 3560lm (3440lm ~ 3680lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 3500 K | -40°C ~ 85°C (TA) | Tube | -- | 23.85mm L x 23.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Warm | - | LEDs | 61 W | - | - | - | - | - | Square | - | 4 | - | - | - | - | - | - | 37V | - | 115° | - | - | 800mA | - | - | 120 lm/W | 80 | - | - | - | - | - | - | - | - | - | 1.6A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | Tinted | 280MHz | 30 Ohm | 19.00mm Dia | - | - | - | - | 1:1 | - | 1nA | 5pF, 6pF | SPST - NO | 60ns, 35ns | 5pC | 100 mOhm | -95dB @ 1MHz | - | - | 2.7 V ~ 12 V | - | ±3 V ~ 6 V | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 3440 lm | 1.70mm | - | 23.85 mm | 23.85 mm | - | - | ||
![]() CXB1830-0000-000N0US230U Smart Global Holdings | In Stock | - | - | - | 100-TQFP Exposed Pad | 100-HTQFP (14x14) | CXB1830 | Cree LED | 3000K 3-Step MacAdam Ellipse | - | - | 100 | - | - | - | - | - | - | Round Flat | 2885lm (2780lm ~ 2990lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | 3000 K | -40°C ~ 85°C | Tape & Reel (TR) | -- | 17.85mm L x 17.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Warm | - | LEDs | - | - | - | - | DAC1005 | Current - Unbuffered | - | - | - | - | - | - | - | - | - | 35V | 10 | 115° | - | - | 800mA | Binary-Weighted DAC, String DAC | - | 103 lm/W | 90 | - | External, Internal | - | - | Parallel | - | Yes | - | - | 1.4A | Flat | LED - High Power | 1.7 V ~ 1.9 V, 3 V ~ 3.6 V | Warm White | - | Clear | 1.7 V ~ 1.9 V | 20ns (Typ) | - | Tinted | - | - | 14.00mm Dia | - | - | - | - | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | High Power LEDs - White | 2780 lm | 1.70mm | - | - | - | - | - | ||
![]() CXA1304-0000-000F00B20E6 Smart Global Holdings | In Stock | - | - | - | 56-VFQFN Exposed Pad | 56-VFQFPN (8x8) | CXA1304 | Cree LED | 3500K | 80 | - | 100 | - | 200 mA | - | - | 13.35 mm x 13.35 mm x 1.15 mm | 6 mm | Round Flat | 395lm (380lm ~ 410lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | 0.026455 oz | - | - | 3500 K | -40°C ~ 85°C | Tape & Reel (TR) | -- | 13.35mm L x 13.35mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | LEDs | 10.9 W | - | - | - | IDTDAC1658 | Current - Unbuffered | Square | - | - | - | - | - | - | - | - | 18V | 16 | 115 deg | - | - | 200mA | Oversampling Interpolating DAC | - | 110 lm/W | 80 | - | External, Internal | - | - | JESD204B | - | Yes | - | - | 500mA | Flat | LED - High Power | 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V | Neutral White | - | Clear | 1.14 V ~ 1.26 V | 20ns (Typ) | - | Tinted | - | - | 6.00mm Dia | - | - | - | - | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 18 V | High Power LEDs - White | 380 lm | 1.15 mm | - | 13.35 mm | 13.35 mm | - | - | ||
![]() CXA2530-0000-000N0HS440F Smart Global Holdings | In Stock | - | - | - | 56-VFQFN Exposed Pad | 56-VFQFPN (8x8) | CXA2530 | Cree LED | 4000K 4-Step MacAdam Ellipse | 80 | - | 100 | - | 800 mA | - | - | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 3060lm (2990lm ~ 3220lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 4000 K | -40°C ~ 85°C | Tape & Reel (TR) | -- | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | LEDs | 61 W | - | - | - | - | Current - Unbuffered | Square | - | - | - | - | - | - | - | - | 37V | 16 | 115° | - | - | 800mA | Oversampling Interpolating DAC | - | 103 lm/W | 80 | - | External, Internal | - | - | JESD204B | - | Yes | - | - | 1.6A | Flat | LED - High Power | 1.14 V ~ 1.26 V, 2.7 V ~ 3.45 V | Neutral White | - | Clear | 1.14 V ~ 1.26 V | 20ns (Typ) | - | Tinted | - | - | 19.00mm Dia | - | - | - | - | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 2990 lm | 1.70mm | - | 23.85 mm | 23.85 mm | - | - | ||
![]() CXA1507-0000-000F0HF257F Smart Global Holdings | In Stock | - | - | - | 56-VFQFN Exposed Pad | 56-VFQFPN (8x8) | CXA1507 | Cree LED | 5700K 4-Step MacAdam Ellipse | 80 | - | 100 | - | 400 mA | - | - | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 705lm (680lm ~ 730lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 5700 K | -40°C ~ 85°C | Tray | -- | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | LEDs | 14.8 W | - | - | - | - | Current - Unbuffered | Square | - | - | - | - | - | - | - | - | 18V | 16 | 115 deg | - | - | 400mA | Oversampling Interpolating DAC | - | 98 lm/W | 80 | - | External, Internal | - | - | JESD204B | - | Yes | - | - | 750mA | Flat | LED - High Power | 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V | Cool White | - | Clear | 1.14 V ~ 1.26 V | 20ns (Typ) | - | Tinted | - | - | 8.90mm Dia | - | - | - | - | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 18 V | High Power LEDs - White | 680 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA3590-0000-000NTHCB57F Smart Global Holdings | In Stock | - | - | - | 64-VFQFN Exposed Pad | 64-VFQFPN (9x9) | CXA3590 | Cree LED | 5700K 4-Step MacAdam Ellipse | 80 | - | 50 | - | 2400 mA | - | - | - | - | - | 11500lm (11000lm ~ 12000lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | 5700 K | -40°C ~ 85°C | Tape & Reel (TR) | -- | 34.85mm L x 34.85mm W | - | Obsolete | - | Chip On Board (COB) | White, Cool | - | LEDs | - | - | - | - | - | Current - Unbuffered | Square | - | - | - | - | - | - | - | - | 36V | 12 | 115 deg | - | - | 2.4A | Oversampling Interpolating DAC | - | 133 lm/W | 80 | - | Internal | - | - | JESD204A | - | Yes | - | - | 3.6A | Flat | LED - High Power | 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V | Cool White | - | Clear | 1.7 V ~ 1.9 V | 20ns (Typ) | - | Tinted | - | - | 30.00mm Dia | - | - | - | - | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 36 V | High Power LEDs - White | 11000 lm | 1.7 mm | - | 34.85 mm | 34.85 mm | - | - | ||
![]() CXA3590-0000-000RT0CB57F Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | - | CXA3590 | Cree LED | 5700K 4-Step MacAdam Ellipse | - | - | 50 | - | 2400 mA | - | - | - | - | - | 11500lm (11000lm ~ 12000lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | DRQ | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | Active | - | Chip On Board (COB) | White, Cool | - | LEDs | - | - | Shielded | - | - | - | Square | - | - | - | - | - | - | - | - | 72V | - | 115 deg | - | - | 1.2A | - | - | 133 lm/W | 70 | - | - | - | - | - | - | - | - | - | 1.8A | Flat | LED - High Power | - | White | 15.7 mOhm | Clear | - | - | - | Tinted | - | - | 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 62.7 mOhm | - | 3.16A | 6.32A | 35.44µH | 8.861µH | White CoB LEDs | 12.2A | 6.09A | - | 36 V | High Power LEDs - White | 11000 lm | 0.315 (8.00mm) | - | 34.85 mm | 34.85 mm | - | -- | ||
![]() CXB1310-0000-000N0HN265E Smart Global Holdings | In Stock | - | - | Bolt Mount | Axial - Threaded Terminals | - | CXB1310 | Cree LED | 6500K 5-Step MacAdam Ellipse | - | - | 100 | - | - | - | - | - | - | - | 1650lm (1590lm ~ 1710lm) | Cree LED | - | - | CreeLED, Inc. | - | - | Bulk | Active | Details | 85°C | XLAMP | - | 11000V (11kV) | - | 6500 K | -55°C ~ 100°C | Bulk | DB | 2.560 Dia x 4.724 L (65.02mm x 120.00mm) | ±20% | Active | -- | Chip On Board (COB) | White, Cool | 2000pF | LEDs | - | - | - | - | - | - | Square | - | - | - | - | 50A | - | - | - | 36V | - | 115° | - | - | 350mA | - | - | 131 lm/W | 80 | - | - | - | - | - | M10 | - | - | - | 700mA | Flat | LED - High Power | - | Cool White | - | - | - | - | - | - | - | - | 6.00mm Dia | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 1590 lm | 1.55mm | - | - | - | -- | -- | ||
![]() CXA1510-0000-000N0YF227H Smart Global Holdings | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | DB-S | CXA1510 | - | 2700K 2-Step MacAdam Ellipse | 93 | - | - | - | 250 mA | - | - | - | 8.9 mm | Round Flat | 705lm (680lm ~ 730lm) | - | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | - | 85°C | - | - | - | - | 2700 K | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | LEDs | 18 W | Standard | - | - | - | - | Square | - | - | - | - | - | Single Phase | 5µA @ 1000V | 1.1V @ 1A | 36V | - | 115° | - | - | 250mA | - | - | 78 lm/W | 93 | - | - | - | 1A | - | - | - | - | - | 450mA | Flat | LED - High Power | - | Warm White | - | Clear | - | - | - | Tinted | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | - | 680 lm | 1.70mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA1510-0000-000F0UG20E3 Smart Global Holdings | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | CXA1510 | Cree LED | 5000K | 90 | 40A | 100 | - | 500 mA | - | - | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 810lm (780lm ~ 840lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 5000 K | - | Tube | -- | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | LEDs | 18 W | - | - | - | DSS2X | - | Square | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 1mA @ 100V | 880mV @ 40A | 18V | - | 115° | - | - | 500mA | - | - | 90 lm/W | 90 | - | - | 100V | - | - | - | - | - | - | 900mA | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | Tinted | - | - | 8.90mm Dia | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 18 V | High Power LEDs - White | 780 lm | 1.70mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA3050-0000-000N0YW20E6 Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | -- | CXA3050 | Cree LED | 3500K | 93 | - | 100 | -- | 1400 mA | - | 100kHz | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | 5043lm (4860lm ~ 5225lm) | Cree LED | -- | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 3500 K | -40°C ~ 165°C | Tape & Reel (TR) | DRA | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | Active | - | Wirewound | White, Warm | - | LEDs | 100 W | - | Shielded | 632mA | - | - | Square | 820µH | - | 1.36 Ohm | - | - | - | - | - | 37V | - | 115 deg | - | -- | 1.4A | - | - | 97 lm/W | 93 | 758mA | - | - | - | - | - | - | - | - | 2.5A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | Tinted | - | - | 23.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 4860 lm | 1.7 mm | 0.236 (6.00mm) | 27.35 mm | 27.35 mm | - | AEC-Q200 | ||
![]() CXA1512-0000-000N00K440H Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | CXA1512 | Cree LED | 4000K 2-Step MacAdam Ellipse | 70 | - | 100 | - | 350 mA | - | - | 15.85 mm x 15.85 mm x 1.7 mm | 8.9 mm | Round Flat | 1335lm (1290lm ~ 1380lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 4000 K | - | Cut Tape (CT) | FRED | 15.85mm L x 15.85mm W | - | Active | - | Chip On Board (COB) | White, Neutral | - | LEDs | - | - | - | - | DSEI36-06 | - | Square | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 100µA @ 600V | 1.6V @ 37A | 37V | - | 115 deg | - | - | 350mA | - | -40°C ~ 150°C | 103 lm/W | 70 | - | - | 600V | 37A | - | - | - | - | - | 600mA | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | -- | Yellow | - | - | 8.90mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 1290 lm | 1.7 mm | - | 15.85 mm | 15.85 mm | - | - | ||
![]() CXA1304-0000-000N0Y940E6 Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | Mini MELF | CXA1304 | Cree LED | 3500K | 93 | - | 100 | - | 100 mA | - | - | 13.35 mm x 13.35 mm x 1.15 mm | 6 mm | Round Flat | 319lm (308lm ~ 330lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | 0.026455 oz | - | - | 3500 K | - | Tape & Reel (TR) | -- | 13.35mm L x 13.35mm W | - | Last Time Buy | - | Chip On Board (COB) | White, Warm | - | LEDs | 10.9 W | - | - | - | DL4448 | - | Square | - | - | - | Small Signal = | - | Standard | 5µA @ 75V | 1V @ 100mA | 37V | - | 115° | - | - | 100mA | - | 200°C (Max) | 86 lm/W | 93 | - | - | 75V | 150mA | - | - | - | - | - | 250mA | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | -- | Tinted | - | - | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | White CoB LEDs | - | - | - | 36 V | High Power LEDs - White | 308 lm | 1.70mm | - | 13.35 mm | 13.35 mm | - | - | ||
![]() CXB3590-0000-000N0HCB65E Smart Global Holdings | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | CXB3590 | Cree LED | 6500K 5-Step MacAdam Ellipse | 80 | 71A | 50 | - | 2.4 A | - | - | 34.85 mm x 34.85 mm x 1.7 mm | 30 mm | Round Flat | 11500lm (11000lm ~ 12000lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | 0.190479 oz | - | - | 6500 K | - | Tube | FRED | 34.85mm L x 34.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | LEDs | - | - | - | - | DSEI2X | - | Square | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 50µA @ 200V | 1.08V @ 60A | 36V | - | 115° | - | - | 2.4A | - | - | 133 lm/W | 80 | - | - | 200V | - | - | - | - | - | - | 3.6A | Flat | LED - High Power | - | Cool White | - | - | - | - | - | Tinted | - | - | 30.00mm Dia | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | White CoB LEDs | - | - | - | 36 V | High Power LEDs - White | 11000 lm | 1.70mm | - | 34.85 mm | 34.85 mm | - | - | ||
![]() CXA1820-0000-000N0HQ450H Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | Mini MELF | CXA1820 | Cree LED | 5000K 2-Step MacAdam Ellipse | 80 | - | 100 | - | 550 mA | 80 Ohms | - | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 2340lm (2260lm ~ 2780lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 5000 K | -65°C ~ 175°C | Tape & Reel (TR) | -- | 17.85mm L x 17.85mm W | ±5% | Last Time Buy | - | Chip On Board (COB) | White, Cool | - | LEDs | 40 W | - | - | - | - | - | Square | - | - | - | - | - | - | 100nA @ 30V | 1.1V @ 200mA | 37V | - | 115 deg | 500mW | - | 550mA | - | - | 115 lm/W | 80 | - | - | - | - | - | - | - | - | 39V | 1.05A | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | Tinted | - | - | 12.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 2260 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXA1830-0000-000N0HT440F Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | -- | CXA1830 | Cree LED | 4000K 4-Step MacAdam Ellipse | 80 | - | 100 | -- | 800 mA | - | 100kHz | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | 3560lm (3440lm ~ 3680lm) | Cree LED | -- | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | 0.158587 oz | - | - | 4000 K | -40°C ~ 165°C | Tape & Reel (TR) | DRA | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±20% | Active | - | Wirewound | White, Neutral | - | LEDs | 28 W | - | Shielded | 551mA | - | - | Square | 150µH | - | 932 mOhm | - | - | - | - | - | 37V | - | 115 deg | - | -- | 800mA | - | - | 120 lm/W | 80 | 632mA | - | - | - | - | - | - | - | - | 1.4A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | Tinted | - | - | 14.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 35 V | High Power LEDs - White | 3440 lm | 1.7 mm | 0.140 (3.55mm) | 17.85 mm | 17.85 mm | - | AEC-Q200 | ||
![]() CXA2520-0000-000N00S20E5 Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | -- | CXA2520 | Cree LED | 4000K | 70 | - | 100 | -- | 550 mA | - | 100kHz | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | 2885lm (2780lm ~ 2990lm) | Cree LED | -- | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 4000 K | -40°C ~ 165°C | Tape & Reel (TR) | DRA | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | Active | - | Wirewound | White, Neutral | - | LEDs | 47 W | - | Shielded | 18.47A | - | - | Square | 470nH | - | 1.6 mOhm | - | - | - | - | - | 36V | - | 115° | - | -- | 550mA | - | - | 146 lm/W | 70 | 33.2A | - | - | - | - | - | - | - | - | 1.25A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | Tinted | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 36 V | High Power LEDs - White | 2780 lm | 1.70mm | 0.236 (6.00mm) | 23.85 mm | 23.85 mm | - | AEC-Q200 | ||
![]() CXA1830-0000-000N0HU240H Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | Mini MELF | CXA1830 | Cree LED | 4000K 2-Step MacAdam Ellipse | 80 | - | 100 | - | 800 mA | 23 Ohms | - | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | 3818lm (3680lm ~ 3955lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | - | - | - | - | 4000 K | -65°C ~ 175°C | Tape & Reel (TR) | -- | 17.85mm L x 17.85mm W | ±5% | Last Time Buy | - | Chip On Board (COB) | White, Neutral | - | LEDs | 57 W | - | - | - | DL5228 | - | Square | - | - | - | - | - | - | 10µA @ 1V | 1.1V @ 200mA | 37V | - | 115 deg | 500mW | - | 800mA | - | - | 129 lm/W | 80 | - | - | - | - | - | - | - | - | 3.9V | 1.4A | Flat | LED - High Power | - | Neutral White | - | Clear | - | - | - | Tinted | - | - | 14.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 3680 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - | ||
![]() CXB2530-0000-000N0HU430G Smart Global Holdings | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | CXB2530 | Cree LED | 3000K 3-Step MacAdam Ellipse | 80 | - | 100 | - | 1600 mA | - | - | - | - | - | 4093lm (3955lm ~ 4230lm) | Cree LED | - | - | CreeLED, Inc. | - | SMD/SMT | Tray | Active | Details | 85°C | XLAMP | - | - | - | 3000 K | - | Tube | HiPerFRED™ | 23.85mm L x 23.85mm W | - | Active | - | Chip On Board (COB) | White, Warm | - | LEDs | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 60µA @ 600V | 2.1V @ 10A | 35V | - | 115 deg | - | - | 800mA | - | -55°C ~ 175°C | 146 lm/W | 80 | - | - | 600V | 10A | - | - | - | - | - | 1.6A | Flat | LED - High Power | - | Warm White | - | Clear | - | - | -- | Tinted | - | - | 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | White CoB LEDs | - | - | - | 35 V | High Power LEDs - White | 3955 lm | 1.7 mm | - | 23.85 mm | 23.85 mm | - | - | ||
![]() CXA1816-0000-000N00P250F Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (D²Pak) | CXA1816 | Cree LED | 5000K 4-Step MacAdam Ellipse | 70 | 15A | 100 | - | 450 mA | - | - | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | 1898lm (1830lm ~ 1965lm) | Cree LED | - | + 85 C | CreeLED, Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 85°C | - | - | - | - | 5000 K | - | Tape & Reel (TR) | HiPerFRED™ | 17.85mm L x 17.85mm W | - | Active | - | Chip On Board (COB) | White, Cool | - | LEDs | 16.7 W | - | - | - | - | - | Square | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 1µA @ 200V | 1.26V @ 15A | 37V | - | 115 deg | - | - | 450mA | - | -55°C ~ 175°C | 114 lm/W | 70 | - | - | 200V | - | - | - | - | - | - | 900mA | Flat | LED - High Power | - | Cool White | - | Clear | - | - | - | Tinted | - | - | 12.00mm Dia | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | White CoB LEDs | - | - | - | 37 V | High Power LEDs - White | 1830 lm | 1.7 mm | - | 17.85 mm | 17.85 mm | - | - |