- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | If - Forward Current | Impedance (Max) (Zzt) | Inductance Frequency-Test | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Subcategory | Power Rating | Shielding | Current Rating | Base Part Number | Configuration | Inductance | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Viewing Angle | Power - Max | Q @ Freq | Current - Test | Operating Temperature - Junction | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Saturation | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Luminous Intensity | Voltage - Zener (Nom) (Vz) | Current - Max | Product Type | Illumination Color | Lens Transparency | Capacitance @ Vr, F | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Diode Configuration | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XTEAWT-02-0000-000000DF5 Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | -- | 5°C/W | XTEAWT | Cree LED | 4250K | - | - | 250 | -- | 350 mA | - | 100kHz | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | Cree LED | -- | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | 5 V | 4250 K | -40°C ~ 165°C | Tape & Reel (TR) | DRA | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±20% | Active | Wirewound | White, Neutral | LEDs | 5 W | Shielded | 5.39A | - | - | 1.5µH | 9.7 mOhm | - | - | - | - | 2.85V | 115 deg | - | -- | 350mA | - | 111 lm/W | - | 6.73A | - | - | - | - | 1.5A | LED - High Power | Neutral White | Water Clear | - | - | - | 111lm (107lm ~ 114lm) | - | - | White LEDs | - | 2.85 V | High Power LEDs - White | 107 lm | 2.36 mm | 0.140 (3.55mm) | 3.45 mm | 3.45 mm | AEC-Q200 | ||
![]() XTEAWT-E0-0000-00000UDE8 Smart Global Holdings | In Stock | - | - | -- | -- | -- | 5°C/W | XTEAWT | Cree LED | 2700K | - | - | 1000 | -- | - | - | - | - | - | - | Cree LED | -- | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -- | Reel | -- | -- | -- | Active | -- | White, Warm | LEDs | - | -- | - | - | - | 230nH | -- | - | - | - | - | 2.85V | 115° | - | -- | 350mA | - | 111 lm/W | 90 | -- | - | - | - | - | 1.5A | LED - High Power | White | - | - | - | - | 111lm (107lm ~ 114lm) | - | - | White LEDs | -- | - | High Power LEDs - White | 107 lm | - | -- | - | - | -- | ||
![]() XPEWHT-L1-R250-00E07 Smart Global Holdings | In Stock | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | DO-203AA | 9°C/W | XPEWHT | Cree LED | - | 68 | - | 250 | - | 350 mA | - | - | 3.45 mm x 3.45 mm x 2 mm | 5 mm | Dome | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | 5 V | 5000 K to 8300 K | - | Bulk | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White | LEDs | 3.5 W | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 4mA @ 1200V | 1.36V @ 55A | 3.05V | 115 deg | - | - | 350mA | -40°C ~ 180°C | 111 lm/W | - | - | 1200V | 25A | - | - | 1A | LED - High Power | Cool White | Diffused | -- | Tinted | 118lm (114lm ~ 122lm) | - | - | - | White LEDs | - | 3.05 V | High Power LEDs - White | 114 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | - | ||
![]() XBHAWT-00-0000-000US60E8 Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AB, MELF | MELF | 4°C/W | XBHAWT | Cree LED | 2700K | 80 | - | 1000 | - | 700 mA | 10 Ohms | - | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | - | 5 V | 2700 K | -65°C ~ 175°C | Tape & Reel (TR) | -- | 0.096 L x 0.096 W (2.45mm x 2.45mm) | ±5% | Last Time Buy | - | White, Warm | LEDs | 5 W | - | - | DL4743 | - | - | - | - | - | 5µA @ 9.9V | 1.2V @ 200mA | 2.86V | 110 deg | 1W | - | 700mA | - | 94 lm/W | 90 | - | - | - | - | 13V | 1.5A | LED - High Power | Warm White | Diffused | - | Colorless | - | 191lm (182lm ~ 200lm) | - | - | White LEDs | - | 2.9 V | High Power LEDs - White | 182 lm | 2.28 mm | 0.095 (2.41mm) | 2.45 mm | 2.45 mm | - | ||
![]() XPCWHT-L1-0000-00C07 Smart Global Holdings | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | 12°C/W | XPCWHT | Cree LED | - | - | - | 1000 | - | - | 95 Ohms | - | - | - | - | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | -55°C ~ 150°C (TJ) | Reel | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | ±5% | Active | - | White | LEDs | - | - | - | - | - | - | - | - | - | 5µA @ 38.8V | 1.2V @ 200mA | 3.2V | 115° | 1W | - | 350mA | - | 93 lm/W | - | - | - | - | - | 51V | 500mA | LED - High Power | Cool White | - | - | - | 104lm (100lm ~ 107lm) | - | - | - | White LEDs | - | - | High Power LEDs - White | 100 lm | - | 0.084 (2.13mm) | - | - | - | ||
![]() MHBAWT-0000-000F0UC257E Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AB, MELF | MELF | 5.5°C/W | MHBAWT | Cree LED | 5700K 5-Step MacAdam Ellipse | 90 | - | 1000 | - | 240 mA | 80 Ohms | - | 5 mm x 5 mm x 1.51 mm | 5 mm x 5mm | Square | Cree LED | - | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.007055 oz | - | 5700 K | -65°C ~ 175°C | Tape & Reel (TR) | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±5% | Last Time Buy | - | White, Cool | LEDs | - | - | - | - | - | - | - | - | - | 5µA @ 35.8V | 1.2V @ 200mA | 18V | 115° | 1W | - | 240mA | - | 106 lm/W | 90 | - | - | - | - | 47V | 350mA | LED - High Power | Cool White | - | - | Tinted | - | 458lm (440lm ~ 475lm) | - | - | White LEDs | - | 18 V | High Power LEDs - White | 440 lm | 1.51 mm | 0.063 (1.61mm) | 5 mm | 5 mm | - | ||
![]() MKRAWT-00-0000-0D0HH40E6 Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | -- | 1.7°C/W | MKRAWT | Cree LED | 3500K | 80 | - | 1000 | -- | 700 mA | - | 100kHz | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | Ferrite | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.010582 oz | 5 V | 3500 K | -40°C ~ 125°C | Tape & Reel (TR) | DR | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | Obsolete | Wirewound | White, Warm | LEDs | 15 W | Shielded | 760mA | - | - | 680µH | 1.08 Ohm | - | - | - | - | 12V | 120 deg | - | -- | 700mA | - | 120 lm/W | 80 | 1.39A | - | - | - | - | 1.25A | LED - High Power | Neutral White | Water Clear | - | - | - | 1005lm (970lm ~ 1040lm) | - | - | White LEDs | - | 12 V | High Power LEDs - White | 970 lm | 4.08 mm | 0.315 (8.00mm) | 7 mm | 7 mm | -- | ||
![]() MLBAWT-A1-0000-000VA4 Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | 25°C/W | MLBAWT | Cree LED | 4000K | 80 | - | 1400 | - | 80 mA | - | - | 3.5 mm x 3.5 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | Cree LED | - | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.003527 oz | 5 V | 4000 K | - | Tape & Reel (TR) | -- | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | Active | - | White, Neutral | LEDs | 250 mW | - | - | DSI30-12 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40µA @ 1200V | 1.29V @ 30A | 3.3V | 120° | - | - | 80mA | -40°C ~ 175°C | 80 lm/W | 80 (Typ) | - | 1200V | 30A | - | - | 175mA | LED - High Power | Neutral White | Clear | 10pF @ 400V, 1MHz | Tinted | 21lm (18lm ~ 24lm) | - | - | - | White LEDs | - | 3.3 V | High Power LEDs - White | 18.1 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.5 mm | - | ||
![]() XHP70B-00-0000-0D0BN40E7 Smart Global Holdings | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | 0.9°C/W | XHP70B | Cree LED | 3000K | 70 | - | 1000 | - | 1050 mA | - | - | 7 mm x 7 mm | - | - | Cree LED | - | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | 3000 K | - | Tube | HiPerFRED™ | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | Active | - | White, Warm | LEDs | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 1µA @ 300V | 1.27V @ 10A | 6V, 12V | 125 deg | - | - | 2.1A, 1.05A | -55°C ~ 175°C | 151 lm/W | 70 | - | 300V | 10A | - | - | 4.8A, 2.4A | LED - High Power | Warm White | Clear | -- | - | - | 1770lm (1710lm ~ 1830lm) | - | 35ns | White LEDs | - | 12 V | High Power LEDs - White | 1710 lm | 4.34 mm | 0.171 (4.35mm) | 7 mm | 7 mm | - | ||
![]() XPEBWT-L1-R250-00BF5 Smart Global Holdings | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | TO-220FP | 9°C/W | XPEBWT | Cree LED | 4250K | - | - | 250 | - | - | - | - | - | - | Dome | Cree LED | - | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | Tube | HiPerFRED™ | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Neutral | LEDs | - | - | - | - | Single | - | - | Fast Recovery = 200mA (Io) | Standard | 1µA @ 400V | 1.39V @ 15A | 2.9V | 110° | - | - | 350mA | -55°C ~ 175°C | 96 lm/W | 75 (Typ) | - | 400V | 15A | - | - | 1A | LED - High Power | Warm White | Water Clear | -- | Colorless | - | 97lm (94lm ~ 100lm) | - | 45ns | White LEDs | - | - | High Power LEDs - White | 93.9 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XQEAWT-02-0000-00000LD50 Smart Global Holdings | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | Mini MELF | 6°C/W | XQEAWT | - | 6200K | 70 | - | - | - | 350 mA | - | - | - | 1.6 mm x 1.6 mm | Dome | - | - | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | 6200 K | - | Tape & Reel (TR) | -- | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Active | - | White, Cool | LEDs | 1 W | - | - | - | - | - | - | Small Signal = | Standard | 25nA @ 20V | 1V @ 10mA | 2.9V | 110° | - | - | 350mA | -55°C ~ 150°C | 109 lm/W | - | - | 75V | 150mA | - | - | 1A | LED - High Power | Cool White | Diffused | 4pF @ 4V, 1MHz | Colorless | - | 111lm (107lm ~ 114lm) | - | 4ns | White LEDs | - | 2.84 V | - | 107 lm | 1.6 mm | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | - | ||
![]() XPEWHT-L1-R250-00C51 Smart Global Holdings | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | TO-220ABFP | 9°C/W | XPEWHT | Cree LED | 6200K | - | 10A | 250 | - | - | - | - | - | - | - | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | 6200 K | - | Tube | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Cool | LEDs | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 300µA @ 60V | 850mV @ 10A | 3.05V | 115° | - | - | 350mA | -55°C ~ 175°C | 97 lm/W | 70 (Typ) | - | 60V | - | - | - | 1A | LED - High Power | Cool White | - | - | - | 104lm (100lm ~ 107lm) | - | 1 Pair Common Cathode | - | White LEDs | - | - | High Power LEDs - White | 100 lm | - | 0.084 (2.13mm) | - | - | - | ||
![]() XMLBWT-00-0000-000PT4051 Smart Global Holdings | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | TO-220FPAC | 2.5°C/W | XMLBWT | Cree LED | 6200K | 85 | - | 1000 | - | 700 mA | - | - | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | Cree LED | - | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.007055 oz | 5 V | 6200 K | - | Tube | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White, Cool | LEDs | 10 W | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | 2.2V @ 5A | 2.72V | 125 deg | - | - | 700mA | -55°C ~ 150°C | 125 lm/W | 85 | - | 600V | 5A | - | - | 3A | LED - High Power | Cool White | Clear | -- | - | - | 250lm (240lm ~ 260lm) | - | 35ns | White LEDs | - | 2.85 V | High Power LEDs - White | 240 lm | 3.02 mm | 0.124 (3.15mm) | 5 mm | 5 mm | - | ||
![]() XBHAWT-00-0000-000LT40F6 Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | 4°C/W | XBHAWT | Cree LED | 3700K | 75 | - | 1000 | - | 700 mA | - | - | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | - | 5 V | 3750 K | - | Tape & Reel (TR) | FRED | 0.096 L x 0.096 W (2.45mm x 2.45mm) | - | Active | - | White, Warm | LEDs | 5 W | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 50µA @ 600V | 1.7V @ 16A | 2.86V | 110 deg | - | - | 700mA | -40°C ~ 150°C | 123 lm/W | 80 (Typ) | - | 600V | 20A | - | - | 1.5A | LED - High Power | Neutral White | - | -- | Tinted | - | 250lm (240lm ~ 260lm) | - | 50ns | White LEDs | - | 2.9 V | High Power LEDs - White | 240 lm | 2.28 mm | 0.095 (2.41mm) | 2.45 mm | 2.45 mm | - | ||
![]() XPLAWT-H0-0000-0000V2050 Smart Global Holdings | In Stock | - | - | Through Hole | TO-247-2 | TO-247 (HA) | 2.2°C/W | XPLAWT | Cree LED | 6200K | 80 | - | 1000 | - | 1050 mA | - | - | 3.45 mm x 3.45 mm x 1 mm | 3.45 mm x 3.45 mm | Square | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | 5 V | 6200 K | - | Tube | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Cool | LEDs | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 50µA @ 1200V | 2.26V @ 30A | 2.95V | 115 deg | - | - | 1.05A | -55°C ~ 150°C | 132 lm/W | 65 (Typ) | - | 1200V | 30A | - | - | 3A | LED - High Power | Cool White | Clear | -- | - | - | 410lm (400lm ~ 420lm) | - | 200ns | White LEDs | - | 2.95 V | High Power LEDs - White | 4230 lm | 1 mm | 0.044 (1.13mm) | 3.45 mm | 3.45 mm | - | ||
![]() MX6AWT-H1-R250-000AB3 Smart Global Holdings | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | 5°C/W | MX6AWT | Cree LED | - | 80 | - | 250 | - | 300 mA | - | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | Cree LED | - | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.007055 oz | 5 V | - | - | Tube | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White | LEDs | 4 W | - | - | DPF*X | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | 3.3V | 120 deg | - | - | 300mA | - | 92 lm/W | - | - | 200V | 120A | - | - | 1A | LED - High Power | Warm White, Neutral White | Clear | -- | Tinted | 91lm (87lm ~ 94lm) | - | - | - | White LEDs | - | 3.3 V | High Power LEDs - White | 87.4 lm | 1.35 mm | 0.058 (1.48mm) | 5 mm | 5 mm | - | ||
![]() XPGWHT-H1-0000-00EF6 Smart Global Holdings | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (D²Pak) | 4°C/W | XPGWHT | Cree LED | 3750K | - | - | 1000 | - | - | - | - | - | - | - | Cree LED | - | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | Tube | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Warm | LEDs | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40µA @ 2200V | 1.26V @ 30A | 2.9V | 125° | - | - | 350mA | -55°C ~ 175°C | 116 lm/W | 80 | - | 2200V | 30A | - | - | 1.5A | LED - High Power | Warm White | - | 7pF @ 700V, 1MHz | - | 118lm (114lm ~ 122lm) | - | - | - | White LEDs | - | - | High Power LEDs - White | 114 lm | - | 0.084 (2.13mm) | - | - | - | ||
![]() MHBAWT-0000-000C0UA430G Smart Global Holdings | In Stock | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | DO-203AA | 5.5°C/W | MHBAWT | Cree LED | 3000K 3-Step MacAdam Ellipse | 90 | - | 1000 | - | 480 mA | - | - | 5 mm x 5 mm x 1.51 mm | 5 mm x 5mm | Square | Cree LED | - | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.007055 oz | - | 3000 K | - | Bulk | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White, Warm | LEDs | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 3mA @ 1200V | 1.4V @ 36A | 9V | 115 deg | - | - | 480mA | -40°C ~ 180°C | 85 lm/W | 90 | - | 1200V | 11A | - | - | 700mA | LED - High Power | Warm White | - | -- | Tinted | - | 368lm (355lm ~ 380lm) | - | - | White LEDs | - | 9.25 V | High Power LEDs - White | 355 lm | 1.51 mm | 0.063 (1.61mm) | 5 mm | 5 mm | - | ||
![]() MHBAWT-0000-000F0BD265E Smart Global Holdings | In Stock | - | - | Through Hole | TO-247-2 | TO-247 (HA) | 5.5°C/W | MHBAWT | Cree LED | 6500K 5-Step MacAdam Ellipse | 70 | - | 1000 | - | 240 mA | - | - | 5 mm x 5 mm x 1.51 mm | 5 mm x 5mm | Square | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.007055 oz | - | 6500 K | - | Tube | -- | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White, Cool | LEDs | 4.44 W | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | 18V | 115 deg | - | - | 240mA | -55°C ~ 150°C | 123 lm/W | 70 | - | 600V | 60A | - | - | 350mA | LED - High Power | Cool White | Diffused | -- | Yellow | - | 530lm (510lm ~ 550lm) | - | - | White LEDs | - | 18 V | High Power LEDs - White | 510 lm | 1.51 mm | 0.063 (1.61mm) | 5 mm | 5 mm | - | ||
![]() MKRAWT-02-0000-0B0HG230H Smart Global Holdings | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD | 1.7°C/W | MKRAWT | Cree LED | 3000K 2-Step MacAdam Ellipse | 80 | 15A | 250 | - | 1400 mA | - | - | 7 mm x 7 mm x 4.08 mm | 6.5 mm | Dome | Cree LED | - | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 0.010582 oz | 5 V | 3000 K | - | Tube | -- | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | Active | - | White, Warm | LEDs | 15 W | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 300nA @ 150V | 880mV @ 15A | 6V | 120 deg | - | - | 1.4A | -55°C ~ 175°C | 96 lm/W | 80 | - | 150V | - | - | - | 2.5A | LED - High Power | Warm White | Water Clear | - | Colorless | - | 810lm (780lm ~ 840lm) | 1 Pair Common Cathode | - | White LEDs | - | 6 V | High Power LEDs - White | 780 lm | 4.08 mm | 0.166 (4.21mm) | 7 mm | 7 mm | - |