- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Color Temperature | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | Lens Dimensions | Lens Shape | Main Category | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Shape Type | Test Current (It) | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Pin Count | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Luminous Flux | Reverse Voltage | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Peak Wavelength | Product | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L130-3080003000W22 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 3000K | 80 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 3000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | LEDs | 720 mW | - | 6V | 116° | 120mA | 161 lm/W | 80 | - | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 116lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 109 lm | - | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | - | ||
![]() L130-3080003000W25 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 3000K | 80 | 3000(K) | Not Required(nm) | White | 5000 | Yes | 120 mA | 2.6X2.6X0.52(mm) | Round | Chip LED | Lumileds | 240(mA) | + 105 C | Lumileds | - 40 C | Yes | Surface Mount | TOP MOUNT | SMD/SMT | 1 | -40C to 105C | Industrial | Tape & Reel (TR) | 3(mm) | Active | No | Details | Circular | 120(mA) | LUXEON | 0.082453 oz | 3000 K | Tape and Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Uni-Color | White, Warm | LEDs | 720 mW | 2 | 6V | 116° | 120mA | 161 lm/W | 80 | 6.6(V) | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | 109LM | -5(V) | 116lm (Typ) | - | Not Required(nm) | White LEDs | 6 V | Mid-Power LEDs - White | 109 lm | 3(mm) | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | 0.52(mm) | ||
![]() L130-3080003000W23 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 3000K | 80 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 3000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | LEDs | 720 mW | - | 6V | 116° | 120mA | 161 lm/W | 80 | - | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 116lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 109 lm | - | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | - | ||
![]() L128-2780EA3500006 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 2700K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.53 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 2700 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 159 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 28lm (Typ) | - | - | White LEDs | 3 V | Mid-Power LEDs - White | 26.3 lm | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-2780CB3500003 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 11°C/W | L128 | Lumileds | 2700K | 80 | - | - | - | 4000 | - | 120 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 2700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 720 mW | - | 6V | 120° | 120mA | 160 lm/W | 80 | - | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 115lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 105 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-2290EC3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 2200K | 90 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 2200 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 112 lm/W | 90 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 60lm (Typ) | - | - | White LEDs | 9 V | Mid-Power LEDs - White | 55 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L130-5090003000X26 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 5000K | 90 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round Flat | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 5000 K | Cut Tape | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | LEDs | 720 mW | - | 6V | 116° | 120mA | 149 lm/W | 90 | - | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | - | - | 107lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 104 lm | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | - | ||
![]() L130-4080HE1400004 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 35°C/W | L130 | Lumileds | 4000K | 80 | - | - | - | 3000 | - | 60 mA | 2.5 mm x 1.15 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.008122 oz | 4000 K | Reel | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Neutral | LEDs | 186 mW | - | 2.95V | 116° | 60mA | 164 lm/W | 80 | - | - | 120mA | LED - Mid Power | Neutral White | Diffused | Tinted | - | - | 29lm (Typ) | - | - | White LEDs | 3.1 V | Mid-Power LEDs - White | 28 lm | - | 0.75 mm | 0.028 (0.70mm) | 3 mm | 1.4 mm | - | ||
![]() L130-5070003000W22 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 5000K | 70 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 5000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | LEDs | 720 mW | - | 6V | 116° | 120mA | 182 lm/W | 70 | - | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | - | - | 131lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 122 lm | - | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | - | ||
![]() L130-4090003000W23 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 4000K | 90 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 4000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Neutral | LEDs | 720 mW | - | 6V | 116° | 120mA | 142 lm/W | 90 | - | - | 240mA | LED - Mid Power | Neutral White | Diffused | Tinted | - | - | 102lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 98 lm | - | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | - | ||
![]() L128-3080EB3500003 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 360 mW | - | 6.1V | 120° | 60mA | 148 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 55lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 51 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-3080EB3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 360 mW | - | 6.1V | 120° | 60mA | 148 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 55lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 51 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-3080EC35000B1 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 100 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 900 mW | - | 9.3V | 120° | 100mA | 139 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 129lm (Typ) | - | - | White LEDs | 9 V | Mid-Power LEDs - White | 122 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-3080EA3500003 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.53 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 164 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 29lm (Typ) | - | - | White LEDs | 3 V | Mid-Power LEDs - White | 27.3 lm | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-3080EA3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.53 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 164 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 29lm (Typ) | - | - | White LEDs | 3 V | Mid-Power LEDs - White | 27.3 lm | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-3080EA3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 3000K | 80 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.53 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3000 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 164 lm/W | 80 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 29lm (Typ) | - | - | White LEDs | 3 V | Mid-Power LEDs - White | 27.3 lm | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-2790EC3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 2700K | 90 | - | - | - | 4000 | - | 60 mA | 2.95 mm x 2.48 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 2700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 127 lm/W | 90 | - | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 68lm (Typ) | - | - | White LEDs | 9 V | Mid-Power LEDs - White | 62 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L130-2580HE1400004 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 35°C/W | L130 | Lumileds | 2500K | 80 | - | - | - | 3000 | - | 60 mA | 2.5 mm x 1.15 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.008122 oz | 2500 K | Reel | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Warm | LEDs | 186 mW | - | 2.95V | 116° | 60mA | 141 lm/W | 80 | - | - | 120mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 25lm (Typ) | - | - | White LEDs | 3.1 V | Mid-Power LEDs - White | 24 lm | - | 0.75 mm | 0.028 (0.70mm) | 3 mm | 1.4 mm | - | ||
![]() L130-4080003000W24 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 4000K | 80 | - | - | - | 5000 | - | 120 mA | 2.6 mm | Round | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | 4000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Neutral | LEDs | 720 mW | - | 6V | 116° | 120mA | 171 lm/W | 80 | - | - | 240mA | LED - Mid Power | Neutral White | Diffused | Tinted | - | - | 123lm (Typ) | - | - | White LEDs | 6 V | Mid-Power LEDs - White | 118 lm | - | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | - | ||
![]() L130-2780HE1400004 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 35°C/W | L130 | Lumileds | 2700K | 80 | - | - | - | 3000 | - | 60 mA | 2.5 mm x 1.15 mm | Rectangular | - | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.008122 oz | 2700 K | Reel | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Warm | LEDs | 186 mW | - | 2.95V | 116° | 60mA | 150 lm/W | 80 | - | - | 120mA | LED - Mid Power | Warm White | Diffused | Tinted | - | - | 27lm (Typ) | - | - | White LEDs | 3.1 V | Mid-Power LEDs - White | 26 lm | - | 0.75 mm | 0.028 (0.70mm) | 3 mm | 1.4 mm | - |