- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Thermal Resistance of Package | Resistive Material | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Contact Materials | Contact Sizes | Country of Origin | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | If - Forward Current | Lead Free Status / RoHS Status | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Resistance Properties | RoHS | Temperature-Test | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Color | Applications | Power (Watts) | Subcategory | Power Rating | Contact Type | Shielding | Ingress Protection | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Configuration | Plating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Illumination | Cable Opening | Current - Test | Wire Gauge or Range - AWG | Contact Termination | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Adhesive | Thread Size | Luminous Intensity | Bushing Thread | Adjustment Type | Current - Max | Lens Type | Wire Gauge or Range - mm² | Product Type | Number of Turns | Illumination Color | Lens Transparency | Includes | Taper | Bearing Type | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Cable Exit | Built in Switch | Actuator Diameter | Rotation | Finish | Number of Gangs | Resistance (Ohms) | Disconnect Type | Product | Language | Termination Finish | Features | Vf - Forward Voltage | Product Category | Wire Gauge or Range - Coaxial | Luminous Flux/Radiant Flux | Adhesive Type | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Actuator Length | Diameter - Outside | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JK2835AWT-P-U30EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Panel Mount | 2835 | SMD | - | 12°C/W | Carbon | JK2835AWT | Cree LED | 3000K | 90 | - | - | - | - | 4000 | - | 150 mA | -- | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 3000 K | Bulk | 23, Citec | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | 5% | White LEDs | White, Warm | - | 0.4W | LEDs | 1 W | - | - | - | - | - | Solder Lug | Round | - | - | 6.2V | 120 deg | - | - | 150mA | - | - | 122 lm/W | 90 | - | - | - | M7 | User Defined | 200mA | - | - | LED - Mid Power | 1 | Warm White | Diffused | - | Linear | - | Tinted | - | - | 113lm (Typ) | - | - | None | 0.157 (3.99mm) | 300° | - | 1 | 100k | - | White LEDs | - | - | - | 6.07 V | Mid-Power LEDs - White | - | 115 lm | - | 0.7 mm | 0.035 (0.90mm) | 3.5 mm | 2.8 mm | - | 0.866 (22.00mm) | - | - | - | ||
![]() JK2835BWT-W-U27EC0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 2835 | 1411 | - | 18.5°C/W | - | - | Cree LED | 2700K 3-Step MacAdam Ellipse | 90 | -- | 8 | - | - | 4000 | - | 100 mA | -- | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 2700 K | Bulk | MIL-DTL-5015, CIR | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | Active | - | - | Machined | White, Warm | - | - | LEDs | 1 W | Socket | - | - | - | Silver | - | - | - | - | 9.15V | 120 deg | - | - | 100mA | -- | Crimp | 110 lm/W | 90 | - | - | - | - | - | 120mA | - | 8.0mm² | LED - Mid Power | - | Warm White | Diffused | - | - | - | Tinted | - | - | 101lm (Typ) | - | - | - | - | - | - | - | - | - | White LEDs | - | -- | -- | 9.15 V | Mid-Power LEDs - White | -- | 95 lm | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | -- | - | - | - | - | ||
![]() JB2835BWT-G-B50EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | Aluminum Alloy | 7.6°C/W | - | - | Cree LED | 2700K | 70 | - | - | - | - | 4000 | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | 55 mA | -- | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 5000 K | Reel | 203M0 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | - | - | LEDs | 200 mW | - | Shielded | -- | 24 | - | - | - | - | Cadmium | 2.95V | 120° | - | -- | 55mA | - | - | 164 lm/W | 70 | - | 1 7/16-18 UNEF | - | - | - | 240mA | - | - | LED - Mid Power | - | Cool White | Diffused | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | - | - | Tinted | - | - | 70lm (Typ) | 28lm (Typ) | 180° | - | - | - | - | - | - | - | White LEDs | - | - | Termination Ring | 2.67 V | Mid-Power LEDs - White | - | 31 lm | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | - | - | 1.590 (40.39mm) | -- | - | ||
![]() JE2835BWT-N-U50GA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | 7.6°C/W | - | - | Cree LED | 2700K | 90 | - | - | - | - | 4000 | - | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 5000 K | MouseReel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | White, Warm | - | - | LEDs | 500 mW | - | - | - | - | - | - | - | - | - | 2.95V | 120° | - | - | 55mA | - | - | 164 lm/W | 70 | - | - | - | - | - | 240mA | - | - | LED - Mid Power | - | Cool White | Diffused | - | - | - | Tinted | - | - | 66lm (Typ) | 28lm (Typ) | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 2.86 V | Mid-Power LEDs - White | - | 63 lm | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() JR5050AWT-P-B40EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 5050 | SMD | - | 3°C/W | - | JR5050AWT | Cree LED | 4000K 3-Step MacAdam Ellipse | 70 | - | - | - | - | 2000 | - | 400 mA | - | - | 4.56 mm | Round | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 4000 K | Reel | JR5050A 6V P Class | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | - | - | - | White LEDs | White, Neutral | - | - | LEDs | 5 W | - | - | - | - | - | - | - | - | - | 5.77V | 120 deg | - | - | 400mA | - | - | 192 lm/W | 70 | - | - | - | - | - | 1A | - | - | LED - Mid Power | - | Neutral White | Diffused | - | - | - | Tinted | - | - | 442lm (Typ) | 405lm (Typ) | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 5.77 V | Mid-Power LEDs - White | - | 400 lm | - | 0.7 mm | 0.035 (0.90mm) | 5 mm | 5 mm | - | - | - | - | - | ||
![]() JK3030UWT-B-U35EB0000-1Z000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 3030 | - | 8.3°C/W | - | - | Cree LED | 3500K 3-Step MacAdam Ellipse | 90 | - | - | - | - | 5000 | - | 150 mA | - | - | 2.6 mm x 2.6 mm | Square | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 3500 K | Reel | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White LEDs | White, Warm | - | - | LEDs | 900 mW | - | - | - | - | - | - | - | - | - | 6V | 120° | - | - | 150mA | - | - | 131 lm/W | 90 | - | - | - | - | - | 240mA | - | - | LED - Mid Power | - | White | Diffused | - | - | - | Tinted | - | - | 118lm (114lm ~ 121lm) | 114lm (Typ) | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 6 V | Mid-Power LEDs - White | - | 114 lm | - | 0.52 mm | 0.034 (0.86mm) | 3 mm | 3 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | - | - | GW QSLM31.QM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | OSCONIQ® S 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | - | - | - | - | ||
![]() CMA1303-0000-00PF0U0A30G Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CMA1303 | Cree LED | 3000K 3-Step MacAdam Ellipse | 90 | - | - | - | - | 100 | - | 350 mA | - | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | - | Cree LED | + 105 C | CreeLED, Inc. | - | - | SMD/SMT | Tray | Active | - | Details | 85°C | XLAMP | - | 3000 K | Tray | XLamp® CMA1303 | 13.35mm L x 13.35mm W | - | - | - | - | Chip On Board (COB) | White, Warm | - | - | LEDs | 6.3 W | - | - | - | - | - | - | - | Square | - | 18.7V | 116° | - | - | 350mA | - | - | - | 90 | - | - | - | - | - | 700mA | Flat | - | LED - High Power | - | Warm White | Translucent | - | - | - | Yellow | 4.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 18 V | High Power LEDs - White | - | - | - | 1.70mm | - | 13.35 mm | 13.35 mm | - | - | - | - | - | ||
![]() XTEAWT-E0-0000-00000BG7G Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | 1414 | - | 2.8°C/W | - | XTEAWT | Cree LED | 3000K 3-Step MacAdam Ellipse | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | XLamp® XT-E | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | - | - | - | - | White, Warm | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | 2.77V | 115° | - | - | 350mA | - | - | 139 lm/W | 70 | - | - | - | - | - | 1.5A | - | - | LED - High Power | - | White | - | - | - | - | - | - | - | - | 135lm (130lm ~ 139lm) | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | ||
![]() L1T2-3580300000000 Lumileds | In Stock | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | 2-SMD | - | 3°C/W | - | L1T2 | Lumileds | 3500K 3-Step MacAdam Ellipse | 80 | - | - | - | - | 1000 | - | 700 mA | - | - | - | - | - | Lumileds | + 135 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | LUXEON | 0.010769 oz | 3500 K | Reel | LUXEON TX | 0.146 L x 0.146 W (3.70mm x 3.70mm) | - | - | - | - | - | White, Warm | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | 2.8V | 120° | - | - | 700mA | - | - | 140 lm/W | 80 | - | - | - | - | - | 1.5A | - | - | LED - High Power | - | Neutral White | Water Clear | - | - | - | - | - | - | 274lm (Typ) | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 2.8 V | High Power LEDs - White | - | 274 lm | - | 2.018 mm | 0.083 (2.12mm) | 3.7 mm | 3.7 mm | - | - | - | - | Lead Free | ||
![]() CMB1306-R160-000F0H0A40H Smart Global Holdings | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | CMB1306 | Cree LED | 4000K 2-Step MacAdam Ellipse | 80 | - | - | - | - | 160 | - | 200 mA | - | - | 6 mm | Round Flat | 1005lm | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tray | Active | - | Details | 85°C | - | - | 4000 K | Tray | XLamp® CMB1306 | 13.35mm L x 13.35mm W | - | - | - | - | LED Module | White, Neutral | - | - | LEDs | 7 W | - | - | - | - | - | - | - | Square | - | 16.7V | 115° | - | - | 400mA | - | - | 150 lm/W | 80 | - | - | - | - | - | 1.2A | Flat | - | LED - High Power | - | Neutral White | Clear | - | - | - | Yellow | 6.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | - | - | 18 V | High Power LEDs - White | - | 1005 lm | - | 1.75mm | - | 13.35 mm | 13.35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, Flat Lead | 2-SMD | - | - | - | GW JTLRS1.EM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() BXFN-35G-11L-37-00-0-0 Bridgelux | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | 28.6°C/W | - | BXFN-35 | - | 3500K 6-Step MacAdam Ellipse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridgelux | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | F90 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | - | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9V | 120° | - | - | 65mA | - | - | 161 lm/W | 89 | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | 30lm (Typ) | 27lm (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | - | 9.5°C/W | - | - | - | 6500K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4V | 120° | - | - | 150mA | - | - | 144 lm/W | 80 | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | 138lm (130lm ~ 145lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | - | - | - | - | ||
![]() JK3030AWT-P-H30EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Corner Holes | 1212 (3030 Metric) | SMD | Aluminum | 11°C/W | - | JK3030AWT | Cree LED | 3000K | 80 | - | - | US | EAR99 | 5000 | - | 150 mA | - | - | 2.6 mm | Round Flat | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Abrasion-Resistant | Details | - | - | - | 3000 K | MouseReel | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White LEDs | Blue on White | General Purpose | - | LEDs | 1 W | - | - | - | - | - | - | - | - | - | 6.14V | 120° | Not Illuminated | - | 150mA | - | - | 153 lm/W | 80 | No | - | - | - | - | 240mA | - | - | LED - Mid Power | - | Warm White | Clear | - | - | - | Yellow | - | - | 141lm (Typ) | - | - | - | - | - | - | - | - | - | White LEDs | English | - | - | - | Mid-Power LEDs - White | - | 128 lm | - | 0.7 mm | 0.028 (0.72mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() JK2835AWT-P-B27EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | - | 12°C/W | - | JK2835AWT | - | 2700K | 70 | - | - | - | - | - | - | 150 mA | - | - | - | Rectangular | - | - | + 105 C | CreeLED, Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | 2700 K | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | White, Warm | - | - | LEDs | 910 mW | - | - | - | - | - | - | - | - | - | 6.2V | 120° | - | - | 150mA | - | - | 151 lm/W | 70 | - | - | - | - | - | 200mA | - | - | LED - High Power | - | Warm White | Diffused | - | - | - | Tinted | - | - | 140lm (Typ) | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 6.07 V | - | - | 140 lm | - | 0.7 mm | 0.035 (0.90mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() JB3030AWT-P-B57EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Self-Adhesive | 3030 | SMD | Polyester with Polyester Overlaminate | 14°C/W | - | JB3030AWT | Cree LED | 5700K | 70 | - | - | US | EAR99 | 5000 | - | 65 mA | - | - | 2.6 mm | Round Flat | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 5700 K | Reel | JB3030A 3V P Class | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | White LEDs | Red on White | Floor Marking | - | LEDs | 183 mW | - | - | - | - | - | - | - | - | - | 2.8V | 120° | Not Illuminated | - | 65mA | - | - | 198 lm/W | 70 | - | - | - | - | - | 240mA | - | - | LED - Mid Power | - | White | Diffused | - | - | - | Tinted | - | - | 36lm (Typ) | - | - | - | - | - | Gloss | - | - | - | White LEDs | Spanish | - | - | 2.81 V | Mid-Power LEDs - White | - | 34 lm | Rubber | 0.5 mm | 0.028 (0.72mm) | 3 mm | 3 mm | - | - | - | - | - | ||
![]() JK2835BWT-W-U65EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | 20°C/W | - | - | Cree LED | 6500K 3-Step MacAdam Ellipse | 90 | - | - | - | - | 4000 | - | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 6500 K | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | White, Cool | - | - | LEDs | 1 W | - | - | - | - | - | - | - | - | - | 6.35V | 120° | - | - | 150mA | - | - | 124 lm/W | 90 | - | - | - | - | - | 200mA | - | - | LED - Mid Power | - | Cool White | Diffused | - | - | - | Tinted | - | - | 118lm (Typ) | 103lm (Typ) | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 6.35 V | Mid-Power LEDs - White | - | 110 lm | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() JK3030AWT-P-U27EB0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 3030 | SMD | Cold Rolled Steel | 11°C/W | - | JK3030AWT | Cree LED | 2700K | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 2700 K | Reel | JK3030A 6V P Class | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | Light Duty 139 or less | White, Warm | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | 6.14V | 120° | - | - | 150mA | - | - | 124 lm/W | 90 | - | - | - | - | - | 240mA | - | - | LED - Mid Power | - | White | - | - | - | Steel/Polymer Ball Bearings | - | - | - | 114lm (Typ) | - | - | - | - | - | Clear Zinc/White/Black | - | - | Lever Disconnect | White LEDs | - | - | - | - | Mid-Power LEDs - White | - | 107 lm | - | - | 0.028 (0.72mm) | - | - | - | - | - | - | - | ||
![]() JK2835BWT-W-U40EC0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 2835 | 1411 | - | 18.5°C/W | - | - | Cree LED | 4000K 3-Step MacAdam Ellipse | 90 | - | - | - | - | 4000 | - | 100 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | Cree LED | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | - | - | - | 4000 K | Reel | JK2835B 9V W Class | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | White LEDs | White, Neutral | - | - | LEDs | 1 W | - | - | - | - | - | - | - | - | - | 9.15V | 120 deg | - | - | 100mA | - | - | 122 lm/W | 90 | - | - | - | - | - | 120mA | - | - | LED - Mid Power | - | Neutral White | Diffused | - | - | - | Tinted | - | - | 112lm (Typ) | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 9.15 V | Mid-Power LEDs - White | - | 105 lm | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | - | - | - | - | - |