- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Actuator Material | Base Product Number | Current - Saturation (Isat) | ElectricalLife | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Number of Elements | Package | Product Status | Tip Type | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Function | Number of Outputs | Actuator Type | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Inductance | DC Resistance (DCR) | Output Configuration | Lead Style | Current - Output | Illumination | Input Type | Q @ Freq | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Current - Output High, Low | Logic Type | Size | Synchronous Rectifier | Tool Type | Bushing Thread | Number of Bits per Element | Voltage - Output (Max) | Max Output Power x Channels @ Load | Features | Height Seated (Max) | Thickness (Max) | Length - Overall | Actuator Length | Length - Blade | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV301D24006 ZETTLER | In Stock | - | - | - | Axial | Axial | - | - | RLR07 | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | ±100ppm/°C | - | 124 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() BV302D09006 ZETTLER | In Stock | - | - | - | - | - | - | - | MS27467T11B | - | - | - | - | - | Corsair | - | Bag | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D09023 ZETTLER | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | CDR03 | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 100V | - | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR03 | 0.180 L x 0.080 W (4.57mm x 2.03mm) | ±5% | - | BP | - | - | - | High Reliability | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.080 (2.03mm) | - | - | - | - | ||
![]() BD-3212G-5 Okaya | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXRC-27G10H0-D-73 Bridgelux | In Stock | - | - | - | Axial | Axial | - | - | RWR81 | - | - | - | - | - | Vishay Dale | - | Bulk | Active | - | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 2 | ±400ppm/°C | - | 976 mOhms | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() BXRC-40H4000-D-73 Bridgelux | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | - | 500V | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1pF | - | C0G, NP0 | - | - | - | Automotive | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | AEC-Q200 | ||
![]() BXRC-30G40H0-C-72 Bridgelux | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | 74AC241 | - | - | - | - | - | Fairchild Semiconductor | 2 | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | 74AC | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
![]() BXRE-40C4001-B-74 Bridgelux | In Stock | - | - | - | - | - | - | - | AFD57 | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | - | - | - | MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXRC-27G40H0-C-73 Bridgelux | In Stock | - | - | - | - | - | - | - | 130010 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D18023 ZETTLER | In Stock | - | - | - | - | - | - | - | 085491 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301S18023 ZETTLER | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | - | - | MAX9729 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | - | - | - | - | Class AB | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mW x 2 @ 32Ohm | Bass Boost, Depop, I²C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | ||
![]() BV301S24023 ZETTLER | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | 7201 | - | 100,000 Cycles | - | - | - | C&K | - | Bulk | Active | - | - | 120 V | 28 V | -30°C ~ 85°C | 7000 | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | - | PC Pin | - | - | Flat Anti-Rotation | - | - | - | DPDT | - | On-On | - | Circular - 11.91mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | 15.49mm | - | - | ||
![]() BV302D09015 ZETTLER | In Stock | - | - | - | Axial | Axial | - | - | RN60 | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 2 | ±100ppm/°C | - | 11.5 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() BV302S15023 ZETTLER | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | RU73X2A | - | - | - | - | - | TE Connectivity Passive Product | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | RU73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.01% | 2 | ±2ppm/°C | - | 115 Ohms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() BV302S24023 ZETTLER | In Stock | - | - | - | - | - | - | - | 087762 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301S06015 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bivar Inc. | - | Bag | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D18015 ZETTLER | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | - | 100MHz | 25 MHz | Ferrite | Taiyo Yuden | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C | LK | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | Multilayer | - | - | - | - | - | 150 mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 nH | 650mOhm Max | - | - | - | - | - | 25 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 (1.05mm) | - | - | - | - | - | ||
![]() AA121XK02 Mitsubishi | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | TO-220-5H | - | - | - | - | - | - | - | - | Sanyo | - | Tube | Obsolete | - | - | - | - | -30°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 28V | Adjustable | 4.5V | - | - | - | - | - | - | - | - | - | Positive | - | 3A | - | - | - | 1.26V | Buck | 160kHz | - | - | - | No | - | - | - | 28V | - | - | - | - | - | - | - | - | ||
![]() AA065VD11 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee Communications | - | Bulk | Obsolete | Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm x 6.5mm | - | Screwdriver | - | - | - | - | Insulated to 1000V | - | - | - | - | 5.91 (150.0mm) | - | ||
![]() AB110 Bourns | In Stock | - | - | - | Axial | Axial | - | - | RWR84 | - | - | - | - | - | Vishay Dale | - | Bulk | Active | - | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 2 | ±20ppm/°C | - | 340 Ohms | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - |