- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1HX-40802D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 80 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 4000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 317 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-57902D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 90 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 5700 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 272 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-30702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 3000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 329 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-40902D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 90 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 4000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 265 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-35702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 3500 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 335 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-30802D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 80 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 3000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 290 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-50802D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 80 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 5000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 320 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-27702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 2700 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 320 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-57702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 5700 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 343 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-40702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | - | 3.15 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | - | 4000 K | Reel | LUXEON HL2X | - | - | 120 deg | - | - | Water Clear | Colorless | White LEDs | 2.8 V | 343 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | 1000 | 350 mA | - | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | Details | - | - | MouseReel | XP-G3 Photophyll | 1 W | - | 125 deg | - | - | Clear | Yellow | Horticulture LEDs | 2.83 V | - | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 4000 | 480 mA | - | - | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | - | - | MouseReel | Photophyll 2835 | 200 mW | - | 120 deg | - | - | - | White | White LEDs | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | 1022 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5700 K | MouseReel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5000 K | MouseReel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5700 K | Reel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 2200 K | MouseReel | - | 3 W | - | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 72 V | 12118 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 175 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | XLamp Pro9 | 6.3 W | - | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 5000 K | Tray | CMA2550 - Pro9 | 47.6 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 36 V | 7192 lm | 1.7 mm | 23.85 mm | 23.85 mm |