- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Viewing Angle | Optoelectronic Device Type | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1200 mA | - | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 4000 K | Tray | CMA3090 - Pro9 | - | 86.4 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 72 V | 11244 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 450 mA | - | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3000 K | Tray | CXB1816 - Pro9 | - | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2160 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 200 mA | - | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3500 K | Tray | CXB1507 - Pro9 | - | 7.2 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 1022 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | - | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 5000 K | Tray | CMA1306 - Pro9 | - | 7.2 W | - | 116 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 800 mA | - | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 4000 K | Tray | CXB1830 - Pro9 | - | 28 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 5323 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 175 mA | - | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3500 K | Tray | XLamp Pro9 | - | 6.3 W | - | 116 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 200 mA | - | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3000 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1400 mA | - | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3000 K | Tray | CXB3050 - Pro9 | - | 50.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 6879 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1200 mA | - | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 5000 K | Tray | CXB3590 - Pro9 | - | 86.4 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 72 V | 12973 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | - | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3500 K | Tray | CXB1512 - Pro9 | - | 12.6 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | 1647 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 800 mA | - | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 5000 K | Tray | CXB2530 - Pro9 | - | 28 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 36 V | 4573 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | - | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3000 K | Tray | CMA1306 - Pro9 | - | 7.2 W | - | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | - | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 5000 K | Tray | CXB1507 - Pro9 | - | 7.2 W | - | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | 18 V | 1124 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 200 mA | - | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 2700 K | Tray | CMA1306 - Pro9 | - | 7.2 W | - | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1400 mA | - | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 4000 K | Tray | CXB3050 - Pro9 | - | 50.4 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 7345 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 100 mA | - | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 4000 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 504 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 175 mA | - | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | - | + 105 C | - | - | SMD/SMT | - | - | Details | - | XLAMP | 3100 K | Tray | XLamp Pro9 | - | 6.3 W | - | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
![]() EAHP2835WE4 Everlight Electronics | In Stock | - | - | - | 80 | 2000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | - | - | - | - | - | - | Cool White | - | - | White LEDs | - | - | - | - | - | ||
![]() JU1215-GT577K6-09804-450T Everlight Electronics | In Stock | - | - | SMD-2 | 70 | 100 | 400 mA | EVERLIGHT ELECTRONICS CO LTD | 15 mm x 12 mm x 1.3 mm | - | Round Flat | JU1215-GT577K6-09804-450T | + 85 C | - 40 C | Yes | SMD/SMT | Active | 5.74 | Details | Yes | - | 5700 K | Tray | - | 8541.40.20.00 | 4 W | compliant | 115 deg | SINGLE COLOR LED | Cool White | - | Tinted | White LEDs | 9 V | 417 lm | 1.3 mm | 15 mm | 12 mm | ||
![]() EAHP1215WA0 Everlight Electronics | In Stock | - | - | - | 80 | 100 | - | - | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | 6500 K | Tray | - | - | - | - | - | - | Cool White | - | - | White CoB LEDs | - | 810 lm | - | - | - |