- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Thermal Resistance of Package | Material - Frame | Material - Blade | Approvals | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage-Input | Vr - Reverse Voltage | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Color | Power (Watts) | Subcategory | Power Rating | Shielding | Ingress Protection | Current Rating | Base Part Number | Termination Style | Output Type | Circuit | Configuration | Number of Circuits | Voltage - Forward (Vf) (Typ) | Number of Bits | Viewing Angle | Current - Test | Architecture | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Reference Type | Data Interface | Differential Output | Luminous Intensity | Current - Max | Product Type | Voltage - Supply, Analog | Illumination Color | DC Resistance (DCR) - Parallel | Lens Transparency | RPM | Voltage - Supply, Digital | Bearing Type | Fan Type | Settling Time | Voltage - Load | Air Flow | Lens Color | Noise | -3db Bandwidth | On-State Resistance (Max) | Voltage Range | Static Pressure | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Multiplexer/Demultiplexer Circuit | INL/DNL (LSB) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Load Current | Crosstalk | Number of D/A Converters | Voltage - Supply, Single (V+) | Number of Coils | Voltage - Supply, Dual (V±) | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLEAWT-H1-R250-0000AA Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | - | 11°C/W | - | - | - | MLEAWT | Cree LED | 2500K (1950K ~ 3063K) | 80 | 250 | 150 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.003527 oz | - | - | 5 V | 2700 K | - | MouseReel | * | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | Active | - | White, Warm | - | LEDs | 1.6 W | - | - | - | - | - | - | - | - | - | 3.2V | - | 120 deg | 150mA | - | 69 lm/W | 80 | - | - | - | - | 500mA | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 33lm (31lm ~ 35lm) | 30lm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 3.2 V | High Power LEDs - White | 30.6 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | - | ||
![]() XMLBEZ-00-0000-0B0HU640H Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | - | 2.5°C/W | - | - | - | XMLBEZ | Cree LED | 4000K 2-Step MacAdam Ellipse | 80 | 1000 | 700 mA | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | - | Cree LED | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.007055 oz | - | - | - | 4000 K | - | Reel | * | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White, Neutral | - | LEDs | 10 W | - | - | - | - | - | - | - | - | - | 6V | - | 115 deg | 700mA | - | 93 lm/W | 80 | - | - | - | - | 2A | LED - High Power | - | Neutral White | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390lm (380lm ~ 400lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 6 V | High Power LEDs - White | 380 lm | 3.02 mm | 0.124 (3.15mm) | 5 mm | 5 mm | - | ||
![]() XTEAWT-00-0000-00000HGE3 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | - | 5°C/W | - | - | - | XTEAWT | Cree LED | 5000K | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | XLamp | 0.003527 oz | - | - | 5 V | 5000 K | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Cool | - | LEDs | 1 W | - | - | - | - | - | - | - | - | - | 2.85V | - | 115 deg | 350mA | - | 135 lm/W | 80 | - | - | - | - | 1.5A | LED - High Power | - | Cool White | - | Diffused | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | 135lm (130lm ~ 139lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 2.85 V | High Power LEDs - White | 130 lm | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() MLCAWT-U1-0000-000WE7 Smart Global Holdings | In Stock | - | - | Surface Mount | PLCC-4 | SMD | - | 13°C/W | - | - | - | MLCAWT | Cree LED | 3000K | 90 | 1400 | 100 mA | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | Cree LED | - | CreeLED, Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 0.003527 oz | - | - | 5 V | 3000 K | - | MouseReel | * | 0.138 L x 0.124 W (3.50mm x 3.15mm) | - | Active | - | White, Warm | - | LEDs | 300 mW | - | - | - | - | - | - | - | - | - | 3.2V | - | 120 deg | 100mA | - | 78 lm/W | 90 | - | - | - | - | 350mA | LED - High Power | - | Warm White | - | Clear | - | - | - | - | - | - | - | Tinted | - | - | - | - | - | 25lm (24lm ~ 27lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 3.2 V | High Power LEDs - White | 23.5 lm | 1.2 mm | 0.052 (1.33mm) | 3.5 mm | 3.45 mm | - | ||
![]() XMLBEZ-00-0000-0B0HV30E2 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | SMD | - | 2.5°C/W | - | - | - | XMLBEZ | Cree LED | 5700K | 80 | 1000 | 700 mA | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | - | Cree LED | - | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.007055 oz | - | - | - | 5700 K | - | Reel | * | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | Active | - | White, Cool | - | LEDs | 10 W | - | - | - | - | - | - | - | - | - | 6V | - | 115 deg | 700mA | - | 102 lm/W | 80 | - | - | - | - | 2A | LED - High Power | - | Cool White | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430lm (420lm ~ 440lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 6 V | High Power LEDs - White | 420 lm | 3.02 mm | 0.124 (3.15mm) | 5 mm | 5 mm | - | ||
![]() XPGBWT-01-R250-00HE4 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | 4°C/W | - | - | - | XPGBWT | Cree LED | 4500K | - | 250 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | - | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Neutral | - | LEDs | - | - | - | - | - | - | - | - | - | - | 2.72V | - | 115° | 350mA | - | 152 lm/W | 70 (Typ) | - | - | - | - | 1.5A | LED - High Power | - | Warm White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144lm (139lm ~ 148lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 139 lm | - | 0.094 (2.39mm) | - | - | - | ||
![]() XPEBWT-01-R250-00EE6 Smart Global Holdings | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | 9°C/W | - | - | - | XPEBWT | Cree LED | 3500K | - | 250 | - | - | - | Dome | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | - | - | - | - | - | - | MouseReel | * | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Warm | - | LEDs | - | - | - | - | - | - | - | - | Single | - | 2.9V | - | 110° | 350mA | - | 116 lm/W | 70 (Typ) | - | - | - | - | 1A | LED - High Power | - | Warm White | - | Water Clear | - | - | - | - | - | - | - | Colorless | - | - | - | - | - | - | 118lm (114lm ~ 122lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 114 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XPEBWT-H1-0000-00AF6 Smart Global Holdings | In Stock | - | - | Surface Mount | 8-UFDFN Exposed Pad | 8-TDFN (2x2) | - | 9°C/W | - | - | - | XPEBWT | Cree LED | 3750K | - | 1000 | - | - | - | Dome | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Warm | - | LEDs | - | - | - | - | - | - | - | - | Single | 2 | 2.9V | - | 110° | 350mA | - | 90 lm/W | 80 | - | - | - | - | 1A | LED - High Power | - | Warm White | - | Water Clear | - | - | - | - | - | - | - | Colorless | - | 366MHz | 4.5 Ohm | - | - | - | 91lm (87lm ~ 94lm) | 1:1 | - | 250pA | 8pF, 9pF | SPST - NC | 30ns, 35ns | 2.2pC | 200 mOhm | - | -90dB @ 10MHz | - | 1.8 V ~ 5.5 V | - | -- | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 87.4 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XQEAWT-02-0000-00000LEE4 Smart Global Holdings | In Stock | - | - | Surface Mount | 16-WFQFN | 16-miniQFN (1.8x2.6) | - | 6°C/W | - | - | - | XQEAWT | - | 4500K | 75 | - | 350 mA | - | 1.6 mm x 1.6 mm | Dome | - | - | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Bulk | Active | - | - | - | - | - | - | 4500 K | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Obsolete | - | White, Neutral | - | LEDs | 1 W | - | - | - | DG2788 | - | - | - | - | 2 | 2.9V | - | 110° | 350mA | - | 116 lm/W | 75 (Typ) | - | - | - | - | 1A | LED - High Power | - | Neutral White | - | Diffused | - | - | - | - | - | - | - | Colorless | - | -- | 500 mOhm | - | - | - | 118lm (114lm ~ 122lm) | 2:2 | - | 1nA | 81pF | DPDT | 72ns, 43ns | 87pC | 50 mOhm | - | -96dB @ 1MHz | - | 1.65 V ~ 4.3 V | - | -- | - | - | - | - | - | White LEDs | - | - | - | 2.84 V | - | 114 lm | 1.6 mm | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | - | ||
![]() XQEAWT-H2-0000-00000BE51 Smart Global Holdings | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | 6°C/W | - | - | - | XQEAWT | Cree LED | 6200K | 70 | 250 | 350 mA | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 1 V | 6200 K | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Obsolete | - | White, Cool | - | LEDs | 1 W | - | - | - | DG411 | - | - | - | - | 4 | 2.9V | - | 120 deg | 350mA | - | 116 lm/W | 70 | - | - | - | - | 1A | LED - High Power | - | Cool White | - | Diffused | - | - | - | - | - | - | - | Colorless | - | 280MHz | 17 Ohm | - | - | - | 118lm (114lm ~ 122lm) | 1:1 | - | 250pA | 5pF, 6pF | SPST - NC | 19ns, 12ns | 5pC | -- | - | -95dB @ 1MHz | - | 2.7 V ~ 12 V | - | ±3 V ~ 6 V | - | - | - | - | - | White LEDs | - | - | - | 2.84 V | High Power LEDs - White | 114 lm | 0.80 mm | 0.035 (0.90mm) | 1.6 mm | 1.6 mm | - | ||
![]() XPLBWT-00-0000-000BV330E Smart Global Holdings | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | 2.2°C/W | - | - | - | XPLBWT | Cree LED | 3000K 5-Step MacAdam Ellipse | - | 500 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | 3000 K | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | - | White, Warm | - | LEDs | - | - | - | - | DG2518 | - | - | - | - | 2 | 2.82V | - | 125° | 1.05A | - | 145 lm/W | 70 | - | - | - | - | 3A | LED - High Power | - | Warm White | - | - | - | - | - | - | - | - | - | - | - | 242MHz | 4 Ohm | - | - | - | 430lm (420lm ~ 440lm) | 2:1 | - | 1nA | 8pF | SPDT | 25ns, 20ns | 2pC | 100 mOhm | - | -73dB @ 1MHz | - | 1.8 V ~ 5.5 V | - | -- | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 420 lm | - | 0.111 (2.81mm) | - | - | - | ||
![]() XTEAWT-E0-0000-000000HF6 Smart Global Holdings | In Stock | - | - | Surface Mount | 16-CDIP (0.300, 7.62mm) | 16-CERDIP | - | 5°C/W | - | - | - | XTEAWT | Cree LED | 3750K | - | 1000 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tube | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | - | White, Neutral | - | LEDs | - | - | - | - | - | - | - | - | - | 4 | 2.77V | - | 115° | 350mA | - | 149 lm/W | - | - | - | - | - | 1.5A | LED - High Power | - | White | - | - | - | - | - | - | - | - | - | - | - | -- | 85 Ohm | - | - | - | 144lm (139lm ~ 148lm) | 1:1 | - | 500pA | 5pF, 5pF | SPST - NC | 300ns, 200ns | 1pC | 2 Ohm | - | -95dB @ 100kHz | - | 4.5 V ~ 25 V | - | ±4.5 V ~ 22 V | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 139 lm | - | 0.100 (2.54mm) | - | - | - | ||
![]() XPGBWT-H1-0000-00BZ8 Smart Global Holdings | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | 4°C/W | - | - | - | XPGBWT | Cree LED | 2700K | - | 1000 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | - | White, Warm | - | LEDs | - | - | - | - | - | - | - | - | - | 1 | 2.72V | - | 115° | 350mA | - | 102 lm/W | 80 | - | - | - | - | 1.5A | LED - High Power | - | Warm White | - | - | - | - | - | - | - | - | - | - | - | -- | 100 Ohm | - | - | - | 97lm (94lm ~ 100lm) | 16:1 | - | 500pA | 8pF, 130pF | -- | 200ns, 150ns | 15pC | 5 Ohm | - | -- | - | 12V | - | ±5 V ~ 20 V | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 93.9 lm | - | 0.094 (2.39mm) | - | - | - | ||
![]() XPGBWT-H1-R250-00FF6 Smart Global Holdings | In Stock | - | - | Surface Mount | 80-TQFP Exposed Pad | 80-HTQFP (12x12) | - | 4°C/W | - | - | - | XPGBWT | Cree LED | 3750K | - | 250 | - | - | - | - | - | Cree LED | - | CreeLED, Inc. | - | - | - | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | - | White, Warm | - | LEDs | - | - | - | - | DAC1003 | - | Current - Unbuffered | - | - | - | 2.72V | 10 | 115° | 350mA | Binary-Weighted DAC, String DAC | 133 lm/W | 80 | External, Internal | Parallel | Yes | - | 1.5A | LED - High Power | 3 V ~ 3.6 V | Warm White | - | - | - | 3 V ~ 3.6 V | - | - | 16ns (Typ) | - | - | - | - | - | - | - | - | - | 126lm (122lm ~ 130lm) | - | ±0.2, ±0.1 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 122 lm | - | 0.094 (2.39mm) | - | - | - | ||
![]() XPEWHT-U1-0000-008E7 Smart Global Holdings | In Stock | - | - | Surface Mount | 100-TQFP Exposed Pad | 100-HTQFP (14x14) | - | 9°C/W | - | - | - | XPEWHT | Cree LED | 3000K | 90 | 1000 | 350 mA | - | 2.6 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | - | 3000 K | -40°C ~ 85°C | Tray | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Warm | - | LEDs | 1 W | - | - | - | - | - | Current - Unbuffered | - | - | - | 3.05V | 14 | 115 deg | 350mA | Binary-Weighted DAC, String DAC | 72 lm/W | 90 | External, Internal | Parallel | Yes | - | 1A | LED - High Power | 1.7 V ~ 1.9 V, 3 V ~ 3.6 V | Warm White | - | Water Clear | - | 1.7 V ~ 1.9 V | - | - | 20µs (Typ) | - | - | Colorless | - | - | - | - | - | 77lm (74lm ~ 81lm) | - | - | -- | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 3.05 V | High Power LEDs - White | 73.9 lm | 2 mm | 0.084 (2.13mm) | 3.45 mm | 3.45 mm | - | ||
![]() XTEAWT-00-0000-00000HEE2 Smart Global Holdings | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | 56-VFQFPN (8x8) | - | 5°C/W | - | - | - | XTEAWT | Cree LED | 5700K | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | - | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | - | - | 5 V | 5700 K | -40°C ~ 85°C | Tape & Reel (TR) | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Active | - | White, Cool | - | LEDs | 5 W | - | - | - | - | - | Current - Unbuffered | - | - | - | 2.85V | 16 | 115 deg | 350mA | Oversampling Interpolating DAC | 118 lm/W | 80 | External, Internal | JESD204B | Yes | - | 1.5A | LED - High Power | 1.14 V ~ 1.26 V, 3.15 V ~ 3.45 V | Cool White | - | Water Clear | - | 1.14 V ~ 1.26 V | - | - | 20ns (Typ) | - | - | - | - | - | - | - | - | - | 118lm (114lm ~ 122lm) | - | -- | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 2.85 V | High Power LEDs - White | 114 lm | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 3.45 mm | - | ||
![]() XPEBWT-L1-R250-00G51 Smart Global Holdings | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-HVQFN (9x9) | - | 9°C/W | - | - | - | XPEBWT | Cree LED | 6200K | - | 250 | - | - | - | Dome | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | Obsolete | - | White, Cool | - | LEDs | - | - | - | - | DAC1008 | - | Current - Unbuffered | - | Single | - | 2.9V | 10 | 110° | 350mA | Oversampling Interpolating DAC | 133 lm/W | 70 (Typ) | External, Internal | JESD204A | Yes | - | 1A | LED - High Power | 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V | Cool White | - | Water Clear | - | 1.7 V ~ 1.9 V | - | - | 20ns (Typ) | - | - | Colorless | - | - | - | - | - | - | 135lm (130lm ~ 139lm) | - | -- | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | White LEDs | - | - | - | - | High Power LEDs - White | 130 lm | 2.26 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | - | ||
![]() XQEAWT-02-0000-00000U9E7 Smart Global Holdings | In Stock | - | - | Surface Mount | Nonstandard | SMD | - | 6°C/W | - | - | - | XQEAWT | Cree LED | 3000K | 90 | 250 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Bulk | Active | Details | - | 0.011616 oz | - | - | 1 V | 3000 K | -40°C ~ 125°C | Tape & Reel (TR) | DRQ | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±20% | Active | - | White, Warm | - | LEDs | 1 W | Shielded | - | - | - | - | - | - | - | - | 2.9V | - | 110 deg | 350mA | - | 83 lm/W | 90 | - | - | - | - | 1A | LED - High Power | - | Warm White | 3.47 Ohm | Diffused | - | - | - | - | - | - | - | Colorless | - | - | - | - | - | - | 84lm (81lm ~ 87lm) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 13.88 Ohm | 143mA | 290mA | 2.706mH | 676.5µH | White LEDs | 310mA | 150mA | - | 2.84 V | High Power LEDs - White | 80.6 lm | 0.140 (3.55mm) | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | -- | ||
![]() XTEAWT-02-0000-00000LGE3 Smart Global Holdings | In Stock | - | - | Surface Mount | SMD-2 | - | 3.5 lbs (1.6kg) | 5°C/W | Steel | Steel | CE, CSA, UL | XTEAWT | Cree LED | 5000K | 75 | 250 | 350 mA | 3.45 mm x 3.45 mm x 2.36 mm | 3.06 mm | Dome | -- | Cree LED | + 85 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR) | Active | Details | XLamp | 0.003527 oz | 115VAC | - | 5 V | 5000 K | -40 ~ 176°F (-40 ~ 80°C) | MouseReel | D2E097 | Rectangular - 162mm L x 165mm H (97mm Dia) | - | Active | 2 Wire Leads | White, Cool | 50.0W | LEDs | 5 W | - | IP22 | 0.430A | - | - | - | - | - | - | 2.85V | - | 115 deg | 350mA | - | 135 lm/W | 75 (Typ) | - | - | - | - | 1.5A | LED - High Power | - | Cool White | - | Water Clear | 1100 RPM | - | Ball | Blower, Centrifugal | - | - | 156.0 CFM (4.37m³/min) | - | 45.0 dB(A) | - | - | -- | -- | - | 135lm (130lm ~ 139lm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | -- | 2.85 V | High Power LEDs - White | 130 lm | 2.36 mm | 0.100 (2.54mm) | 3.45 mm | 180.0mm | - | ||
![]() XQEAWT-00-0000-00000BEE2 Smart Global Holdings | In Stock | - | - | Chassis Mount | Hockey Puck | -- | - | 6°C/W | - | - | - | XQEAWT | Cree LED | 5700K | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | Cree LED | + 150 C | CreeLED, Inc. | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | XLamp | 0.001764 oz | - | 3.5 ~ 32VDC | 1 V | 5700 K | - | Bulk | DC60 | 0.063 L x 0.063 W (1.60mm x 1.60mm) | - | Active | - | White, Cool | - | LEDs | 1 W | - | - | - | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 2.9V | - | 110 deg | 350mA | - | 116 lm/W | 70 | - | - | - | - | 1A | LED - High Power | - | Cool White | - | Diffused | - | - | - | - | - | 3V ~ 60V | - | Colorless | - | - | - | - | - | - | 118lm (114lm ~ 122lm) | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | 2.84 V | High Power LEDs - White | 114 lm | 1.6 mm | 0.068 (1.73mm) | 1.6 mm | 1.6 mm | - |