- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Type | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXM-14-57-70-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 70 | 225 | 720 mA | - | 15.8 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | - | - | 5700 K | Tray | CXM-14 Gen 4 | - | 24.1 W | - | 120 deg | - | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CXM-9-27-95-36-AA40-F5-3 Luminus Devices | In Stock | - | - | - | 95 | 300 | - | 15 mm x 15 mm x 1.37 mm | - | - | - | - | - | Details | - | - | - | Tray | CXM-9 Gen 4 | - | - | - | - | - | - | - | - | - | 34 V | - | - | - | - | ||
![]() CXM-6-40-90-18-AC41-F5-2 Luminus Devices | In Stock | - | - | - | - | 400 | - | - | - | - | - | - | - | Details | - | - | 4000 K | - | Hospitality Series Gen 4 | - | - | - | - | - | Neutral White | - | - | - | - | - | - | - | - | ||
![]() MP-3030-12ZH-35-90 Luminus Devices | In Stock | - | - | 3030 | 90 | 5000 | 65 mA | - | 2.6 mm x 2.6 mm | Square | + 85 C | - 40 C | SMD/SMT | Details | - | - | 3500 K | Reel | - | White LEDs | 175 mW | - | 120 deg | - | White | Diffused | Tinted | White LEDs | 2.69 V | 28 lm | 0.66 mm | 3 mm | 3 mm | ||
![]() CXM-9-65-80-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 80 | 400 | - | 15 mm x 15 mm x 1.37 mm | - | - | - | - | - | Details | - | - | - | Tray | CXM-9 Gen 4 | - | - | - | - | - | - | - | - | - | 34 V | - | - | - | - | ||
![]() CXM-9-57-70-36-AA40-F5-3 Luminus Devices | In Stock | - | - | - | 70 | 300 | - | 15 mm x 15 mm x 1.37 mm | - | - | - | - | - | Details | - | - | - | Tray | CXM-9 Gen 4 | - | - | - | - | - | - | - | - | - | 34 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | 4500 K | Reel | XLamp Element G | - | 3 W | - | 125 deg | - | Neutral White | Tinted | Colorless | White LEDs | 3 V | 200 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | 5000 K | MouseReel | XLamp Element G | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 300 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | 4500 K | Reel | XLamp Element G | - | 3 W | - | 125 deg | - | Neutral White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3100 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CMA1516 - Pro9 | - | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2232 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1816 - Pro9 | - | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2160 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 2700 K | Tray | CXB1507 - Pro9 | - | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 1079 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 2700 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 464 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1507 - Pro9 | - | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 1105 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CMA1840 - Pro9 | - | 38.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 5169 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3500 K | Tray | CMA3090 - Pro9 | - | 86.4 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 72 V | 10920 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1304 - Pro9 | - | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm |