- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM-22-35-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 95 | 100 | 1050 mA | - | - | Round | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | 3500 K | Tray | - | - | CLM-22 COB Arrays White LED | - | 35.2 W | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 33.5 V at 1050 mA | 4925 lm | 0.87 mm | - | 28 mm | 28 mm | ||
![]() MP-5050-250R-30-70 Luminus Devices | In Stock | - | - | - | 5050 | - | - | - | - | 70 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | 3000 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 670 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() CXM-3-30-90-9-AC44-F5-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 90 | 400 | 320 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | 3000 K | Tray | - | - | White LED Pico-COB Arrays | - | 2.75 W | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 8.5 V | 290 lm | - | - | - | - | ||
![]() MP-5050-250R-50-90 Luminus Devices | In Stock | - | - | - | 5050 | - | - | - | - | 90 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | 5000 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 585 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() MP-5050-250R-27-80 Luminus Devices | In Stock | - | - | - | 5050 | - | - | - | - | 80 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | 2700 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 610 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() CXM-11-50-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 95 | 225 | 320 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | 5000 K | Tray | - | - | White LED | - | 11.5 W | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 35 V | - | - | - | - | - | ||
![]() CXM-3-35-90-9-AC42-F5-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 90 | 400 | 320 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | 3500 K | Tray | - | - | White LED Pico-COB Arrays | - | 2.75 W | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 8.5 V | 300 lm | - | - | - | - | ||
![]() CXM-9-50-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 95 | 400 | 360 mA | 15 mm x 15 mm x 1.37 mm | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | 5000 K | Tray | - | - | White LED | - | - | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 34 V | - | - | - | - | - | ||
![]() CXM-9-35-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 95 | 400 | 360 mA | 15 mm x 15 mm x 1.37 mm | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | 3500 K | Tray | - | - | White LED | - | - | - | 120 deg | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | 34 V | - | - | - | - | - | ||
![]() L128-2780SA35A00A1 Lumileds | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 18.6°C/W | L128 | 2700K | 80 | 4000 | 200 mA, 400 mA | - | 2.95 mm x 2.48 mm | Rectangular | + 100 C | Lumileds | - 35 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 2700 K | MouseReel | LUXEON 2835S 3V | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.76V | 120 deg | 65mA | 181 lm/W | 80 | - | 200mA | White | Diffused | Tinted | 33lm (Typ) | - | White LEDs | 2.76 V | 32.5 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() L1HX-50802P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 5000K | 80 | 1000 | 700 mA | - | 3.15 mm | Dome | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 5000 K | Reel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Cool | - | 2.8V | 120 deg | 700mA | 160 lm/W | 80 | - | 2.5A | Cool White | Water Clear | Colorless | - | 313lm | White LEDs | 2.8 V | 310 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L1HX-27702P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 2700K | 70 | 1000 | 700 mA | - | 3.15 mm | Dome | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 2700 K | Reel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | - | 2.8V | 120 deg | 700mA | 160 lm/W | 70 | - | 2.5A | Warm White | Water Clear | Colorless | - | 313lm | White LEDs | 2.8 V | 295 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L1HX-65702P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 6500K | 70 | 1000 | 700 mA | - | 3.15 mm | Dome | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 6500 K | MouseReel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Cool | 2 W | 2.8V | 120 deg | 700mA | 173 lm/W | 70 | - | 2.5A | Cool White | Water Clear | Colorless | - | 338lm | White LEDs | 2.8 V | 330 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L128-3080SA35A00A1 Lumileds | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 18.6°C/W | L128 | 3000K | 80 | 4000 | 200 mA, 400 mA | - | 2.95 mm x 2.48 mm | Rectangular | + 100 C | Lumileds | - 35 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 3000 K | MouseReel | LUXEON 2835S 3V | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.76V | 120 deg | 65mA | 187 lm/W | 80 | - | 200mA | White | Diffused | Tinted | 34lm (Typ) | - | White LEDs | 2.76 V | 33.5 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 1883 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 90 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | MouseReel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 1635 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 2015 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 68 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 1883 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 68 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 2015 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | XHP70D-HI | - | - | - | - | - | 120 deg | - | - | - | 1751 lm | - | Warm White | - | - | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | - | 7 mm | 7 mm |