- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 7000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3000 K | MouseReel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 240 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 2700 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 5000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 5700 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 6000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 4000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Neutral White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 6000 K | Reel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 4000 K | MouseReel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Neutral White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 340 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | - | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3000 K | MouseReel | XLamp XP-P LED | - | - | - | 3.5 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Water Clear | Colorless | - | - | White LEDs | - | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2700 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | White LEDs | - | 3 V | 240 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | - | 70 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2200 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | White LEDs | - | 3 V | 220 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | - | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 5000 K | MouseReel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Cool White | Tinted | Colorless | - | - | White LEDs | - | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 5700 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Cool White | Tinted | Colorless | - | - | White LEDs | - | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
![]() L2C5-27951210F1500 Lumileds | 50 | - | - | - | L2C5 | 2700K 3-Step MacAdam Ellipse | - | 100 | - | - | - | 3384lm (Typ) | - | Lumileds | - | SMD/SMT | Tube | Active | Details | 85°C | - | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | Rectangle | 34V | 115° | 900mA | 900 lm/W | 95 | - | 1.8A | Flat | - | - | - | 15.00mm Dia | - | White LEDs | - | - | - | 1.50mm | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 95 | 400 | 200 mA | 6 mm | Round Flat | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 3000 K | Tray | CMB1304-18V | - | - | - | 6 W | - | - | 115 deg | - | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White CoB LEDs | - | 18 V | 410 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 80 | 400 | 400 mA | 6 mm | Round Flat | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | 5700 K | Tray | CMB1304-9V | - | - | - | 6 W | - | - | 115 deg | - | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White CoB LEDs | - | 9 V | 560 lm | 1.15 mm | 13.35 mm | 13.35 mm |