- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 4000 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 2964 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | SMD/SMT | Details | 3500 K | Tray | CHA0410-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 711 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | SMD/SMT | Details | 3000 K | Tray | CHA0410-12V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 681 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 4000 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 2964 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 3500 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 2892 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 600 mA | 7.8 mm | Round | - | SMD/SMT | Details | 2700 K | Tray | CHA0612-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 1516 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 900 mA | 5.8 mm | Round | - | SMD/SMT | Details | 2700 K | Tray | CHA0410-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 748 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 600 mA | 7.8 mm | Round | - | SMD/SMT | Details | 3100 K | Tray | CHA0612-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 1306 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 3500 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 3314 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 2700 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 2622 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | SMD/SMT | Details | 2700 K | Tray | CHA0410-12V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 645 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 95 | 45 | 1200 mA | 10.3 mm | Round | - | SMD/SMT | Details | 3000 K | Tray | CHA0825-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 2420 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 600 mA | 7.8 mm | Round | - | SMD/SMT | Details | 3000 K | Tray | CHA0612-36V | 114 deg | White | Clear | Colorless | White LEDs | 36 V | 1381 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | SMD/SMT | Details | - | Reel | XHP50D | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 1120 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | SMD/SMT | Details | 7000 K | Reel | XHP50D-HI | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 1151 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | SMD/SMT | Details | 7000 K | Reel | XHP50D-HI | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 996 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | SMD/SMT | Details | - | Reel | XHP50D | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 970 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | SMD/SMT | Details | 5000 K | Reel | XHP50D-HI | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 1073 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | SMD/SMT | Details | - | Reel | XHP50D-HI | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 900 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | SMD/SMT | Details | 7000 K | Reel | XHP50D-HI | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 1073 lm | 1 mm | 5 mm | 5 mm |