- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Product Status | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Number of LEDs | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-5080NA3500004 Lumileds | 28 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5000K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 5000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 204 lm/W | 80 | - | - | 300mA | Cool White | Diffused | Tinted | 37lm (Typ) | - | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | 350 mA | 4.5 mm | Round Flat | + 140 C | - | - | - | SMD/SMT | - | - | - | Details | - | 2200 K | - | - | - | - | - | 6.3 W | - | 116 deg | - | - | - | - | - | - | Warm White | Clear | Yellow | - | - | - | White CoB LEDs | 18 V | 598 lm | 1.15 mm | - | 13.35 mm | 13.35 mm | ||
![]() L130-5090HB30000B1 Lumileds | 24 |
| - | Surface Mount | 3030 | 1212 | 23°C/W | L130 | 5000K | 90 | 5000 | 65 mA | 2.6 mm x 2.6 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | LUXEON | 5000 K | Reel | LUXEON 3030 HE | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 180 mW | 2.8V | 110° | 65mA | 165 lm/W | 90 | - | - | 480mA | Cool White | Diffused | Tinted | 30lm (Typ) | - | - | White LEDs | 2.8 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L130-3080HA30000B5 Lumileds | 24 |
| - | Surface Mount | 3030 | 1212 | 10°C/W | L130 | 3000K | 80 | 5000 | 65 mA | 2.6 mm x 2.6 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | LUXEON | 3000 K | Reel | LUXEON 3030 HE Plus | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | 195 mW | 2.71V | 110° | 65mA | 199 lm/W | 80 | - | - | 480mA | Warm White | Diffused | Tinted | 35lm (Typ) | - | - | White LEDs | 3 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L130-3080HB30000B1 Lumileds | 24 |
| - | Surface Mount | 3030 | 1212 | 23°C/W | L130 | 3000K | 80 | 5000 | 65 mA | 2.6 mm x 2.6 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | LUXEON | 3000 K | Reel | LUXEON 3030 HE | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | 180 mW | 2.8V | 110° | 65mA | 187 lm/W | 80 | - | - | 480mA | Warm White | Diffused | Tinted | 34lm (Typ) | - | - | White LEDs | 2.8 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L128-3580NA3500001 Lumileds | 24 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 3500K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 3500 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120 deg | 65mA | 201 lm/W | 80 | - | - | 300mA | Warm White | Diffused | Tinted | 36lm (Typ) | - | - | White LEDs | 2.75 V | 35.9 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-1880NA3500001 Lumileds | 24 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 1800K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 1800 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120 deg | 65mA | 130 lm/W | 80 | - | - | 300mA | Warm White | Diffused | Tinted | 23lm (Typ) | - | - | White LEDs | 2.75 V | 23.3 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3590NA3500001 Lumileds | 24 |
| - | Surface Mount | 1411 (3528 metric) | 1411 | 14°C/W | L128 | 3500K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular with Sidecut | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 3500 K | MouseReel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.75V | 120 deg | 65mA | 169 lm/W | 90 | - | - | 300mA | Warm White | Diffused | Tinted | 30lm (Typ) | - | - | White LEDs | 3 V | 30.2 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L130-5080HA30000B1 Lumileds | 2560000 |
| - | Surface Mount | 3030 | 1212 | 10°C/W | L130 | 5000K | 80 | 5000 | 65 mA | 2.6 mm x 2.6 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 3030 | Active | Details | LUXEON | 5000 K | MouseReel | LUXEON 3030 HE Plus | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 180 mW | 2.71V | 110 deg | 65mA | 210 lm/W | 80 | 2.71 V | - | 480mA | Cool White | Diffused | Tinted | 37lm (Typ) | - | 1 | White LEDs | 2.8 V | 37 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L130-3090HA30000B5 Lumileds | 24 |
| - | Surface Mount | 3030 | 1212 | 10°C/W | L130 | 3000K | 90 | 5000 | 65 mA | 2.6 mm x 2.6 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | LUXEON | 3000 K | Reel | LUXEON 3030 HE Plus | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | 195 mW | 2.71V | 110° | 65mA | 167 lm/W | 90 | - | - | 480mA | Warm White | Diffused | Tinted | 30lm (Typ) | - | - | White LEDs | 3 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | White LEDs | - | - | - | - | - | - |