- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Shape | Number of Terminals | Approvals | Enclosure | Ihs Manufacturer | Insulator Material | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Output Voltage (Max) | Package | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Pbfree Code | ECCN Code | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Configuration | Voltage | Output Current | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Max Frequency | Interface IC Type | Overall Height | Peak Wavelength | Stud Size | Connection Type | Operating Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPK-16-02-H-T-P-2 Samtec | In Stock | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() AP3216PBC/A SunLED | In Stock | - | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | R6 | KINGBRIGHT ELECTRONIC CO LTD | - | 60.0 mcd | ABB | ACS800-U7-0205-7+B055-ABBI | Panel | 85 °C | -40 °C | - | ACS800R6IP54 | 3.20 X 1.60 MM, 1.10 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN | Active | 5.59 | - | Yes | - | Yes | EAR99 | BLUE | 8541.40.20.00 | TAPE AND REEL | 1 | 3.75 mm | compliant | - | SINGLE | - | - | 120 deg | SINGLE COLOR LED | 2 mm | WATER CLEAR | 0.03 A | 300 Hz | - | 1.1 mm | 463 nm | - | - | - | IP54 | ||
![]() AM2520EG/1SG1Y2SGD SunLED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACRC301HX829 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 105613500BZF | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VDC | IP23 | ||
![]() ASB510C801WD1-A0LF KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 5051001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APK3216SEC SunLED | In Stock | - | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 300.0 mcd | GE | DFEB222 | - | 85 °C | -40 °C | - | - | 3.20 X 1.60 MM, 1.10 MM HEIGHT, SMD, 2 PIN | Active | 5.78 | - | Yes | - | - | EAR99 | SUPER BRIGHT ORANGE | 8541.40.20.00 | TAPE AND REEL | 1 | 3.75 mm | compliant | - | SINGLE | - | - | 90 deg | SINGLE COLOR LED | 2.6 mm | WATER CLEAR | 0.03 A | - | - | 1.1 mm | 610 nm | - | - | - | - | ||
![]() APKA2810TGC SunLED | In Stock | - | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 3 | - | - | KINGBRIGHT CORP | - | 100.0 mcd | Cutler Hammer, Div of Eaton Co | XTAE025C01H024 | - | 85 °C | -40 °C | - | - | 2.80 MM X 1.00 MM, 1.20 MM HEIGHT, SMT-3 | Transferred | 5.65 | - | Yes | - | Yes | EAR99 | GREEN | 8541.40.20.00 | TAPE AND REEL | 1 | - | unknown | - | SINGLE | - | - | 90 deg | SINGLE COLOR LED | 2.2 mm | WATER CLEAR | 0.03 A | - | - | 1.2 mm | 500 nm | - | - | - | - | ||
![]() ACPK-12-02-G-S-P-4 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA084XB01 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE025C01NP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPK-12-04-G-T-M-3 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 118944 | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMEOR30C-5070AZ Aimtec | In Stock | - | - | 20 Weeks, 1 Day | - | - | - | - | - | - | - | AIMTEC INC | - | - | Repco | 9651CB | Screw Mount | - | - | 50 V | - | - | Active | 5.65 | - | - | -40 to 80 °C | Yes | - | - | - | - | - | - | compliant | - | - | - | 0.7 A | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | ||
![]() ACPK-22-02-H-S-M-3 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Agastat | SSC12QDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPK-22-02-G-T-P-4 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | RPX317-161-S05N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | cUL, UL | - | - | Nylon | - | Advanced Devices (Marinco) | CL40MRSB-D | - | - | - | - | - | - | - | - | ,Panel Mount | - | - | - | - | - | - | - | - | - | - | 400 A | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | 1/2 -13 x 1-1/8 | Receptacle | - | - | ||
![]() ACPK-12-01-G-S-P-3 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7MK-31ST2B-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPK-12-02-G-S-M-1 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | Advanced Devices (Marinco) | CL40WTC-L-187-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | ||
![]() ACPK-16-02-H-S-M-1 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FD3150LA01S21 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPK-12-05-G-S-M-1 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Agastat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPK-12-04-G-S-P-3 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Elastomer (TPE) | - | Advanced Devices (Marinco) | CLMADFM-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | ||
![]() ACPK-16-01-G-T-P-4 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | RWC320T51W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |