- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 80 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 970 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1830 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 70 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 6500 K | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 4000 K | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 930 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 80 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 970 lm | 1 mm | - | 5 mm | 5 mm | ||
![]() L130-3580HB30000B1 Lumileds | 49 |
| - | Surface Mount | 3030 | 1212 | 23°C/W | L130 | 3500K | 80 | 5000 | 65 mA | - | 2.6 mm x 2.6 mm | Square | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 3500 K | Reel | LUXEON 3030 HE | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | 180 mW | - | 2.8V | 110° | 65mA | 192 lm/W | 80 | 480mA | Warm White | Diffused | Tinted | 35lm (Typ) | - | White LEDs | 2.8 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 6500 K | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 2015 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 80 | 500 | 3 A, 1.5 A | - | 5.7 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1040 lm | 3.58 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 68 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 5700 K | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 2015 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 68 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 6000 K | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 2015 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 70 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 4000 K | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | 4000 K | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 863 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP70D | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1290 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 780 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 80 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 840 lm | 1 mm | - | 5 mm | 5 mm | ||
![]() L130-2295001400001 Lumileds | 49 |
| - | Surface Mount | 3030 | 1212 | 35°C/W | L130 | 2200K | 95 | 3000 | 65 mA | LUMILEDS HOLDING B V | 2.5 mm x 1.15 mm | Rectangular | L130-2295001400001 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON | 2200 K | Reel | LUXEON 3014 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Warm | 176 mW | compliant | 2.95V | 116° | 60mA | - | 95 | 120mA | Warm White | Diffused | Tinted | - | - | White LEDs | 2.71 V | - | 0.75 mm | 0.030 (0.76mm) | 3 mm | 1.4 mm | ||
![]() L130-6590HA30000B7 Lumileds | 49 |
| - | Surface Mount | 3030 | 1212 | 10°C/W | L130 | 6500K | 90 | 5000 | 65 mA | - | 2.6 mm x 2.6 mm | Square | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 6500 K | Reel | LUXEON 3030 HE Plus | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 195 mW | - | 2.7V | 110° | 65mA | 176 lm/W | 90 | 480mA | Cool White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 3 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 80 | 1000 | 3 A, 1.5 A | - | - | Square | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Reel | XHP50D-HI | - | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 970 lm | 1 mm | - | 5 mm | 5 mm | ||
![]() L130-4090HB30000B1 Lumileds | 49 |
| - | Surface Mount | 3030 | 1212 | 23°C/W | L130 | 4000K | 90 | 5000 | 65 mA | - | 2.6 mm x 2.6 mm | Square | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 4000 K | Reel | LUXEON 3030 HE | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Neutral | 180 mW | - | 2.8V | 110° | 65mA | 168 lm/W | 90 | 480mA | Neutral White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 2.8 V | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm |