- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 970 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | 5700 K | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 970 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 970 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1120 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 780 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP70D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1710 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 80 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP70D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1485 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | 6500 K | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1328 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | 7000 K | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1238 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | 4500 K | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1040 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 900 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 700 mA | 5 mm | Dome | + 85 C | - | SMD/SMT | Details | 5700 K | MouseReel | XHP50D | 8.4 W | 120 deg | - | Cool White | Water Clear | Colorless | White LEDs | 12 V | 1328 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 3 A, 1.5 A | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1200 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | 5000 K | Reel | XHP70D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1965 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 500 | 2.8 A | 5 mm | Dome | + 85 C | - | SMD/SMT | Details | 6200 K | MouseReel | XHP50D | 8.4 W | 120 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3 V | 1239 lm | 3.58 mm | 5 mm | 5 mm |