- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1HX-30902P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 3000K | 90 | 1000 | 700 mA | - | 3.15 mm | Dome | - | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | 3000 K | Reel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | - | - | - | 2.8V | 120 deg | - | 700mA | 120 lm/W | 90 | - | 2.5A | - | Warm White | Water Clear | Colorless | - | - | - | 235lm | White LEDs | - | 2.8 V | 228 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L1HX-57802P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 5700K | 80 | 1000 | 700 mA | - | 3.15 mm | Dome | - | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | 5700 K | Reel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Cool | - | - | - | 2.8V | 120 deg | - | 700mA | 160 lm/W | 80 | - | 2.5A | - | Cool White | Water Clear | Colorless | - | - | - | 313lm | White LEDs | - | 2.8 V | 310 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L1HX-30802P0000000 Lumileds | 1600 | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 3000K | 80 | 1000 | 700 mA | - | 3.15 mm | Dome | - | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | 3000 K | MouseReel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Warm | 2 W | - | - | 2.8V | 120 deg | - | 700mA | 145 lm/W | 80 | - | 2.5A | - | Warm White | Water Clear | Colorless | - | - | - | 284lm | White LEDs | - | 2.8 V | 280 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L1HX-40902P0000000 Lumileds | In Stock | - | - | Surface Mount | 1414 (3535 metric) | 1414 | 2.4°C/W | L1HX | 4000K | 90 | 1000 | 700 mA | - | 3.15 mm | Dome | - | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | 4000 K | Reel | LUXEON HL2X | 0.136 L x 0.136 W (3.45mm x 3.45mm) | - | White, Neutral | - | - | - | 2.8V | 120 deg | - | 700mA | 133 lm/W | 90 | - | 2.5A | - | Neutral White | Water Clear | Colorless | - | - | - | 261lm | White LEDs | - | 2.8 V | 255 lm | 2.27 mm | 0.094 (2.39mm) | 3.45 mm | 3.45 mm | ||
![]() L135-6580SA35000P1 Lumileds | 28 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 6500K | 80 | 5000 | 100 mA | LUMILEDS HOLDING B V | 2.6 mm | Square Flat | - | L135-6580SA35000P1 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | - | LUXEON | 0.082453 oz | - | 6500 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Cool | 280 mW | compliant | - | 2.8V | 115 deg | SINGLE COLOR LED | 100mA | 190 lm/W | 80 | - | 300mA | - | Cool White | Diffused | Tinted | - | - | 53lm (Typ) | - | White LEDs | - | 2.8 V | 53 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L130-5770003000X23 Lumileds | 28 |
| - | Surface Mount | 3030 | 1212 | 12°C/W | L130 | 5700K | 70 | 5000 | 120 mA | LUMILEDS HOLDING B V | 2.6 mm | Round Flat | - | L130-5770003000X23 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | - | LUXEON | 0.082453 oz | - | 5700 K | Reel | LUXEON 3030 2D | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 720 mW | compliant | - | 6V | 116 deg | SINGLE COLOR LED | 120mA | 183 lm/W | 70 | - | 240mA | - | Cool White | Diffused | Tinted | - | - | 132lm (Typ) | - | White LEDs | - | 6 V | 126 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L2C5-22601825F3200 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 2200K 3-Step MacAdam Ellipse | 80 | 50 | 2.25 A | - | - | - | 17640lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | - | 2200 K | Tube | LUXEON CoB Core | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | - | - | Square | 50.4V | 115 deg | - | 2.25A | 2250 lm/W | 60 | - | 4.5A | Flat | Warm White | Diffused | Tinted | 32.80mm Dia | - | - | - | White CoB LEDs | - | 51.7 V | 16800 lm | 1.5 mm | - | 38 mm | 38 mm | ||
![]() L2C5-30901211X19B0 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K | 90 | 100 | 1.2 A | - | - | - | 5510lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | - | 3000 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | - | - | Square | 34.8V | 115 deg | - | 1.2A | 132 lm/W | 90 | - | 2.4A | Flat | Warm White | Diffused | Tinted | 18.50mm Dia | - | - | - | White CoB LEDs | - | - | - | 1.5 mm | - | 28 mm | 28 mm | ||
![]() L130-5070003000X22 Lumileds | 28 |
| - | Surface Mount | 3030 | 1212 | 12°C/W | L130 | 5000K | 70 | 5000 | 120 mA | - | 2.6 mm | Round Flat | - | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.082453 oz | - | 5000 K | Reel | LUXEON 3030 2D | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 720 mW | - | - | 6V | 116 deg | - | 120mA | 185 lm/W | 70 | - | 240mA | - | Cool White | Diffused | Tinted | - | - | 134lm (Typ) | - | White LEDs | - | 6 V | 127 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L2C5-27801204F1300 Lumileds | In Stock | - | - | - | COB - Chip-on-Board | - | - | L2C5 | 2700K 3-Step MacAdam Ellipse | 80 | 100 | 450 mA | - | - | - | 2324lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | - | 2700 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | Rectangle | 34.7V | 115 deg | - | 450mA | 450 lm/W | 80 | - | 900mA | Flat | Warm White | Diffused | Tinted | 13.00mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 2324 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L128-5090CB3500006 Lumileds | 28 |
| - | Surface Mount | 2835 | 1411 | 11°C/W | L128 | 5000K | 90 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | - | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | - | 5000 K | Cut Tape | LUXEON 2835 C | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 720 mW | - | - | 6V | 120 deg | - | 120mA | 147 lm/W | 90 | - | 240mA | - | Cool White | Diffused | Tinted | - | - | 106lm (Typ) | - | White LEDs | - | 6 V | 93 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | XLamp | - | - | 4250 K | - | XLAMP XP-G2 | - | - | - | - | - | - | - | 125 deg | - | - | - | - | - | - | - | Neutral White | Clear | Tinted | - | - | - | - | White LEDs | - | 2.73 V | 107 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - |