- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXM-3-30-90-9-AC40-F5-3 Luminus Devices | 43 |
| - | - | 0505 (1313 metric) | - | - | - | - | 90 | 400 | 320 mA | - | 3 mm | Round | - | - | + 140 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 3000 K | Tray | - | - | White LED Pic | - | 2.75 W | - | - | - | 120 deg | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | 8.5 V | 290 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-4-50-90-9-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 0505 (1313 metric) | - | - | - | - | 90 | 400 | 120 mA | - | - | Round | - | - | + 140 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 5000 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | - | - | 120 deg | - | - | - | - | - | - | - | White | - | Colorless | - | - | - | - | White CoB LEDs | - | 33.8 V at 120 mA | 470 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-4-30-80-9-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 0505 (1313 metric) | - | - | - | - | 80 | 400 | 120 mA | - | - | Round | - | - | + 140 C | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 3000 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | - | - | 120 deg | - | - | - | - | - | - | - | White | - | Colorless | - | - | - | - | White CoB LEDs | - | 33.8 V at 120 mA | 520 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() L2C4-35902M03F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3500K 2-Step MacAdam Ellipse | 90 | 144 | 350 mA | - | 9 mm | Round | 1579lm (Typ) | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | - | - | Single | 35V | 115 deg | - | 350mA | 129 lm/W | 90 | - | 700mA | Flat | Neutral White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 1563 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-40953S02FH6B0 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 4000K 3-Step MacAdam Ellipse | 95 | 180 | 175 mA | - | 6 mm | Round | 662lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 4000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | - | - | Single | 35.5V | 115 deg | - | 175mA | 107 lm/W | 95 | - | 350mA | Flat | Neutral White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 35.5 V | 662 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-30902S02F0600 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3000K 2-Step MacAdam Ellipse | 90 | 180 | 350 mA | - | 6 mm | Round | 1335lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | Single | 37.5V | 115 deg | - | 350mA | 102 lm/W | 90 | - | 700mA | Flat | Warm White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 1335 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-40803S01FH600 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 4000K 3-Step MacAdam Ellipse | 80 | 180 | 175 mA | - | 6 mm | Round | 825lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 4000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | - | - | Single | 37.5V | 115 deg | - | 175mA | 126 lm/W | 80 | - | 350mA | Flat | Neutral White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 825 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-30952S02F04B0 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3000K 2-Step MacAdam Ellipse | 95 | 180 | 175 mA | - | 4.5 mm | Round | 587lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | Single | 35.5V | 115 deg | - | 175mA | 94 lm/W | 95 | - | 350mA | Flat | Warm White | Clear | Tinted | 4.50mm Dia | - | - | - | White CoB LEDs | - | - | 587 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-27803S01F0400 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 2700K 3-Step MacAdam Ellipse | 80 | 180 | 175 mA | - | 4.5 mm | Round | 725lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 2700 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | Single | 37.5V | 115 deg | - | 175mA | 110 lm/W | 80 | - | 350mA | Flat | Warm White | Clear | Tinted | 4.50mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 725 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-27902M02F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 2700K 2-Step MacAdam Ellipse | 90 | 144 | 200 mA | - | 9 mm | Round | 842lm (Typ) | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 2700 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | - | - | Single | 34.5V | 115 deg | - | 200mA | 122 lm/W | 90 | - | 400mA | Flat | Warm White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 34.5 V | 817 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-35903S04F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3500K 3-Step MacAdam Ellipse | 90 | 180 | 700 mA | - | 9 mm | Round | 2800lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | Single | 37.5V | 115 deg | - | 700mA | 107 lm/W | 90 | - | 1.4A | Flat | Neutral White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 2800 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-30902M03F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3000K 2-Step MacAdam Ellipse | 90 | 144 | 350 mA | - | 9 mm | Round | 1536lm (Typ) | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | - | - | Single | 35V | 115 deg | - | 350mA | 125 lm/W | 90 | - | 700mA | Flat | Warm White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 1491 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-40802S04F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 4000K 2-Step MacAdam Ellipse | 80 | 180 | 700 mA | - | 9 mm | Round | 3320lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 4000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | - | - | Single | 37.5V | 115 deg | - | 700mA | 126 lm/W | 80 | - | 1.4A | Flat | Neutral White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 3320 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-35802M03F0900 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3500K 2-Step MacAdam Ellipse | 80 | 144 | 350 mA | - | 9 mm | Round | 1841lm (Typ) | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | - | - | Single | 35V | 115 deg | - | 350mA | 150 lm/W | 80 | - | 700mA | Flat | Neutral White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 1805 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-40952S02FH6B0 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 4000K 2-Step MacAdam Ellipse | 95 | 180 | 175 mA | - | 6 mm | Round | 662lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 4000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | - | - | Single | 35.5V | 115 deg | - | 175mA | 107 lm/W | 95 | - | 350mA | Flat | Neutral White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 35.5 V | 662 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-50802S02F0600 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 5000K 2-Step MacAdam Ellipse | 80 | 180 | 350 mA | - | 6 mm | Round | 1650lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | - | Single | 37.5V | 115 deg | - | 350mA | 126 lm/W | 80 | - | 700mA | Flat | Cool White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 1650 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-50902S02F0600 Lumileds | 28 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 5000K 2-Step MacAdam Ellipse | 90 | 180 | 350 mA | - | 6 mm | Round | 1435lm (Typ) | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | - | Single | 37.5V | 115 deg | - | 350mA | 109 lm/W | 90 | - | 700mA | Flat | Cool White | Clear | Tinted | 6.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 1435 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L128-3590CB3500002 Lumileds | 28 |
| - | Surface Mount | 2835 | 1411 | 11°C/W | L128 | 3500K | 90 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | - | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON 2835 | 0.020613 oz | 3500 K | Reel | LUXEON 2835 C | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 720 mW | - | - | 6V | 120 deg | - | 120mA | 142 lm/W | 90 | - | 240mA | - | Warm White | Diffused | Tinted | - | - | 102lm (Typ) | - | White LEDs | - | 6 V | 93 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | XLamp | - | 3750 K | - | XLAMP XP-G2 | - | - | - | - | - | - | - | 125 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | - | - | White LEDs | - | 2.73 V | 107 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
![]() L130-5770003000X24 Lumileds | 28 |
| - | Surface Mount | 3030 | 1212 | 12°C/W | L130 | 5700K | 70 | 5000 | 120 mA | LUMILEDS HOLDING B V | 2.6 mm | Round Flat | - | L130-5770003000X24 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | - | LUXEON | 0.082453 oz | 5700 K | Reel | LUXEON 3030 2D | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | 720 mW | compliant | - | 6V | 116 deg | SINGLE COLOR LED | 120mA | 183 lm/W | 70 | - | 240mA | - | Cool White | Diffused | Tinted | - | - | 132lm (Typ) | - | White LEDs | - | 6 V | 126 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm |