- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1HX-57902D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 90 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 5700 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 272 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-30702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 3000 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 329 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-40902D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 90 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 4000 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 265 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-35702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 3500 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 335 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-30802D0000000 Lumileds | 200000 | - | - | 1414 (3535 metric) | 80 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 3000 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 290 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-50802D0000000 Lumileds | 200000 | - | - | 1414 (3535 metric) | 80 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 5000 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 320 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-27702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 2700 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 320 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-57702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 5700 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 343 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
![]() L1HX-40702D0000000 Lumileds | In Stock | - | - | 1414 (3535 metric) | 70 | 800 | 700 mA | 3.15 mm | Dome | + 135 C | - 40 C | SMD/SMT | Details | 4000 K | Reel | LUXEON HL2X | - | 120 deg | - | Water Clear | Colorless | White LEDs | 2.8 V | 343 lm | 2.265 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | Details | - | Reel | - | - | - | White | - | - | White LEDs | - | 900 lm | - | - | - | ||
![]() CGM-14-30-90-36-AC44-F5-3 Luminus Devices | 25 |
| - | - | 90 | 225 | 900 mA | 15.8 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3000 K | Tray | - | 30.4 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-22-35-90-54-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 90 | 100 | 1.6 A | 23.5 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | - | 81.1 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 50.8 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-14-35-90-36-AA42-F5-3 Luminus Devices | 25 |
| - | - | 90 | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | - | 16.6 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CLM-22-40-95-36-AC40-F5-3 Luminus Devices | 25 |
| - | - | 95 | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | + 150 C | - | SMD/SMT | Details | 4000 K | Tray | - | 35.2 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-22-50-70-36-AC40-F5-3 Luminus Devices | 25 |
| - | - | 70 | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | + 150 C | - | SMD/SMT | Details | 5000 K | Tray | - | 35.2 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-14-35-90-36-AA40-F5-3 Luminus Devices | In Stock | - | - | - | 90 | 225 | 720 mA | 15.8 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | CXM-14 Gen 4 | 24.1 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CGM-14-57-70-36-AC40-F5-3 Luminus Devices | 25 |
| - | - | 70 | 225 | 900 mA | 15.8 mm x 0.5 mm | Round | + 150 C | - | SMD/SMT | Details | 5700 K | Tray | - | 30.4 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-22-35-90-54-AC44-F5-3 Luminus Devices | 25 |
| - | - | 90 | 100 | 1.6 A | 23.5 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | - | 81.1 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 50.8 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-14-30-90-36-AC44-F5-3 Luminus Devices | 25 |
| - | - | 90 | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | + 140 C | - | SMD/SMT | Details | 3000 K | Tray | - | 16.6 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.5 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CIM-22-30-80-36-AC40-F5-3 Luminus Devices | 23 |
| - | - | 80 | 100 | 990 mA | 23.5 mm x 0.5 mm | Round | + 150 C | - | SMD/SMT | Details | 3000 K | Tray | - | 33.2 W | 120 deg | Application Specific White | - | - | White CoB LEDs | 33.3 V | - | 1.37 mm | 28 mm | 28 mm |