- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 1003 | - | - | - | - | 98 | 400 | 90 mA | 9.8 mm | Round Flat | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | - | 3500 K | Tray | - | - | - | 3 W | - | 115 deg | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White CoB LEDs | 34.4 V | 391 lm | 0.9 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 98 | 400 | 270 mA | - | Round | + 85 C | - | 0 C | - | SMD/SMT | - | - | Details | - | - | 3500 K | Tray | - | - | - | 9 W | - | 115 deg | - | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 34.4 V | 1139 lm | 0.9 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 70 | 1000 | 4.8 A, 2.4 A | 7.52 mm x 0.56 mm | Dome | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | - | Reel | XHP70D | - | - | - | - | 120 deg | - | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1830 lm | 4.49 mm | - | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2020 (5050 metric) | - | - | - | - | 90 | 1000 | 3 A, 1.5 A | - | Square | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | 4500 K | Reel | XHP50D-HI | - | - | - | - | 120 deg | - | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 930 lm | 1 mm | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | ||
![]() L150-57805006000S0 Lumileds | 28 |
| - | Surface Mount | 5050 | 2020 | 1.4°C/W | L150 | 5700K | 80 | 1000 | 800 mA | 4.5 mm x 4.5 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | LUXEON | 0.016491 oz | 5700 K | MouseReel | LUXEON 5050 | 0.197 L x 0.204 W (5.00mm x 5.18mm) | White, Cool | 4.8 W | 6.1V | 116 deg | 800mA | 158 lm/W | 80 | - | 1A | Cool White | Diffused | Tinted | 768lm (Typ) | - | White LEDs | 6 V | 768 lm | 0.7 mm | 0.031 (0.80mm) | 5 mm | 5 mm | ||
![]() L150-35905030000S0 Lumileds | 28 |
| - | Surface Mount | 5050 | 2020 | 1.4°C/W | L150 | 3500K | 70 | 1000 | - | - | - | - | Lumileds | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | LUXEON | 0.016491 oz | 3500 K | Reel | LUXEON 5050 | 0.197 L x 0.204 W (5.00mm x 5.18mm) | White, Warm | - | 30.5V | 116° | 160mA | 132 lm/W | 90 | - | 240mA | Warm White | - | - | 640lm (Typ) | - | White LEDs | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 90 | 4000 | 60 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2200 K | Reel | JB2835A 3V W Class | - | - | 200 mW | - | 120 deg | - | - | - | - | - | Warm White | Diffused | Tinted | - | - | White LEDs | 2.91 V | 17 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 80 | 4000 | 50 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3500 K | Reel | JK2835A 18V X Class | - | - | 1 W | - | 120 deg | - | - | - | - | - | Neutral White | Diffused | Tinted | - | - | White LEDs | 18.2 V | 115 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 80 | 4000 | 50 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JK2835A 18V X Class | - | - | 1 W | - | 120 deg | - | - | - | - | - | Cool White | Diffused | Tinted | - | - | White LEDs | 18.2 V | 120 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 90 | 4000 | 60 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | MouseReel | JB2835A 3V W Class | - | - | 200 mW | - | 120 deg | - | - | - | - | - | Warm White | Diffused | Tinted | - | - | White LEDs | 2.91 V | 21 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 70 | 4000 | 50 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3500 K | Reel | JK2835A 18V X Class | - | - | 1 W | - | 120 deg | - | - | - | - | - | Neutral White | Diffused | Tinted | - | - | White LEDs | 18.2 V | 125 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 70 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JB2835B 3V J Class | - | - | 200 mW | - | 120 deg | - | - | - | - | - | Cool White | Diffused | Tinted | - | - | White LEDs | 2.68 V | 31 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 5050 | - | - | - | - | - | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JR5050A 36V Q Class | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 250 lm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 70 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | JE2835B 3V P Class | - | - | 500 mW | - | 120 deg | - | - | - | - | - | Cool White | Diffused | Tinted | - | - | White LEDs | 3 V | 78 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 90 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 4000 K | Reel | JB2835B 3V G Class | - | - | 200 mW | - | 120 deg | - | - | - | - | - | Neutral White | Diffused | Tinted | - | - | White LEDs | 2.67 V | 25 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 80 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | JB2835B 3V J Class | - | - | 200 mW | - | 120 deg | - | - | - | - | - | Cool White | Diffused | Tinted | - | - | White LEDs | 2.68 V | 29 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 5050 | - | - | - | - | - | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 4500 K | Reel | JR5050A 36V Q Class | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | White LEDs | - | 250 lm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2835 | - | - | - | - | 70 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | JK2835B 6V W Class | - | - | 1 W | - | 120 deg | - | - | - | - | - | Cool White | Diffused | Tinted | - | - | White LEDs | 6.35 V | 135 lm | 0.7 mm | - | 3.5 mm | 2.8 mm |