- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5000 K | Reel | JK2835B 6V W Class | 1 W | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 6.35 V | 135 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | Yes | SMD/SMT | Details | 2700 K | Reel | JR5050A 9V Q Class | - | - | - | White | - | - | White LEDs | - | 300 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5700 K | Reel | JB2835B 3V J Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 3500 K | Reel | JE2835B 3V P Class | 500 mW | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | 3 V | 60 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 3030 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 6500 K | Reel | JK3030U 6V B Class | - | - | - | White | - | - | White LEDs | - | 121 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | - | - | - | - | Yes | SMD/SMT | Details | 6500 K | Reel | JB5630A 3V HE H Class | - | - | - | White | - | - | White LEDs | - | 36 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5700 K | Reel | JB2835B 3V J Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 3030 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 4500 K | Reel | JK3030U 6V B Class | - | - | - | White | - | - | White LEDs | - | 142 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 3500 K | Reel | JB2016B 3V P Class | - | - | - | White | - | - | White LEDs | - | 26 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 3000 K | Reel | JB2835B 3V G Class | 200 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.67 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 2200 K | Reel | JB2016B 3V P Class | - | - | - | White | - | - | White LEDs | - | 22 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5000 K | Reel | JB2835B 3V J Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 2700 K | Reel | JB2835B 3V G Class | 200 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.67 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 3500 K | Reel | JB2016B 3V P Class | - | - | - | White | - | - | White LEDs | - | 22 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 60 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5700 K | Reel | JB2835A 3V W Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.91 V | 27 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 2200 K | Reel | JE2835A 3V R Class | 500 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.95 V | 54 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | Details | 5000 K | Reel | JB2016B 3V P Class | - | - | - | White | - | - | White LEDs | - | 22 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | JB2835B 3V G Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.67 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 150 mA | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 3000 K | MouseReel | JE2835B 3V N Class | 500 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.86 V | 60 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | Yes | SMD/SMT | Details | 5000 K | Reel | JR5050A 36V Q Class | - | - | - | White | - | - | White LEDs | - | 250 lm | - | - | - |