- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 200 mA | - | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | - | 5700 K | Tray | CMB1304-18V | 6 W | - | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 18 V | 503 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 160 | 100 mA | - | 6 mm | Round Flat | + 85 C | - | SMD/SMT | Details | - | 4000 K | Tray | CMB1304-9V | 6 W | - | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 9 V | 474 lm | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 270 | 450 mA | - | 9 mm | Round Flat | + 85 C | - | SMD/SMT | Details | - | 3500 K | Tray | CMB1516-36V | 15 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2090 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 60 | 1.4 A | - | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | - | 3500 K | Tray | CMB2550-36V | 48 W | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 6487 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3100 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1516 - Pro9 | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2232 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1816 - Pro9 | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2160 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 1079 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 464 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 1105 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1840 - Pro9 | 38.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 5169 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3500 K | Tray | CMA3090 - Pro9 | 86.4 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 72 V | 10920 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1516 - Pro9 | 15.8 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 2255 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1825 - Pro9 | 24.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 3044 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3100 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 533 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 4000 K | Tray | CXB1816 - Pro9 | 15.8 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2303 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1083 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB3050 - Pro9 | 50.4 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 7583 lm | 1.7 mm | 27.35 mm | 27.35 mm |