- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Color Temperature | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Main Category | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shape Type | Temperature-Test | Test Current (It) | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | HTS Code | Subcategory | Power Rating | Reach Compliance Code | Pin Count | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Rated Voltage | Peak Wavelength | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-4090CB3500005 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 11°C/W | L128 | 4000K | 90 | - | - | - | 4000 | - | 120 mA | - | - | 2.95 mm x 2.48 mm | Rectangular | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | LUXEON 2835 | 0.020613 oz | 4000 K | Reel | LUXEON 2835 C | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | - | - | 720 mW | - | - | - | 6V | 120 deg | - | 120mA | 147 lm/W | 90 | - | 240mA | - | Neutral White | Diffused | Tinted | - | - | 106lm (Typ) | - | - | - | White LEDs | - | 6 V | 97 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L2C5-27801216F2300 Lumileds | 23 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 2700K 3-Step MacAdam Ellipse | 80 | 2700(K) | Not Required(nm) | White | 50 | Yes | 1.6 A | LUMILEDS HOLDING B V | - | - | - | 8150lm (Typ) | LED MODULE | L2C5-27801216F2300 | + 85 C | Lumileds | - 40 C | - | Surface Mount | SMD/SMT | 1 | Tube | Active | 28(mm) | Active | No | 5.73 | Details | Yes | Circular | 85°C | 1600(mA) | FreshFocus | 0.572232 oz | 2700 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Uni-Color | White, Warm | - | - | - | compliant | 2 | Square | 34V | 115 deg | - | 1.6A | 1600 lm/W | 80 | - | 3.2A | Flat | Warm White | Diffused | Tinted | 22.50mm Dia | - | - | - | 37.5(V) | Not Required(nm) | White CoB LEDs | - | 34.5 V | 8150 lm | 28(mm) | 1.5 mm | - | 28 mm | 28 mm | 1.5(mm) | ||
![]() L2C5-27901204F1300 Lumileds | 15 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 2700K 3-Step MacAdam Ellipse | 90 | - | - | - | 100 | - | 450 mA | - | - | - | - | 2003lm (Typ) | - | - | + 85 C | Lumileds | - 40 C | - | - | SMD/SMT | - | Tube | - | - | Active | - | - | Details | - | - | 85°C | - | FreshFocus | 0.572232 oz | 2700 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Rectangle | 34.7V | 115 deg | - | 450mA | 450 lm/W | 90 | - | 900mA | Flat | Warm White | Diffused | Tinted | 13.00mm Dia | - | - | - | - | - | White CoB LEDs | - | 34.8 V | 2003 lm | - | 1.5 mm | - | 24 mm | 20 mm | - | ||
![]() L128-4090CB3500006 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 11°C/W | L128 | 4000K | 90 | - | - | - | 4000 | - | 120 mA | - | - | 2.95 mm x 2.48 mm | Rectangular | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | LUXEON 2835 | 0.020613 oz | 4000 K | Reel | LUXEON 2835 C | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | - | - | 720 mW | - | - | - | 6V | 120 deg | - | 120mA | 147 lm/W | 90 | - | 240mA | - | Neutral White | Diffused | Tinted | - | - | 106lm (Typ) | - | - | - | White LEDs | - | 6 V | 97 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L1C1-2280000000000 Lumileds | 15 |
| - | Surface Mount | 0808 (2020 metric) | - | 2.8°C/W | L1C1 | 2200K | 80 | - | - | - | 1000 | - | 350 mA | - | - | - | - | - | - | - | + 135 C | Lumileds | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | LUXEON | 0.029505 oz | 2200 K | Reel | LUXEON C | 0.079 L x 0.079 W (2.00mm x 2.00mm) | - | White, Warm | - | - | - | - | - | - | 2.75V | 150 deg | - | 350mA | 88 lm/W | 80 | - | 1.225A | - | Warm White | Water Clear | - | - | - | - | 85lm (Typ) | - | - | White LEDs | - | 2.75 V | 85 lm | - | 1.35 mm | 0.059 (1.50mm) | 2 mm | 2 mm | - | ||
![]() L128-4090CB3500003 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 11°C/W | L128 | 4000K | 90 | - | - | - | 4000 | - | 120 mA | - | - | 2.95 mm x 2.48 mm | Rectangular | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | LUXEON 2835 | 0.020613 oz | 4000 K | Reel | LUXEON 2835 C | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | - | - | 720 mW | - | - | - | 6V | 120 deg | - | 120mA | 147 lm/W | 90 | - | 240mA | - | Neutral White | Diffused | Tinted | - | - | 106lm (Typ) | - | - | - | White LEDs | - | 6 V | 97 lm | - | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | - | ||
![]() L1MX-277006V500000 Lumileds | 15 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | - | L1MX | 2700K | 70 | - | - | - | 500 | - | 1.4 A | - | - | - | Dome | - | - | - | + 120 C | Lumileds | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | LUXEON | 0.092830 oz | 2700 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | - | - | - | Single | 6V | 120 deg | - | 1.4A | 130 lm/W | 70 | - | - | - | Warm White | Water Clear | Colorless | - | - | 1095lm (Typ) | 1050lm (Typ) | - | - | White LEDs | - | 5.65 V | 1050 lm | - | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | - | ||
![]() L128-4090NA3500004 Lumileds | 50 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 4000K | 90 | - | - | - | 4000 | - | 65 mA | - | - | 2.95 mm x 2.48 mm | Rectangular | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 4000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | - | - | 179 mW | - | - | - | 2.75V | 120° | - | 65mA | 175 lm/W | 90 | - | 300mA | - | Neutral White | Diffused | Tinted | - | - | 31lm (Typ) | - | - | - | White LEDs | - | 2.75 V | - | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
![]() L128-4080NA3500004 Lumileds | 50 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 4000K | 80 | - | - | - | 4000 | - | 65 mA | - | - | 2.95 mm x 2.48 mm | Rectangular | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 4000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | - | - | 179 mW | - | - | - | 2.75V | 120° | - | 65mA | 204 lm/W | 80 | - | 300mA | - | Neutral White | Diffused | Tinted | - | - | 37lm (Typ) | - | - | - | White LEDs | - | 2.75 V | - | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 90 | - | - | - | 100 | - | 800 mA | CREE INC | - | - | - | - | - | CMT1930-0000-000N0U0A57G | - | - | - | - | - | SMD/SMT | - | - | Active | - | - | - | 5.75 | Details | Yes | - | - | - | Xlamp | - | 5700 K | Tray | CMT1930-36V | - | - | - | 8541.40.20.00 | - | - | compliant | - | - | - | 115 deg | - | - | - | - | - | - | - | Cool White | Clear | Tinted | - | - | - | - | - | - | White CoB LEDs | - | 34.4 V | 3667 lm | - | 1.45 mm | - | 18.85 mm | 18.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 90 | - | - | - | 100 | - | 1200 mA | CREE INC | - | 14.5 mm | Round Flat | - | - | CMT1945-0000-000N0U0A57G | + 140 C | - | - | - | - | SMD/SMT | - | - | Active | - | - | - | 5.75 | Details | Yes | - | - | - | Xlamp | - | 5700 K | Tray | CMT1945-36V | - | - | - | 8541.40.20.00 | - | 41.6 W | compliant | - | - | - | 115 deg | - | - | - | - | - | - | - | Cool White | Clear | Yellow | - | - | - | - | - | - | White CoB LEDs | - | 34.7 V | 5341 lm | - | 1.45 mm | - | 18.85 mm | 18.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 80 | - | - | - | 3000 | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 6200 K | Reel | XD16 | - | - | - | - | - | - | - | - | - | - | 135 deg | - | - | - | - | - | - | - | Cool White | - | Tinted | - | - | - | - | - | - | White LEDs | - | 2.73 V | 139 lm | - | 0.78 mm | - | 1.6 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 80 | - | - | - | 3000 | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 3000 K | Reel | XD16 | - | - | - | - | - | - | - | - | - | - | 135 deg | - | - | - | - | - | - | - | Warm White | - | Tinted | - | - | - | - | - | - | White LEDs | - | 2.73 V | 114 lm | - | 0.78 mm | - | 1.6 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 95 | - | - | - | 100 | - | 800 mA | CREE INC | 19 mm x 19 mm x 1.45 mm | 14.5 mm | Round Flat | - | - | CMT1930-0000-000N0Z0AL5A | + 140 C | - | - | - | - | SMD/SMT | - | - | Active | - | - | - | 5.44 | Details | Yes | - | - | - | Xlamp | 1.784333 oz | 4000 K | Tray | CMT1930-36V | - | - | - | 8541.40.20.00 | - | 27.5 W | compliant | - | - | - | 115 deg | SINGLE COLOR LED | - | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | - | - | - | - | White CoB LEDs | - | 34.4 V | 3191 lm | - | 1.45 mm | - | 18.85 mm | 18.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 90 | - | - | - | 100 | - | 700 mA | CREE INC | - | - | - | - | - | CMT1925-0000-000N0U0A27G | - | - | - | - | - | SMD/SMT | - | - | Active | - | - | - | 5.75 | Details | Yes | - | - | - | Xlamp | - | 2700 K | Tray | CMT1925-36V | - | - | - | 8541.40.20.00 | - | - | compliant | - | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | - | - | - | - | White CoB LEDs | - | 34.2 V | 2728 lm | - | 1.45 mm | - | 18.85 mm | 18.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | - | - | - | - | 1000 | - | 350 mA | - | - | 3.06 mm | Dome | - | - | - | + 85 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | XP-G3 Photophyll | - | - | - | - | - | 1 W | - | - | - | - | 125 deg | - | - | - | - | - | - | - | - | Clear | Yellow | - | - | - | - | - | - | Horticulture LEDs | - | 2.83 V | - | - | 2.26 mm | - | 3.45 mm | 3.45 mm | - | ||
![]() L130-5090HA30000C1 Lumileds | 50 |
| - | Surface Mount | SMD-2 | 1212 | 10°C/W | L130 | 5000K | 90 | - | - | - | 5000 | - | 65 mA | - | - | 2.6 mm x 2.6 mm | Square | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 5000 K | Reel | LUXEON 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | White, Cool | - | LEDs | 175 mW | - | - | - | 2.7V | 110 deg | - | 65mA | 179 lm/W | 90 | - | 480mA | - | Cool White | Clear | Yellow | - | - | 32lm (Typ) | - | - | - | White LEDs | - | 2.7 V | 32.1 lm | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | - | ||
![]() L130-6570HA30000C1 Lumileds | 50 |
| - | Surface Mount | SMD-2 | 1212 | 10°C/W | L130 | 6500K | 70 | - | - | - | 5000 | - | 65 mA | - | - | 2.6 mm x 2.6 mm | Square | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 6500 K | Reel | LUXEON 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | White, Cool | - | LEDs | 175 mW | - | - | - | 2.7V | 110 deg | - | 65mA | 213 lm/W | 70 | - | 480mA | - | Cool White | Clear | Yellow | - | - | 38lm (Typ) | - | - | - | White LEDs | - | 2.7 V | 38 lm | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | - | ||
![]() L130-3570HA30000C1 Lumileds | 50 |
| - | Surface Mount | SMD-2 | 1212 | 10°C/W | L130 | 3500K | 70 | - | - | - | 5000 | - | 65 mA | - | - | 2.6 mm x 2.6 mm | Square | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 3500 K | Reel | LUXEON 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | White, Warm | - | LEDs | 175 mW | - | - | - | 2.7V | 110 deg | - | 65mA | 216 lm/W | 70 | - | 480mA | - | Warm White | Clear | Yellow | - | - | 38lm (Typ) | - | - | - | White LEDs | - | 2.7 V | 38.7 lm | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | - | ||
![]() L130-3090HA30000C1 Lumileds | 50 |
| - | Surface Mount | SMD-2 | 1212 | 10°C/W | L130 | 3000K | 90 | - | - | - | 5000 | - | 65 mA | - | - | 2.6 mm x 2.6 mm | Square | - | - | - | + 105 C | Lumileds | - 40 C | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | - | 3000 K | Reel | LUXEON 3030 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | White, Warm | - | LEDs | 175 mW | - | - | - | 2.7V | 110 deg | - | 65mA | 167 lm/W | 90 | - | 480mA | - | Warm White | Clear | Yellow | - | - | 30lm (Typ) | - | - | - | White LEDs | - | 2.7 V | 30 lm | - | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | - |