- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 240 | 500 mA | 12 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2341 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 70 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 5000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 72 V | 13857 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 96 | 700 mA | 12 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CMB1825-36V | 24 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 3040 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 10586 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 240 | 700 mA | 12 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CMB1825-36V | 24 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 3163 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 240 | 500 mA | 12 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3100 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2210 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 240 | 1.1 A | 14 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CMB1840-36V | 38 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 4725 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 96 | 500 mA | 12 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2175 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 60 | 1.4 A | 19 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 36 V | 7543 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 125 | 1.8 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2200 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 48 V | 10274 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 48 V | 10748 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 270 | 200 mA | 9 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CMB1507-36V | 7 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 1040 lm | 1.15 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 95 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 8927 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | 60 | 1.4 A | 19 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 36 V | 6494 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 12180 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
![]() CXM-14-50-90-36-TU31-F4-2 Luminus Devices | 246 |
| - | COB - Chip-on-Board | CXM-14 | 90 | 225 | - | 13.5 mm | Round Flat | - | Luminus Devices Inc. | - | SMD/SMT | Tray | Active | Details | 5000 K | Tray | Salud Series COB | - | - | - | Cool White | Clear | Yellow | White CoB LEDs | - | - | 1.37 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 95 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 8927 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 6500 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 72 V | 12736 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 125 | 1.8 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 48 V | 12488 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 80 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 12180 lm | 1.15 mm | 27.35 mm | 27.35 mm |