- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 9 V | 490 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1512 - Pro9 | 12.6 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1569 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 14 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1840 - Pro9 | 38.2 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 4642 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 175 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 350 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1200 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 72 V | 11829 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 50 | 2400 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 11235 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 450 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CMA1516 - Pro9 | 15.8 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2090 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 2400 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 11235 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 4000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 9 V | 504 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 175 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 4000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1200 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 72 V | 11235 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1200 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 72 V | 11048 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1800 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA3090 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 48 V | 10253 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 350 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 4000 K | Tray | CXB1820 - Pro9 | 19.8 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2876 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1100 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB2540 - Pro9 | 39.6 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 5075 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1800 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CMA3090 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 48 V | 10135 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 800 mA | 23.85 mm x 23.85 mm x 1.7 mm | 19 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB2530 - Pro9 | 28 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 3907 lm | 1.7 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 550 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1820 - Pro9 | 19.8 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 2766 lm | 1.7 mm | 17.85 mm | 17.85 mm |