- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C4-30903S04F0900 Lumileds | 15 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 3000K 3-Step MacAdam Ellipse | 90 | 180 | 700 mA | - | 9 mm | Round | 2640lm (Typ) | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | - | 3000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | Single | 37.5V | 115 deg | 700mA | 101 lm/W | 90 | - | 1.4A | Flat | Warm White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 2640 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
![]() L2C4-50802M03F0900 Lumileds | 15 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 5000K 2-Step MacAdam Ellipse | 80 | 144 | 350 mA | - | 9 mm | Round | 1873lm (Typ) | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | - | 5000 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Cool | - | Single | 35V | 115 deg | 350mA | 153 lm/W | 80 | - | 700mA | Flat | Cool White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 1854 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-40902M02F0900 Lumileds | 15 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 4000K 2-Step MacAdam Ellipse | 90 | 144 | 200 mA | - | 9 mm | Round | 964lm (Typ) | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | - | 4000 K | Tube | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Neutral | - | Single | 34.5V | 115 deg | 200mA | 140 lm/W | 90 | - | 400mA | Flat | Neutral White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 34.5 V | 954 lm | 1.5 mm | - | 15.85 mm | 15.85 mm | ||
![]() L2C4-50802S04F0900 Lumileds | 15 |
| - | - | COB - Chip-on-Board | - | - | L2C4 | 5000K 2-Step MacAdam Ellipse | 80 | 180 | 700 mA | - | 9 mm | Round | 3320lm (Typ) | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | Single | 37.5V | 115 deg | 700mA | 126 lm/W | 80 | - | 1.4A | Flat | Cool White | Clear | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 3320 lm | 0.95 mm | - | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1414 (3535 metric) | - | - | - | - | - | 1000 | 350 mA | - | 3.45 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | Reel | XHP35.2 | - | - | - | - | - | - | 135 deg | - | - | - | - | - | - | White | Tinted | Tinted | - | - | - | - | White LEDs | - | 11.2 V | 380 lm | 2.65 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260886 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White CoB LEDs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1616 | - | - | - | - | 75 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 V | 3750 K | Reel | - | - | - | - | 1 W | - | - | 110 deg | - | - | - | - | - | - | Neutral White | Diffused | Colorless | - | - | - | - | White LEDs | - | 2.84 V | 114 lm | 1.6 mm | - | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White LEDs | - | - | 330 lm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5050 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | Reel | JR5050A 9V P Class | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1616 | - | - | - | - | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 V | 4000 K | Reel | - | - | - | - | 1 W | - | - | 110 deg | - | - | - | - | - | - | Neutral White | Diffused | Colorless | - | - | - | - | White LEDs | - | 2.84 V | 130 lm | 1.6 mm | - | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 5050 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | Reel | JR5050A 9V P Class | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1616 | - | - | - | - | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 V | 5000 K | Reel | - | - | - | - | 1 W | - | - | 110 deg | - | - | - | - | - | - | Cool White | Diffused | Colorless | - | - | - | - | White LEDs | - | 2.84 V | 130 lm | 1.6 mm | - | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | White LEDs | - | - | 330 lm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1616 | - | - | - | - | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 V | 6500 K | Reel | - | - | - | - | 1 W | - | - | 110 deg | - | - | - | - | - | - | Cool White | Diffused | Colorless | - | - | - | - | White LEDs | - | 2.84 V | 130 lm | 1.6 mm | - | 1.6 mm | 1.6 mm | ||
![]() L1HZ-5090100000000 Lumileds | 50 |
| - | Surface Mount | CSP-2 | 0505 | 3°C/W | L1HZ | 5000K | 90 | 1000 | 350 mA | - | 1.4 mm x 1.4 mm | Square | - | + 125 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | - | 5000 K | MouseReel | LUXEON HL1Z | 0.055 L x 0.055 W (1.40mm x 1.40mm) | - | White, Cool | 1 W | - | 2.8V | 120 deg | 350mA | 113 lm/W | 90 | - | 700mA | - | Cool White | Clear | Yellow | - | - | - | 111lm (Typ) | White LEDs | - | 2.8 V | 111 lm | 0.36 mm | 0.017 (0.43mm) | 1.4 mm | 1.4 mm |