- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Illumination Color | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIM-22-35-90-36-AC42-F5-3 Luminus Devices | 32 |
| - | 90 | 100 | 990 mA | - | 23.5 mm x 0.5 mm | Round | + 140 C | SMD/SMT | Details | 3500 K | Tray | - | 33.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-35-95-36-AC40-F5-3 Luminus Devices | In Stock | - | - | 95 | 100 | 990 mA | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 3500 K | Tray | - | 33.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-65-80-36-AC40-F5-3 Luminus Devices | 6 |
| - | 80 | 100 | 990 mA | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 6500 K | Tray | - | 33.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-22-65-80-36-AC40-F5-3 Luminus Devices | 32 |
| - | 80 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 6500 K | Tray | - | 35.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-35-90-36-AC44-F5-3 Luminus Devices | 32 |
| - | 90 | 100 | 990 mA | - | 23.5 mm x 0.5 mm | Round | + 140 C | SMD/SMT | Details | 3500 K | Tray | - | 33.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-6-27-90-36-AA40-F5-3 Luminus Devices | 32 |
| - | - | 400 | - | - | - | - | - | - | Details | 2700 K | Tray | CXM-6 Gen 4 | - | - | Warm White | - | - | - | - | - | ||
![]() CLM-22-65-70-36-AC40-F5-3 Luminus Devices | 32 |
| - | 70 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 6500 K | Tray | - | 35.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-22-30-90-36-AC42-F5-3 Luminus Devices | 32 |
| - | 90 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 140 C | SMD/SMT | Details | 3000 K | Tray | - | 35.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-14-40-95-36-AC40-F5-3 Luminus Devices | 32 |
| - | 95 | 225 | 450 mA | - | 15.8 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 4000 K | Tray | - | 15.1 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-22-35-80-36-AC40-F5-3 Luminus Devices | 32 |
| - | 80 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 3500 K | Tray | - | 35.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-14-40-90-36-AC40-F5-3 Luminus Devices | 32 |
| - | 90 | 225 | 450 mA | - | 15.8 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 4000 K | Tray | - | 15.1 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-22-50-70-54-AC40-F5-3 Luminus Devices | 32 |
| - | 70 | 100 | 1.6 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 5000 K | Tray | - | 81.1 W | 120 deg | Application Specific White | White CoB LEDs | 50.8 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-30-90-36-AC40-F5-3 Luminus Devices | In Stock | - | - | 90 | 100 | 990 mA | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 3000 K | Tray | - | 33.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-9-30-95-36-AA40-F5-3 Luminus Devices | In Stock | - | - | 95 | 300 | - | 15 mm x 15 mm x 1.37 mm | - | - | - | - | Details | - | Tray | CXM-9 Gen 4 | - | - | - | - | 34 V | - | - | - | ||
![]() CXM-6-27-90-18-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 400 | - | - | - | - | - | - | Details | 2700 K | Tray | CXM-6 Gen 4 | - | - | Warm White | - | - | - | - | - | ||
![]() CXM-6-57-80-36-AA40-F5-3 Luminus Devices | 6 |
| - | - | 400 | - | - | - | - | - | - | Details | 5700 K | Tray | CXM-6 Gen 4 | - | - | Cool White | - | - | - | - | - | ||
![]() CGM-22-57-80-54-AC40-F5-3 Luminus Devices | In Stock | - | - | 80 | 100 | 1.6 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 5700 K | Tray | - | 81.1 W | 120 deg | Application Specific White | White CoB LEDs | 50.8 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-14-40-90-36-AC40-F5-3 Luminus Devices | In Stock | - | - | 90 | 225 | 500 mA | - | 15.8 mm x 0.5 mm | Round | + 140 C | SMD/SMT | Details | 4000 K | Tray | - | 16.6 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-22-35-95-36-AC40-F5-3 Luminus Devices | In Stock | - | - | 95 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | SMD/SMT | Details | 3500 K | Tray | - | 35.2 W | 120 deg | Application Specific White | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-22-27-80-54-AC40-F5-3 Luminus Devices | In Stock | - | - | 80 | 100 | 1.05 A | - | 23.5 mm x 0.5 mm | Round | + 150 C | - | Details | 2700 K | Tray | CXM-22 Gen 4 | 52.8 W | 120 deg | Application Specific White | White CoB LEDs | 50 V | 1.37 mm | 28 mm | 28 mm |