- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1MX-579012V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 5700K 3-Step MacAdam Ellipse | 90 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 5700 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Cool | - | - | Single | 11.3V | 120 deg | 700mA | 132 lm/W | 90 | - | 1.5A | Cool White | Water Clear | Colorless | 1046lm (Typ) | 965lm (Typ) | White LEDs | 11.3 V | 965 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L135-5790SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 5700K | 90 | 5000 | 100 mA | - | 2.6 mm | Square Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 5700 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Cool | 280 mW | - | - | 2.8V | 115 deg | 100mA | 165 lm/W | 90 | - | 300mA | Cool White | Diffused | Tinted | 46lm (Typ) | - | White LEDs | 2.8 V | 46 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L1MX-278006V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 2700K 3-Step MacAdam Ellipse | 80 | 500 | 1.4 A | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 2700 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 5.65V | 120 deg | 1.4A | 138 lm/W | 80 | - | 3A | Warm White | Water Clear | Colorless | 1095lm (Typ) | 988lm (Typ) | White LEDs | 5.65 V | 988 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L135-5080SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 5000K | 80 | 5000 | 100 mA | - | 3 mm x 2.94 mm | Rectangular | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 5000 K | Cut Tape | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Cool | 280 mW | - | - | 2.8V | 115 deg | 100mA | 193 lm/W | 80 | - | 300mA | Cool White | Diffused | Tinted | 54lm (Typ) | - | White LEDs | 2.8 V | 54 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L1MX-657012V512000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 6500K 5-Step MacAdam Ellipse | 70 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 6500 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Cool | - | - | Single | 11.3V | 120 deg | 700mA | 170 lm/W | 70 | - | 1.5A | Cool White | Water Clear | Colorless | 1345lm (Typ) | 1232lm (Typ) | White LEDs | 11.3 V | 1232 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L1MX-309006V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 3000K 3-Step MacAdam Ellipse | 90 | 500 | 1.4 A | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 3000 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 5.65V | 120 deg | 1.4A | 115 lm/W | 90 | - | 3A | Warm White | Water Clear | Colorless | 910lm (Typ) | 835lm (Typ) | White LEDs | 5.65 V | 835 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L135-5780SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 5700K | 80 | 5000 | 100 mA | - | 2.6 mm | Square Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 5700 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Cool | 280 mW | - | - | 2.8V | 115 deg | 100mA | 193 lm/W | 80 | - | 300mA | Cool White | Diffused | Tinted | 54lm (Typ) | - | White LEDs | 2.8 V | 54 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L1MX-358012V500000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 3500K 5-Step MacAdam Ellipse | 80 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 3500 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 11.3V | 120 deg | 700mA | - | 80 | - | 1.5A | Warm White | Water Clear | Colorless | - | - | White LEDs | 11.3 V | - | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L135-3070SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 3000K | 70 | 5000 | 100 mA | - | 2.6 mm | Square Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 3000 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Warm | 280 mW | - | - | 2.8V | 115 deg | 100mA | 190 lm/W | 70 | - | 300mA | Warm White | Diffused | Tinted | 53lm (Typ) | - | White LEDs | 2.8 V | 53 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L1CU-3580000000000 Lumileds | 14 |
| - | Surface Mount | 0808 (2020 metric) | 2-SMD | 3.2°C/W | L1CU | 3500K | 80 | 1000 | 350 mA | LUMILEDS HOLDING B V | - | - | L1CU-3580000000000 | + 135 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON | 0.025139 oz | 3500 K | Reel | LUXEON CZ Color | 0.079 L x 0.079 W (2.00mm x 2.00mm) | - | White, Warm | - | compliant | - | 2.75V | 120 deg | 350mA | 110 lm/W | 80 | - | 1.225mA | Warm White | Clear | Tinted | - | 106lm (Typ) | White LEDs | 2.75 V | 106 lm | 0.8 mm | 0.036 (0.92mm) | 2 mm | 2 mm | ||
![]() L135-5770SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 5700K | 70 | 5000 | 100 mA | - | 2.6 mm | Square Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 5700 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | - | White, Cool | - | - | - | 2.8V | 115 deg | 100mA | 197 lm/W | 70 | - | 300mA | Cool White | Diffused | Tinted | 55lm (Typ) | - | White LEDs | 2.8 V | 55 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L135-3570SA35000P1 Lumileds | 14 |
| - | Surface Mount | 3535 | 1414 | 14°C/W | L135 | 3500K | 70 | 5000 | 100 mA | - | 2.6 mm | Square Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 3500 K | Reel | LUXEON 3535L Line | 0.138 L x 0.134 W (3.50mm x 3.40mm) | White LEDs | White, Warm | 280 mW | - | - | 2.8V | 115 deg | 100mA | 193 lm/W | 70 | - | 300mA | Warm White | Diffused | Tinted | 54lm (Typ) | - | White LEDs | 2.8 V | 54 lm | 0.8 mm | 0.035 (0.90mm) | 3.7 mm | 3.5 mm | ||
![]() L150-3590502400000 Lumileds | 14 |
| - | Surface Mount | 2020 (5050 metric) | 2023 | 2.4°C/W | L150 | 3500K | 90 | 1000 | 160 mA | - | 4.56 mm | Round Flat | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.016491 oz | 3500 K | Cut Tape | LUXEON 5050 | 0.204 L x 0.197 W (5.18mm x 5.00mm) | - | White, Warm | 3.8 W | - | - | 24.4V | 116 deg | 160mA | 131 lm/W | 90 | - | 240mA | Warm White | Diffused | Tinted | 510lm (Typ) | - | White LEDs | 24 V | 506 lm | 0.7 mm | 0.031 (0.80mm) | 5 mm | 5 mm | ||
![]() L1MX-358012V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 3500K 3-Step MacAdam Ellipse | 80 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 3500 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 11.3V | 120 deg | 700mA | - | 80 | - | 1.5A | Warm White | Water Clear | Colorless | - | - | White LEDs | 11.3 V | - | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L1MX-308006V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 3000K 3-Step MacAdam Ellipse | 80 | 500 | 1.4 A | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 3000 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 5.65V | 120 deg | 1.4A | 140 lm/W | 80 | - | 3A | Warm White | Water Clear | Colorless | 1110lm (Typ) | 1000lm (Typ) | White LEDs | 5.65 V | 1000 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L1MX-409012V500000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 4000K 5-Step MacAdam Ellipse | 90 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 4000 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Neutral | - | - | Single | 11.3V | 120 deg | 700mA | 132 lm/W | 90 | - | 1.5A | Neutral White | Water Clear | Colorless | 1046lm (Typ) | 965lm (Typ) | White LEDs | 11.3 V | 965 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L1C1-3580000000000 Lumileds | 14 |
| - | Surface Mount | 0808 (2020 metric) | - | 2.8°C/W | L1C1 | 3500K | 80 | 1000 | 350 mA | - | - | - | - | + 135 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.029505 oz | 3500 K | Reel | LUXEON C | 0.079 L x 0.079 W (2.00mm x 2.00mm) | - | White, Warm | - | - | - | 2.75V | 150 deg | 350mA | 112 lm/W | 80 | - | 1.225A | Warm White | Water Clear | - | - | 108lm (Typ) | White LEDs | 2.75 V | 108 lm | 1.35 mm | 0.059 (1.50mm) | 2 mm | 2 mm | ||
![]() L1MX-358006V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 3500K 3-Step MacAdam Ellipse | 80 | 500 | 1.4 A | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 3500 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 5.65V | 120 deg | 1.4A | - | 80 | - | 3A | Warm White | Water Clear | Colorless | - | - | White LEDs | 5.65 V | - | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L1MX-278012V300000 Lumileds | 14 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | L1MX | 2700K 3-Step MacAdam Ellipse | 80 | 500 | 700 mA | - | - | Dome | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.092830 oz | 2700 K | Reel | LUXEON MX | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | - | - | Single | 11.3V | 120 deg | 700mA | 138 lm/W | 80 | - | 1.5A | Warm White | Water Clear | Colorless | 1095lm (Typ) | 988lm (Typ) | White LEDs | 11.3 V | 988 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() SST-40-WDS-F50-N3502 Luminus Devices | 30000 | - | - | Surface Mount | SMD-2 | 2020 | 1.2°C/W | - | 5000K | 70 | 500 | 700 mA | - | 4.52 mm | Dome | - | + 80 C | Luminus Devices Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Obsolete | - | Details | - | - | 0.010949 oz | 5000 K | Cut Tape | SST-40-WxS | 0.197 L x 0.197 W (5.00mm x 5.00mm) | - | White, Cool | 20 W | - | - | 2.8V | 120 deg | 1.5A | 137 lm/W | 65 | - | 6A | Cool White | Water Clear | Colorless | - | 574lm (554lm ~ 594lm) | White LEDs | 2.75 V | 280 lm | 3.01 mm | 0.124 (3.14mm) | 5 mm | 5 mm |