- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Viewing Angle | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHM-6-30-90-36-XH00-F2-3 Luminus Devices | In Stock | - | - | - | 90 | 400 | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3000 K | Tray | XH00 | - | - | - | - | - | - | Warm White | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | CREE INC | - | - | - | XPLBWT-00-0000-000UU50DT | - | - | Active | 5.75 | Details | Yes | - | - | Reel | - | 8541.40.20.00 | - | compliant | - | SINGLE COLOR LED | - | White | - | - | White LEDs | - | - | 360 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 680 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | - | - | - | 5 V | - | - | MX-6 | - | 4 W | - | 120 deg | - | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 107 lm | 1.35 mm | 5 mm | 5 mm | ||
![]() CGM-14-35-95-36-AC40-F5-3 Luminus Devices | 24 |
| - | - | 95 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 3500 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-57-80-36-AC40-F5-3 Luminus Devices | 24 |
| - | - | 80 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 5700 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-22-40-70-54-AC40-F5-3 Luminus Devices | 24 |
| - | - | 70 | 100 | 1.6 A | - | - | 23.5 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 4000 K | Tray | - | - | 81.1 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 50.8 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-30-70-36-AC40-F5-3 Luminus Devices | 37 |
| - | - | 70 | 100 | 990 mA | - | - | 23.5 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 3000 K | Tray | - | - | 33.2 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 33.3 V | - | 1.37 mm | 28 mm | 28 mm | ||
![]() CGM-14-50-80-36-AC40-F5-3 Luminus Devices | 35 |
| - | - | 80 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 5000 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-40-70-36-AC40-F5-3 Luminus Devices | 35 |
| - | - | 70 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 4000 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-40-90-36-AC40-F5-3 Luminus Devices | 35 |
| - | - | 90 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 4000 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-27-80-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 80 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 2700 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CIM-14-27-80-36-AC40-F5-3 Luminus Devices | 35 |
| - | - | 80 | 225 | 450 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 2700 K | Tray | - | - | 15.1 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 33.5 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-35-90-36-AC44-F5-3 Luminus Devices | 35 |
| - | - | 90 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 140 C | SMD/SMT | - | - | Details | - | - | 3500 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CIM-14-35-90-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 90 | 225 | 450 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 3500 K | Tray | - | - | 15.1 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 33.5 V | - | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-50-95-36-AC40-F5-3 Luminus Devices | 35 |
| - | - | 95 | 225 | 900 mA | - | - | 15.8 mm x 0.5 mm | Round | - | + 150 C | SMD/SMT | - | - | Details | - | - | 5000 K | Tray | - | - | 30.4 W | - | 120 deg | - | - | Application Specific White | - | - | White CoB LEDs | - | 34.4 V | - | 1.37 mm | 19 mm | 19 mm |