- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | HTS Code | Power Rating | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-40901203F09P0 Lumileds | 41 |
| - | - | L2C5 | 4000K 3-Step MacAdam Ellipse | 90 | 100 | - | - | - | - | - | 1390lm (Typ) | - | - | Lumileds | - | - | Tube | - | Active | - | Details | - | 85°C | FreshFocus | - | 4000 K | Tube | LUXEON CoB Core | 19.00mm L x 16.00mm W | Chip On Board (COB) | White, Neutral | - | - | - | Rectangle | 34.2V | 115° | - | 300mA | 135 lm/W | 90 | - | 600mA | Flat | Neutral White | - | - | 11.30mm Dia | - | White CoB LEDs | - | - | - | 1.50mm | - | - | ||
![]() L2C5-30801205F13P0 Lumileds | 41 |
| - | - | L2C5 | 3000K 3-Step MacAdam Ellipse | 80 | 100 | - | - | - | - | - | 3137lm (Typ) | - | - | Lumileds | - | - | Tube | - | Active | - | Details | - | 85°C | FreshFocus | - | 3000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | - | Rectangle | 34.7V | 115° | - | 600mA | 151 lm/W | 80 | - | 1.2A | Flat | Warm White | - | - | 13.00mm Dia | - | White CoB LEDs | - | - | - | 1.50mm | - | - | ||
![]() L2C4-50802S01F0600 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 5000K 2-Step MacAdam Ellipse | 80 | 180 | 100 mA | - | - | 6 mm | Round | 532lm (Typ) | - | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | - | - | Single | 34.5V | 115 deg | - | 100mA | 154 lm/W | 80 | - | 200mA | Flat | Cool White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | 522 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-50802S01F0400 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 5000K 2-Step MacAdam Ellipse | 80 | 180 | 175 mA | - | - | 4.5 mm | Round | 815lm (Typ) | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | - | - | Single | 37.5V | 115 deg | - | 175mA | 124 lm/W | 80 | - | 350mA | Flat | Cool White | Clear | Tinted | 4.50mm Dia | - | White CoB LEDs | - | 37.5 V | 815 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-40952S02F04B0 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 4000K 2-Step MacAdam Ellipse | 95 | 180 | 175 mA | - | - | 4.5 mm | Round | 628lm (Typ) | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 4000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Neutral | - | - | - | Single | 35.5V | 115 deg | - | 175mA | 101 lm/W | 95 | - | 350mA | Flat | Neutral White | Clear | Tinted | 4.50mm Dia | - | White CoB LEDs | - | 35.5 V | 628 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-35902S01FH600 Lumileds | In Stock | - | - | COB - Chip-on-Board | L2C4 | 3500K 2-Step MacAdam Ellipse | 90 | 180 | 175 mA | - | - | 6 mm | Round | 705lm (Typ) | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | - | Single | 37.5V | 115 deg | - | 175mA | 107 lm/W | 90 | - | 350mA | Flat | Neutral White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 37.5 V | 705 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-35802S01F0600 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 3500K 2-Step MacAdam Ellipse | 80 | 180 | 100 mA | - | - | 6 mm | Round | 523lm (Typ) | - | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | - | Single | 34.5V | 115 deg | - | 100mA | 152 lm/W | 80 | - | 200mA | Flat | Neutral White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | 513 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-35802S01F0400 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 3500K 2-Step MacAdam Ellipse | 80 | 180 | 175 mA | - | - | 4.5 mm | Round | 790lm (Typ) | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3500 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | - | Single | 37.5V | 115 deg | - | 175mA | 120 lm/W | 80 | - | 350mA | Flat | Neutral White | Clear | Tinted | 4.50mm Dia | - | White CoB LEDs | - | 37.5 V | 790 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-50902S01FH600 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 5000K 2-Step MacAdam Ellipse | 90 | 180 | 175 mA | - | - | 6 mm | Round | 725lm (Typ) | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 5000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | - | - | - | Single | 37.5V | 115 deg | - | 175mA | 110 lm/W | 90 | - | 350mA | Flat | Cool White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 37.5 V | 725 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-30802S01F0600 Lumileds | 41 |
| - | COB - Chip-on-Board | L2C4 | 3000K 2-Step MacAdam Ellipse | 80 | 180 | 100 mA | - | - | 6 mm | Round | 510lm (Typ) | - | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | - | - | - | Single | 34.5V | 115 deg | - | 100mA | 148 lm/W | 80 | - | 200mA | Flat | Warm White | Clear | Tinted | 6.00mm Dia | - | White CoB LEDs | - | 34.5 V | 495 lm | 0.95 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 100 | 350 mA | CREE INC | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | - | CMT1412-0000-000N0U0A50G | + 140 C | - | - | SMD/SMT | - | Active | - | 5.47 | Details | Yes | - | Xlamp | 0.192949 oz | 5000 K | Tray | CMT1412-36V | - | - | - | 8541.40.20.00 | 12.1 W | compliant | - | - | 115 deg | - | - | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White CoB LEDs | - | 34.5 V | 1581 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 80 | 100 | 1600 mA | CREE INC | - | - | - | - | CMT2890-0000-000P0H0A35G | - | - | - | SMD/SMT | - | Obsolete | - | 5.76 | Details | Yes | - | Xlamp | - | 3500 K | Tray | CMT2890-54V | - | - | - | 8541.40.20.00 | - | unknown | - | - | 115 deg | - | - | - | - | - | - | - | Neutral White | Clear | Tinted | - | - | White CoB LEDs | - | 51.2 V | 12028 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 100 | 200 mA | CREE INC | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | - | CMT1407-0000-000N0U0A30U | + 140 C | - | - | SMD/SMT | - | Active | - | 5.47 | Details | Yes | - | Xlamp | - | 3000 K | Tray | CMT1407-36V | - | - | - | 8541.40.20.00 | 6.8 W | compliant | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White CoB LEDs | - | 34.2 V | 833 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 100 | 1600 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | Xlamp | - | 3000 K | Tray | CMT2890-54V | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | - | 51.2 V | 9875 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 80 | 100 | 1200 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | Xlamp | - | 3000 K | Tray | CMT1945-36V | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | - | 34.7 V | 5710 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 100 | 1600 mA | CREE INC | - | - | - | - | CMT2890-0000-000P0U0A27H | - | - | - | SMD/SMT | - | Obsolete | - | 5.76 | Details | Yes | - | Xlamp | - | 2700 K | Tray | CMT2890-54V | - | - | - | 8541.40.20.00 | - | unknown | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | - | 51.2 V | 9429 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 100 | 1200 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | Xlamp | - | 3000 K | Tray | CMT1945-36V | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Clear | Tinted | - | - | White CoB LEDs | - | 34.7 V | 4828 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | - | 70 | 100 | 600 mA | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | Xlamp | - | 6500 K | Tray | CMT1922-36V | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Cool White | Clear | Tinted | - | - | White CoB LEDs | - | 34.2 V | 3380 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
![]() CXM-9-30-90-36-PC32-F4-3 Luminus Devices | In Stock | - | - | COB - Chip-on-Board | - | - | 90 | 400 | 360 mA | - | 15 mm x 15 mm x 1.37 mm | 9.8 mm | Round Flat | - | - | + 105 C | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.516834 oz | 3000 K | Tray | Perfect White | - | - | - | - | 12.2 W | - | - | - | 120 deg | - | - | - | - | - | - | - | Warm White | Diffused | Tinted | - | - | White CoB LEDs | - | 34 V | 1155 lm | 2.24 mm | 15 mm | 15 mm | ||
![]() L2C5-57701204E0900 Lumileds | 46 |
| - | COB - Chip-on-Board | L2C5 | 5700K 3-Step MacAdam Ellipse | 70 | 100 | 700 mA | LUMILEDS HOLDING B V | - | - | - | 3185lm (Typ) | L2C5-57701204E0900 | + 105 C | Lumileds | - 40 C | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.111191 oz | 5700 K | Tube | LUXEON CoB Core | 19.00mm L x 16.00mm W | Chip On Board (COB) | White, Cool | - | - | compliant | Rectangle | 37V | 115 deg | SINGLE COLOR LED | 700mA | 123 lm/W | 70 | - | 1.35A | Flat | Cool White | Diffused | Tinted | 9.00mm Dia | - | White CoB LEDs | - | 37 V | 3185 lm | 1.5 mm | 19 mm | 16 mm |