- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | HTS Code | Subcategory | Power Rating | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-3080EB3500005 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 3000K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | - | LEDs | 360 mW | - | 6.1V | 120° | - | 60mA | 148 lm/W | 80 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 55lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 51 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-2790EC3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 2700K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 2700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | - | LEDs | 540 mW | - | 8.9V | 120° | - | 60mA | 127 lm/W | 90 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 68lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 62 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L130-4090003000X24 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 4000K | 90 | 5000 | 120 mA | - | 2.6 mm | Round Flat | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 4000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Neutral | - | LEDs | 720 mW | - | 6V | 116° | - | 120mA | 149 lm/W | 90 | - | 240mA | LED - Mid Power | Neutral White | Diffused | Tinted | 107lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 104 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L130-5770003000W25 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 5700K | 70 | 5000 | 120 mA | LUMILEDS HOLDING B V | 2.6 mm | Round | Lumileds | L130-5770003000W25 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON | 0.082453 oz | 5700 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | - | LEDs | 720 mW | compliant | 6V | 116° | SINGLE COLOR LED | 120mA | 178 lm/W | 70 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 129lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 122 lm | 0.52 mm | 0.024 (0.62mm) | 3 mm | 3 mm | ||
![]() L130-5090001400002 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 35°C/W | L130 | Lumileds | 5000K | 90 | 3000 | 60 mA | LUMILEDS HOLDING B V | 2.5 mm x 1.15 mm | Rectangular | Lumileds | L130-5090001400002 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON | 0.008122 oz | 5000 K | Reel | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Cool | - | LEDs | 186 mW | compliant | 2.95V | 116° | SINGLE COLOR LED | 60mA | 138 lm/W | 90 | - | 120mA | LED - Mid Power | Cool White | Diffused | Tinted | 25lm (Typ) | - | White LEDs | 3.1 V | Mid-Power LEDs - White | 23 lm | 0.75 mm | 0.028 (0.70mm) | 3 mm | 1.4 mm | ||
![]() L130-5090001400003 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 35°C/W | L130 | Lumileds | 5000K | 90 | 3000 | 60 mA | LUMILEDS HOLDING B V | 2.5 mm x 1.15 mm | Rectangular | Lumileds | L130-5090001400003 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON | 0.008122 oz | 5000 K | Reel | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Cool | - | LEDs | 186 mW | compliant | 2.95V | 116° | SINGLE COLOR LED | 60mA | 138 lm/W | 90 | - | 120mA | LED - Mid Power | Cool White | Diffused | Tinted | 25lm (Typ) | - | White LEDs | 3.1 V | Mid-Power LEDs - White | 23 lm | 0.75 mm | 0.028 (0.70mm) | 3 mm | 1.4 mm | ||
![]() L130-4090003000X25 Lumileds | 18 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | 12°C/W | L130 | Lumileds | 4000K | 90 | 5000 | 120 mA | - | 2.6 mm | Round Flat | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 4000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.055 W (3.00mm x 1.40mm) | White LEDs | White, Neutral | - | LEDs | 720 mW | - | 6V | 116° | - | 120mA | 149 lm/W | 90 | - | 240mA | LED - Mid Power | Neutral White | Diffused | Tinted | 107lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 104 lm | 0.66 mm | 0.028 (0.70mm) | 3 mm | 3 mm | ||
![]() L130-5080003000X26 Lumileds | 18 |
| - | Surface Mount | 1212 (3030 Metric) | 1212 | 12°C/W | L130 | Lumileds | 5000K | 80 | 5000 | 120 mA | - | 2.6 mm | Round Flat | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON | 0.082453 oz | 5000 K | Reel | LUXEON 3030 2D Line | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | - | LEDs | 720 mW | - | 6V | 116° | - | 120mA | 173 lm/W | 80 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 125lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 121 lm | 0.66 mm | 0.030 (0.76mm) | 3 mm | 3 mm | ||
![]() L128-3080EB3500006 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 3000K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | - | LEDs | 360 mW | - | 6.1V | 120° | - | 60mA | 148 lm/W | 80 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 55lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 51 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3080CB3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 11°C/W | L128 | Lumileds | 3000K | 80 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | - | LEDs | 720 mW | - | 6V | 120° | - | 120mA | 164 lm/W | 80 | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | 118lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 108 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5080CB3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 11°C/W | L128 | Lumileds | 5000K | 80 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 720 mW | - | 6V | 120° | - | 120mA | 174 lm/W | 80 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 125lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 115 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5080CA35000T1 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 21°C/W | L128 | Lumileds | 5000K | 80 | 4000 | 120 mA | LUMILEDS HOLDING B V | 2.95 mm x 2.48 mm | Rectangular | Lumileds | L128-5080CA35000T1 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 8541.40.20.00 | LEDs | 360 mW | compliant | 3V | 120° | - | 120mA | 175 lm/W | 80 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 63lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 58 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090EC3500001 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 540 mW | - | 8.9V | 120° | - | 60mA | 142 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 76lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 70 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090EC3500005 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 540 mW | - | 8.9V | 120° | - | 60mA | 142 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 76lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 70 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090EA3500006 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 180 mW | - | 2.9V | 120° | - | 60mA | 151 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 26lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 24.5 lm | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090CB3500001 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 11°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 720 mW | - | 6V | 120° | - | 120mA | 147 lm/W | 90 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 106lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 93 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090EA3500005 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 180 mW | - | 2.9V | 120° | - | 60mA | 151 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 26lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 24.5 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5080EB3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 5000K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 360 mW | - | 6.1V | 120° | - | 60mA | 159 lm/W | 80 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 59lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 54 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5095HA3500001 Lumileds | In Stock | - | - | - | 2835 | - | - | - | Lumileds | - | 95 | 4000 | 65 mA | - | 2.95 mm x 2.48 mm | Rectangular with Sidecut | Lumileds | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | LUXEON 2835 | 0.000247 oz | 5000 K | Cut Tape | LUXEON 2835 HE | - | - | - | - | LEDs | 195 mW | - | - | 120 deg | - | - | - | - | - | - | LED - Mid Power | Cool White | Diffused | Tinted | - | - | White LEDs | 3 V | Mid-Power LEDs - White | 28.2 lm | 0.7 mm | - | 3.5 mm | 2.8 mm | ||
![]() L128-5080EC3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 5000K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | - | LEDs | 540 mW | - | 8.9V | 120° | - | 60mA | 169 lm/W | 80 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 90lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 82 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm |