- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | HTS Code | Power Rating | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-40701321F2900 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 4000K 3-Step MacAdam Ellipse | 70 | 50 | 2.1 A | - | - | - | 13185lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | 4000 K | Tube | LUXEON CoB Core | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Neutral | - | - | - | Square | 37.5V | 115 deg | - | 2.1A | 2100 lm/W | 70 | - | 4.2A | Flat | Neutral White | Diffused | Tinted | 29.20mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 13185 lm | 1.5 mm | - | 38 mm | 38 mm | ||
![]() L2C5-40701321E2900 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 4000K 3-Step MacAdam Ellipse | 70 | 50 | 2.1 A | LUMILEDS HOLDING B V | - | - | 12684lm (Typ) | L2C5-40701321E2900 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 4000 K | Tube | LUXEON CoB Core | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | compliant | Square | 37.5V | 115 deg | - | 2.1A | 2100 lm/W | 70 | - | 4.2A | Flat | Neutral White | Diffused | Tinted | 29.20mm Dia | - | - | - | White CoB LEDs | - | 37.5 V | 12684 lm | 1.5 mm | - | 38 mm | 38 mm | ||
![]() L2C5-32901205X13B0 Lumileds | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 600 mA | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | FreshFocus | 0.572232 oz | 3200 K | Tube | LUXEON CoB Core | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Warm White | Diffused | Tinted | - | - | - | - | White CoB LEDs | - | - | - | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-40901208X1500 Lumileds | In Stock | - | - | - | COB - Chip-on-Board | - | - | - | - | 90 | 100 | 900 mA | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | FreshFocus | 0.572232 oz | 4000 K | Tube | LUXEON CoB Core | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | Neutral White | Diffused | Tinted | - | - | - | - | White CoB LEDs | - | - | - | 1.5 mm | - | 24 mm | 20 mm | ||
![]() LXR7-SW50-1160 Lumileds | 50 |
| - | Surface Mount | 2828 (7070 metric) | 2828 | 1.25°C/W | LXR7 | 5000K | 70 | 500 | 700 mA | - | - | - | - | - | + 120 C | Lumileds | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | LUXEON | 0.030336 oz | 5000 K | Reel | LUXEON M | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Cool | - | - | - | - | 11.2V | 120 deg | - | 700mA | 140 lm/W | 70 | - | 1.2A | - | Cool White | Clear | Tinted | - | - | - | 1100lm (Typ) | White LEDs | - | 12 V | 1160 lm | 3.75 mm | 0.152 (3.87mm) | 7 mm | 7 mm | ||
![]() L2C5-40701202EH600 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 4000K 3-Step MacAdam Ellipse | 80 | 100 | 350 mA | LUMILEDS HOLDING B V | - | - | 1673lm (Typ) | L2C5-40701202EH600 | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.111191 oz | 4000 K | Tube | LUXEON CoB Core | 15.00mm L x 12.00mm W | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | compliant | Rectangle | 37V | 115 deg | SINGLE COLOR LED | 350mA | 129 lm/W | 70 | - | 700mA | Flat | Neutral White | Diffused | Tinted | 6.50mm Dia | - | - | - | White CoB LEDs | - | 37 V | 1673 lm | 1.5 mm | - | 15 mm | 12 mm | ||
![]() L2C5-30901203X09B0 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K | 90 | 100 | 300 mA | - | - | - | 1344lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core | 19.00mm L x 16.00mm W | Chip On Board (COB) | White, Warm | - | - | - | Rectangle | 34.5V | 115 deg | - | 300mA | 130 lm/W | 90 | - | 600mA | Flat | Warm White | Diffused | Tinted | 9.00mm Dia | - | - | - | White CoB LEDs | - | 34.5 V | - | 1.5 mm | - | 19 mm | 16 mm | ||
![]() L2C5-30951208E15C0 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K 3-Step MacAdam Ellipse | 95 | 100 | 900 mA | - | - | - | 3092lm (Typ) | - | + 105 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | CrispWhite | 0.164906 oz | 3000 K | Tube | LUXEON CoB CrispWhite | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | - | Rectangle | 35.1V | 115 deg | - | 900mA | 98 lm/W | 95 | - | 1.8A | Flat | Warm White | Diffused | Tinted | 15.00mm Dia | - | - | - | White CoB LEDs | - | 35.1 V | 3092 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-40701205F1300 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 4000K 3-Step MacAdam Ellipse | 70 | 100 | 600 mA | - | - | - | 3486lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | 4000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Neutral | - | - | - | Rectangle | 34.7V | 115 deg | - | 600mA | 600 lm/W | 70 | - | 1.2A | Flat | Neutral White | Diffused | Tinted | 13.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 3486 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-30901205X13B0 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K | 90 | 100 | 600 mA | - | - | - | 2735lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | - | Rectangle | 35V | 115 deg | - | 600mA | 130 lm/W | 90 | - | 1.2A | Flat | Warm White | Diffused | Tinted | 13.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L1T2-2770000000000 Lumileds | In Stock | - | - | Surface Mount | 1515 (3737 metric) | 2-SMD | 3°C/W | L1T2 | 2700K | 70 | 1000 | 1200 mA | LUMILEDS HOLDING B V | - | - | - | L1T2-2770000000000 | + 135 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.77 | Details | Yes | - | LUXEON | 0.010769 oz | 2700 K | Reel | LUXEON TX | 0.146 L x 0.146 W (3.70mm x 3.70mm) | - | White, Warm | - | - | compliant | - | 2.8V | 120 deg | SINGLE COLOR LED | 700mA | 136 lm/W | 70 | - | 1.5A | - | Warm White | - | - | - | - | 266lm (Typ) | - | White LEDs | High Lumen Package | 2.8 V | 266 lm | 20.18 mm | 0.083 (2.12mm) | 3.7 mm | 3.7 mm | ||
![]() L2C5-30951208F1500 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K 3-Step MacAdam Ellipse | 95 | 100 | 900 mA | LUMILEDS HOLDING B V | - | - | 3600lm (Typ) | L2C5-30951208F1500 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.7 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | compliant | Rectangle | 34.7V | 115 deg | - | 900mA | 115 lm/W | 95 | - | 1.8A | Flat | Warm White | Diffused | Tinted | 15.00mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 3500 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-57801211F1900 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 5700K 3-Step MacAdam Ellipse | 80 | 50 | 1.2 A | LUMILEDS HOLDING B V | - | - | 6624lm (Typ) | L2C5-57801211F1900 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.7 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 5700 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | - | - | compliant | Square | 34.3V | 115 deg | - | 1.2A | 1200 lm/W | 80 | - | 2.4A | Flat | Cool White | Diffused | Tinted | 18.50mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 6624 lm | 1.5 mm | - | 28 mm | 28 mm | ||
![]() L2C5-30901203F09B0 Lumileds | 50 |
| - | - | - | - | - | L2C5 | 3000K | 90 | 100 | - | - | - | - | 1344lm (Typ) | - | - | Lumileds | - | - | - | Tube | - | Active | - | Details | - | 85°C | FreshFocus | - | 3000 K | Tube | LUXEON CoB Core | 19.00mm L x 16.00mm W | Chip On Board (COB) | White, Warm | - | - | - | Rectangle | 34.2V | 115° | - | 300mA | 131 lm/W | 90 | - | 600mA | Flat | Warm White | - | - | 9.00mm Dia | - | - | - | White CoB LEDs | - | - | - | 1.50mm | - | - | - | ||
![]() L2C5-50701208F1500 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 5000K 3-Step MacAdam Ellipse | 70 | 100 | 900 mA | - | - | - | 5243lm (Typ) | - | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | - | Active | - | Details | - | 85°C | FreshFocus | 0.572232 oz | 5000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Cool | - | - | - | Rectangle | 34.7V | 115 deg | - | 900mA | 900 lm/W | 70 | - | 1.8A | Flat | Cool White | Diffused | Tinted | 15.00mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 5243 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-65701211F1900 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 6500K 3-Step MacAdam Ellipse | 70 | 50 | 1.2 A | LUMILEDS HOLDING B V | - | - | 6782lm (Typ) | L2C5-65701211F1900 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 6500 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | - | - | compliant | Square | 34.3V | 115 deg | - | 1.2A | 1200 lm/W | 70 | - | 2.4A | Flat | Cool White | Diffused | Tinted | 18.50mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 6782 lm | 1.5 mm | - | 28 mm | 28 mm | ||
![]() L2C5-30701205F1300 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K 3-Step MacAdam Ellipse | 70 | 100 | 600 mA | LUMILEDS HOLDING B V | - | - | 3287lm (Typ) | L2C5-30701205F1300 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | - | compliant | Rectangle | 34.7V | 115 deg | - | 600mA | 600 lm/W | 70 | - | 1.2A | Flat | Warm White | Diffused | Tinted | 13.00mm Dia | - | - | - | White CoB LEDs | - | 35 V | 3287 lm | 1.5 mm | - | 24 mm | 20 mm | ||
![]() L2C5-50701211F1900 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 5000K 3-Step MacAdam Ellipse | 70 | 50 | 1.2 A | LUMILEDS HOLDING B V | - | - | 7163lm (Typ) | L2C5-50701211F1900 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.7 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 5000 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | - | - | compliant | Square | 34.3V | 115 deg | - | 1.2A | 174 lm/W | 70 | - | 2.4A | Flat | Cool White | Diffused | Tinted | 18.50mm Dia | - | - | - | White CoB LEDs | - | 34.8 V | 7163 lm | 1.5 mm | - | 28 mm | 28 mm | ||
![]() L2C5-30801825F3200 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 3000K 3-Step MacAdam Ellipse | 80 | 50 | 2.25 A | LUMILEDS HOLDING B V | - | - | 17281lm (Typ) | L2C5-30801825F3200 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | - | - | compliant | Square | 50.4V | 115 deg | - | 2.25A | 2250 lm/W | 80 | - | 4.5A | Flat | Warm White | Diffused | Tinted | 32.80mm Dia | - | - | - | White CoB LEDs | - | 51.7 V | 17281 lm | 1.5 mm | - | 38 mm | 38 mm | ||
![]() L2C5-65701216F2300 Lumileds | 50 |
| - | - | COB - Chip-on-Board | - | - | L2C5 | 6500K 3-Step MacAdam Ellipse | 70 | 50 | 1.6 A | LUMILEDS HOLDING B V | 23 mm | Round Flat | 8931lm (Typ) | L2C5-65701216F2300 | + 85 C | Lumileds | - 40 C | - | SMD/SMT | Tube | Active | Active | 5.75 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 6500 K | Tube | LUXEON CoB Core | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | - | 55.2 W | compliant | Square | 34V | 115 deg | - | 1.6A | 164 lm/W | 70 | - | 3.2A | Flat | Cool White | Diffused | Tinted | 22.50mm Dia | - | - | - | White CoB LEDs | - | 34.5 V | 8931 lm | 1.5 mm | - | 28 mm | 28 mm |