- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Product Type | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L150-5790502400000 Lumileds | 18 |
| - | Surface Mount | 2023 (5250 Metric) | 2023 | 2.4°C/W | L150 | Lumileds | 5700K | 90 | 1000 | 160 mA | LUMILEDS HOLDING B V | - | - | Lumileds | L150-5790502400000 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.71 | Details | Yes | LUXEON | 0.016491 oz | 5700 K | Reel | LUXEON 5050 | 0.204 L x 0.197 W (5.18mm x 5.00mm) | - | White, Cool | LEDs | - | compliant | 24.4V | 116° | 160mA | 136 lm/W | 90 | - | 240mA | LED - High Power | Cool White | Diffused | Tinted | 530lm (Typ) | - | White LEDs | 24.5 V | High Power LEDs - White | 526 lm | 0.7 mm | 0.031 (0.80mm) | 5 mm | 5 mm | ||
![]() L128-4080CA3500006 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 21°C/W | L128 | Lumileds | 4000K | 80 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 4000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | LEDs | 360 mW | - | 3V | 120° | 120mA | 177 lm/W | 80 | - | 240mA | LED - Mid Power | Neutral White | Diffused | Tinted | 64lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 61.5 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3590EC3500001 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 3500K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular with Sidecut | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3500 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 139 lm/W | 90 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 74lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 68 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3580EC35000B1 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 3500K | 80 | 4000 | 100 mA | LUMILEDS HOLDING B V | 2.95 mm x 2.48 mm | Rectangular | Lumileds | L128-3580EC35000B1 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON 2835 | 0.020613 oz | 3500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 900 mW | compliant | 9.3V | 120° | 100mA | 144 lm/W | 80 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 134lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 126 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3580EC3500005 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 3500K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 165 lm/W | 80 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 88lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 80 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3580CB3500005 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 11°C/W | L128 | Lumileds | 3500K | 80 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 720 mW | - | 6V | 120° | 120mA | 169 lm/W | 80 | - | 240mA | LED - Mid Power | Warm White | Diffused | Tinted | 122lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 111 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3090EC3500003 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 3000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 133 lm/W | 90 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 71lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 65 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3580EB3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 20°C/W | L128 | Lumileds | 3500K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 360 mW | - | 6.1V | 120° | 60mA | 151 lm/W | 80 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 56lm (Typ) | - | White LEDs | 6 V | Mid-Power LEDs - White | 52 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6580EA3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 6500K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 6500 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 172 lm/W | 80 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 30lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 29 lm | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6570EC35000B1 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 6500K | 70 | 4000 | 100 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 6500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 900 mW | - | 9.3V | 120° | 100mA | 153 lm/W | 70 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 142lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 134 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6570EC3500002 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 6500K | 70 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 6500 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 174 lm/W | 70 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 93lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 86 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3090EA3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 3000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 3000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 143 lm/W | 90 | - | 150mA | LED - Mid Power | Warm White | Diffused | Tinted | 25lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 23 lm | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5780EC35000B1 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 5700K | 80 | 4000 | 100 mA | LUMILEDS HOLDING B V | 2.95 mm x 2.48 mm | Rectangular | Lumileds | L128-5780EC35000B1 | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.75 | Details | Yes | LUXEON 2835 | 0.020613 oz | 5700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 900 mW | compliant | 9.3V | 120° | 100mA | 147 lm/W | 80 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 137lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 129 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-4080EA3500006 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 4000K | 80 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 4000 K | Cut Tape | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 173 lm/W | 80 | - | 150mA | LED - Mid Power | Neutral White | Diffused | Tinted | 30lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 29.4 lm | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5780CA3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 21°C/W | L128 | Lumileds | 5700K | 80 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 360 mW | - | 3V | 120° | 120mA | 177 lm/W | 80 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 64lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 61.3 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090EC3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 15°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 540 mW | - | 8.9V | 120° | 60mA | 142 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 76lm (Typ) | - | White LEDs | 9 V | Mid-Power LEDs - White | 70 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5790EA3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 39°C/W | L128 | Lumileds | 5700K | 90 | 4000 | 60 mA | - | 2.95 mm x 2.53 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5700 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 180 mW | - | 2.9V | 120° | 60mA | 151 lm/W | 90 | - | 150mA | LED - Mid Power | Cool White | Diffused | Tinted | 26lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 24.5 lm | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090CA3500004 Lumileds | 18 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 21°C/W | L128 | Lumileds | 5000K | 90 | 4000 | 120 mA | - | 2.95 mm x 2.48 mm | Rectangular | Lumileds | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | LUXEON 2835 | 0.020613 oz | 5000 K | Reel | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | LEDs | 360 mW | - | 3V | 120° | 120mA | 152 lm/W | 90 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 55lm (Typ) | - | White LEDs | 3 V | Mid-Power LEDs - White | 51 lm | 0.7 mm | 0.030 (0.75mm) | 3.5 mm | 2.8 mm | ||
![]() JE2835BWT-P-U50EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | 7.6°C/W | - | Cree LED | 2700K | 90 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | Cree LED | - | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 5000 K | Reel | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Warm | LEDs | 500 mW | - | 2.95V | 120° | 55mA | 164 lm/W | 70 | - | 240mA | LED - Mid Power | Cool White | Diffused | Tinted | 70lm (Typ) | 28lm (Typ) | White LEDs | 3 V | Mid-Power LEDs - White | 63 lm | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() JB3030AWT-P-B50EA0000-N0000001 Smart Global Holdings | In Stock | - | - | Surface Mount | 3030 | SMD | 14°C/W | JB3030AWT | Cree LED | 5000K | 70 | 5000 | 65 mA | - | 2.6 mm | Round Flat | Cree LED | - | + 105 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 5000 K | Reel | JB3030A 3V P Class | 0.118 L x 0.118 W (3.00mm x 3.00mm) | White LEDs | White, Cool | LEDs | 183 mW | - | 2.8V | 120° | 65mA | 198 lm/W | 70 | - | 240mA | LED - Mid Power | White | Diffused | Tinted | 36lm (Typ) | - | White LEDs | 2.81 V | Mid-Power LEDs - White | 34 lm | 0.5 mm | 0.028 (0.72mm) | 3 mm | 3 mm |