- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-6580NA3500005 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 6500K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 6500 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 201 lm/W | 80 | - | 300mA | Cool White | Diffused | Tinted | 36lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L170-2770701200000 Lumileds | 37 |
| - | Surface Mount | 7070 | 2828 | 1.2°C/W | L170 | 2700K | 70 | 1000 | 700 mA | 6.5 mm x 6.5 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 2700 K | Reel | LUXEON 7070 | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Warm | 8.4 W | 11.8V | 120 deg | 700mA | 169 lm/W | 70 | - | 1.2A | Warm White | Diffused | Tinted | 1392lm (Typ) | - | White LEDs | 12 V | 1392 lm | 0.7 mm | 0.030 (0.75mm) | 7 mm | 7 mm | ||
![]() L170-5770701200000 Lumileds | 37 |
| - | Surface Mount | 7070 | 2828 | 1.2°C/W | L170 | 5700K | 70 | 1000 | 700 mA | 6.5 mm x 6.5 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | MouseReel | LUXEON 7070 | 0.276 L x 0.276 W (7.00mm x 7.00mm) | - | White, Cool | 8.4 W | 11.8V | 120 deg | 700mA | 182 lm/W | 70 | - | 1.2A | Cool White | Diffused | Tinted | 1500lm (Typ) | - | White LEDs | 12 V | 1500 lm | 0.7 mm | 0.030 (0.75mm) | 7 mm | 7 mm | ||
![]() L128-3590HA35000B6 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 3500K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3500 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.71V | 120° | 65mA | 173 lm/W | 90 | - | 480mA | Warm White | Diffused | Tinted | 30lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6570HA35000B5 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 6500K | 70 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 6500 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 195 mW | 2.71V | 120° | 65mA | 216 lm/W | 70 | - | 480mA | Cool White | Diffused | Tinted | 38lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-2280HA35000B5 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 2200K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 2200 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.71V | 120° | 65mA | 165 lm/W | 80 | - | 480mA | Warm White | Diffused | Tinted | 29lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5780HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 5700K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 195 mW | 2.71V | 120° | 65mA | 209 lm/W | 80 | - | 480mA | Cool White | Diffused | Tinted | 37lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6570HA35000B6 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 6500K | 70 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 6500 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 195 mW | 2.71V | 120° | 65mA | 216 lm/W | 70 | - | 480mA | Cool White | Diffused | Tinted | 38lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-2280NA3500006 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 2200K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 2200 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 158 lm/W | 80 | - | 300mA | Warm White | Diffused | Tinted | 28lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5770HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 5700K | 70 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 195 mW | 2.71V | 120° | 65mA | 216 lm/W | 70 | - | 480mA | Cool White | Diffused | Tinted | 38lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3080HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 3000K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.71V | 120° | 65mA | 198 lm/W | 80 | - | 480mA | Warm White | Diffused | Tinted | 35lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-4090HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 4000K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 4000 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | 195 mW | 2.71V | 120° | 65mA | 176 lm/W | 90 | - | 480mA | Neutral White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6580NA3500004 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 6500K | 80 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Cool | - | 2.75V | 120° | 65mA | 201 lm/W | 80 | - | 300mA | Cool White | - | - | 36lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-3580HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 3500K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3500 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.71V | 120° | 65mA | 207 lm/W | 80 | - | 480mA | Warm White | Diffused | Tinted | 36lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-4070HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 4000K | 70 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Neutral | - | 2.71V | 120° | 65mA | 219 lm/W | 70 | - | 480mA | Neutral White | - | - | 39lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-4095HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 4000K | 95 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 4000 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Neutral | 195 mW | 2.71V | 120° | 65mA | 165 lm/W | 95 | - | 480mA | Neutral White | Diffused | Tinted | 29lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-6590NA3500004 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 6500K | 90 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Cool | - | 2.75V | 120° | 65mA | 173 lm/W | 90 | - | 300mA | Cool White | - | - | 31lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-5790HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 5700K | 90 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Cool | - | 2.71V | 120° | 65mA | 176 lm/W | 90 | - | 480mA | Cool White | - | - | 31lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-3070HA35000B4 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 3000K | 70 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Warm | - | 2.71V | 120° | 65mA | 211 lm/W | 70 | - | 480mA | Warm White | - | - | 37lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-3095HA35000B6 Lumileds | 37 |
| - | Surface Mount | 2835 | 1411 | 10°C/W | L128 | 3000K | 95 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | Reel | LUXEON 2835 HE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 195 mW | 2.71V | 120° | 65mA | 160 lm/W | 95 | - | 480mA | Warm White | Diffused | Tinted | 28lm (Typ) | - | White LEDs | 3 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm |