- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-30901210F15P0 Lumileds | 35 |
| - | - | - | - | - | L2C5 | 3000K | - | 100 | - | - | - | 4002lm (Typ) | - | Lumileds | - | SMD/SMT | Tube | Active | Details | 85°C | - | Tube | LUXEON CoB Core | 24.00mm L x 20.00mm W | Chip On Board (COB) | White, Warm | - | Rectangle | 34V | 115° | 900mA | 131 lm/W | 90 | - | 1.8mA | Flat | - | - | - | 15.00mm Dia | - | - | - | White LEDs | - | - | - | 1.50mm | - | - | - | ||
![]() L1HZ-3580100000000 Lumileds | 41 |
| - | Surface Mount | CSP-2 | 0505 | 3°C/W | L1HZ | 3500K | 80 | 1000 | 350 mA | 1.4 mm x 1.4 mm | Square | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 3500 K | MouseReel | LUXEON HL1Z | 0.055 L x 0.055 W (1.40mm x 1.40mm) | - | White, Warm | 1 W | - | 2.8V | 120 deg | 350mA | 128 lm/W | 80 | - | 700mA | - | Warm White | Clear | Yellow | - | - | - | 125lm (Typ) | White LEDs | - | 2.8 V | 125 lm | 0.36 mm | 0.017 (0.43mm) | 1.4 mm | 1.4 mm | ||
![]() L1HZ-1880100000000 Lumileds | 41 |
| - | Surface Mount | CSP-2 | 0505 | 3°C/W | L1HZ | 1800K | 80 | 1000 | 350 mA | 1.4 mm x 1.4 mm | Square | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 1800 K | MouseReel | LUXEON HL1Z | 0.055 L x 0.055 W (1.40mm x 1.40mm) | - | White, Warm | 1 W | - | 2.8V | 120 deg | 350mA | 84 lm/W | 80 | - | 700mA | - | Warm White | Clear | Yellow | - | - | - | 82lm (Typ) | White LEDs | - | 2.8 V | 82 lm | 0.36 mm | 0.017 (0.43mm) | 1.4 mm | 1.4 mm | ||
![]() L1HZ-2280100000000 Lumileds | 41 |
| - | Surface Mount | CSP-2 | 0505 | 3°C/W | L1HZ | 2200K | 80 | 1000 | 350 mA | 1.4 mm x 1.4 mm | Square | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 2200 K | MouseReel | LUXEON HL1Z | 0.055 L x 0.055 W (1.40mm x 1.40mm) | - | White, Warm | 1 W | - | 2.8V | 120 deg | 350mA | 102 lm/W | 80 | - | 700mA | - | Warm White | Clear | Yellow | - | - | - | 100lm (Typ) | White LEDs | - | 2.8 V | 100 lm | 0.36 mm | 0.017 (0.43mm) | 1.4 mm | 1.4 mm | ||
![]() L1HZ-3090100000000 Lumileds | 41 |
| - | Surface Mount | CSP-2 | 0505 | 3°C/W | L1HZ | 3000K | 90 | 1000 | 350 mA | 1.4 mm x 1.4 mm | Square | - | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 3000 K | MouseReel | LUXEON HL1Z | 0.055 L x 0.055 W (1.40mm x 1.40mm) | - | White, Warm | 1 W | - | 2.8V | 120 deg | 350mA | 102 lm/W | 90 | - | 700mA | - | Warm White | Clear | Yellow | - | - | - | 100lm (Typ) | White LEDs | - | 2.8 V | 100 lm | 0.36 mm | 0.017 (0.43mm) | 1.4 mm | 1.4 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2700 K | MouseReel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 200 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 80 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2200 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 200 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 5000 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Cool White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 220 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2700 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 172 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 4000 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 200 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 70 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2200 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 220 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 80 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | MouseReel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 300 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 172 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 70 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 3000 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 320 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 172 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2700 K | MouseReel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 240 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 4000 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 280 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 80 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 6500 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Cool White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 340 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 3500 K | Reel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Neutral White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 200 lm | 1 mm | - | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2016 | - | - | - | - | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | - | SMD/SMT | - | - | Details | - | 2200 K | MouseReel | XLamp Element G | - | - | - | 3 W | - | - | 125 deg | - | - | - | - | - | - | Warm White | Tinted | Colorless | - | - | - | - | White LEDs | - | 3 V | 180 lm | 1 mm | - | 2.05 mm | 1.6 mm |