- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Type | Power Rating | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2016 | 80 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 5000 K | MouseReel | XLamp Element G | - | 3 W | 125 deg | Cool White | Tinted | Colorless | White LEDs | 3 V | 340 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 4000 K | MouseReel | XLamp Element G | - | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 4000 K | Reel | XLamp Element G | - | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 220 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 5000 K | Reel | XLamp Element G | - | 3 W | 125 deg | Cool White | Tinted | Colorless | White LEDs | 3 V | 360 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 4500 K | Reel | XLamp Element G | - | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 300 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 2200 K | Reel | XLamp Element G | - | 3 W | 125 deg | Warm White | Tinted | Colorless | White LEDs | 3 V | 164 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 3500 K | Reel | XLamp Element G | - | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 5000 K | MouseReel | XLamp Element G | - | 3 W | 125 deg | Cool White | Tinted | Colorless | White LEDs | 3 V | 220 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 5000 K | Reel | XLamp Element G | - | 3 W | 125 deg | Cool White | Tinted | Colorless | White LEDs | 3 V | 200 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 5000 K | Reel | XLamp Element G | - | 3 W | 125 deg | Cool White | Tinted | Colorless | White LEDs | 3 V | 240 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 2200 K | MouseReel | XLamp Element G | - | 3 W | 125 deg | Warm White | Tinted | Colorless | White LEDs | 3 V | 172 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 80 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 3500 K | Reel | XLamp Element G | - | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 300 lm | 1 mm | 2.05 mm | 1.6 mm | ||
![]() SFT-70X-W65S-H50-KB651 Luminus Devices | 10000 |
| - | - | 65 | 500 | 750 mA, 1.5 A | 2.38 mm x 2.55 mm | Square | + 100 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | - | - | - | 120 deg | White | Clear | Colorless | White LEDs | 5.75 V, 11.5 V | 1120 lm | 1.03 mm | 5 mm | 5 mm | ||
![]() SFT-70X-W65S-H50-LA651 Luminus Devices | 44 |
| - | - | 65 | 500 | 750 mA, 1.5 A | 2.38 mm x 2.55 mm | Square | + 100 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | - | - | - | 120 deg | White | Clear | Colorless | White LEDs | 5.75 V, 11.5 V | 1200 lm | 1.03 mm | 5 mm | 5 mm | ||
![]() SST-12-W50S-A120-H3501 Luminus Devices | 44 |
| - | - | 70 | 1000 | 1.8 A | - | Dome | + 100 C | - 40 C | Yes | SMD/SMT | Details | 5000 K | MouseReel | SST-12 | - | - | 120 deg | - | - | - | White LEDs | 2.9 V | 267 lm | 2 mm | 3.45 mm | 3.45 mm | ||
![]() CXM-3-50-70-9-AC40-F5-3 Luminus Devices | 15 |
| - | 0505 (1313 metric) | - | 400 | 320 mA | 3 mm | Round | + 140 C | - | - | SMD/SMT | Details | 5000 K | Tray | - | White LED Pic | 2.75 W | 120 deg | White | - | - | White CoB LEDs | 8.5 V | - | 0.87 mm | 13.5 mm | 13.5 mm | ||
![]() MP-3030-21N2-22-90 Luminus Devices | In Stock | - | - | 1212 (3030 metric) | 90 | 5000 | 150 mA | 2.6 mm x 2.6 mm | Round | + 85 C | - 40 C | Yes | SMD/SMT | Details | 2200 K | Reel | - | White LEDs | 239 mW | 110 deg | Warm White | Diffused | Tinted | White LEDs | 3 V at 150 mA | - | 0.52 mm | 3 mm | 3 mm | ||
![]() MP-5050-250R-65-70 Luminus Devices | In Stock | - | - | 5050 | 70 | 2000 | 640 mA | 5 mm x 5 mm | Square | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | - | White LEDs | 3.68 W | 120 deg | Warm White, Neutral White, Cool White | Diffused | Colorless | White LEDs | 5.75 V at 640 mA | 705 lm | 0.7 mm | 5 mm | 5 mm | ||
![]() CXM-4-40-70-9-AC40-F5-3 Luminus Devices | In Stock | - | - | 0505 (1313 metric) | 70 | 400 | 120 mA | - | Round | + 140 C | - | - | SMD/SMT | Details | - | Tray | - | White LED Pico-COB Arrays | 4 W | 120 deg | White | - | Colorless | White CoB LEDs | 33.8 V at 120 mA | - | 0.87 mm | 13.5 mm | 13.5 mm | ||
![]() CXM-11-27-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | 95 | 225 | 320 mA | - | Round | + 140 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | White LED | 11.5 W | 120 deg | White | - | - | White CoB LEDs | 35 V | - | - | - | - |