- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 4200 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 148 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3500 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 172 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 5700 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White LEDs | 2.7 V | 180 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 7000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White LEDs | 2.7 V | 164 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White LEDs | 2.7 V | 130 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3200 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White LEDs | 2.7 V | 172 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 180 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3500 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 130 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 5000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White LEDs | 2.7 V | 130 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 5700 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White LEDs | 2.7 V | 180 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 4500 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 180 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3200 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Warm White | Clear | Yellow | - | - | White LEDs | 2.7 V | 130 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 4750 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 180 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 4000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 148 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 3500 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Neutral White | Clear | Yellow | - | - | White LEDs | 2.7 V | 139 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-2 | - | - | - | - | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | - | - | Details | 6000 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | - | - | - | Cool White | Clear | Yellow | - | - | White LEDs | 2.7 V | 148 lm | 2.26 mm | - | 3.45 mm | 3.45 mm | ||
![]() L1HZ-3090200000000 Lumileds | 28 |
| - | Surface Mount | CSP-2 | 0909 | 1.7°C/W | L1HZ | 3000K | 90 | 4000 | 700 mA | - | 2.3 mm x 2.3 mm | Square | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | Reel | LUXEON HL2Z | 0.091 L x 0.091 W (2.30mm x 2.30mm) | White, Warm | 2 W | 2.8V | 120 deg | 700mA | 116 lm/W | 90 | - | 1.4A | Warm White | Clear | Yellow | - | 230lm (Typ) | White LEDs | 2.8 V | 230 lm | 0.36 mm | 0.017 (0.43mm) | 2.3 mm | 2.3 mm | ||
![]() L1HZ-3070200000000 Lumileds | 28 |
| - | Surface Mount | CSP-2 | 0909 | 1.7°C/W | L1HZ | 3000K | 70 | 4000 | 700 mA | - | 2.3 mm x 2.3 mm | Square | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | MouseReel | LUXEON HL2Z | 0.091 L x 0.091 W (2.30mm x 2.30mm) | White, Warm | 2 W | 2.8V | 120 deg | 700mA | 149 lm/W | 70 | - | 1.4A | Warm White | Clear | Yellow | - | 296lm (Typ) | White LEDs | 2.8 V | 230 lm | 0.36 mm | 0.017 (0.43mm) | 2.3 mm | 2.3 mm | ||
![]() L1HZ-5770200000000 Lumileds | 28 |
| - | Surface Mount | CSP-2 | 0909 | 1.7°C/W | L1HZ | 5700K | 70 | 4000 | 700 mA | - | 2.3 mm x 2.3 mm | Square | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | Reel | LUXEON HL2Z | 0.091 L x 0.091 W (2.30mm x 2.30mm) | White, Cool | 2 W | 2.8V | 120 deg | 700mA | 159 lm/W | 70 | - | 1.4A | Cool White | Clear | Yellow | - | 314lm (Typ) | White LEDs | 2.8 V | 230 lm | 0.36 mm | 0.017 (0.43mm) | 2.3 mm | 2.3 mm | ||
![]() L1HZ-5070200000000 Lumileds | 28 |
| - | Surface Mount | CSP-2 | 0909 | 1.7°C/W | L1HZ | 5000K | 70 | 4000 | 700 mA | - | 2.3 mm x 2.3 mm | Square | + 125 C | Lumileds | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 5000 K | MouseReel | LUXEON HL2Z | 0.091 L x 0.091 W (2.30mm x 2.30mm) | White, Cool | 2 W | 2.8V | 120 deg | 700mA | 159 lm/W | 70 | - | 1.4A | Cool White | Clear | Yellow | - | 314lm (Typ) | White LEDs | 2.8 V | 230 lm | 0.36 mm | 0.017 (0.43mm) | 2.3 mm | 2.3 mm |