- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | CHA0410-36V | - | - | - | - | - | 114 deg | - | - | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 711 lm | 1.5 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 80 | 80 | 300 mA | 4.9 mm | Round | - | - | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CHA0304-21V | - | - | - | - | - | 114 deg | - | - | - | - | - | White | Clear | Colorless | - | - | White LEDs | 21 V | 449 lm | 1.5 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 80 | 80 | 600 mA | 7.8 mm | Round | - | - | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | CHA0612-36V | - | - | - | - | - | 114 deg | - | - | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 1587 lm | 1.5 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | CHA0410-12V | - | - | - | - | - | 114 deg | - | - | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 711 lm | 1.5 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 80 | 80 | 600 mA | 7.8 mm | Round | - | - | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | CHA0612-36V | - | - | - | - | - | 114 deg | - | - | - | - | - | White | Clear | Colorless | - | - | White LEDs | 36 V | 1516 lm | 1.5 mm | - | 13.5 mm | 13.5 mm | ||
![]() L128-6580SB35B00A1 Lumileds | 28 |
| - | Surface Mount | 1411 (3528 Metric) | 1411 | 18°C/W | L128 | 6500K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 100 C | Lumileds | - 35 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 6500 K | Cut Tape | LUXEON 2835S 6V | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 6.05V | 120° | 120mA | 161 lm/W | 80 | - | 150mA | Cool White | Diffused | Tinted | 117lm (Typ) | - | White LEDs | 2.76 V | - | 0.7 mm | 0.031 (0.80mm) | 3.5 mm | 2.8 mm | ||
![]() L150-35705006000H0 Lumileds | 15 |
| - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.2°C/W | L150 | 3500K | 70 | 1000 | 640 mA | 4.55 mm x 4.55 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3500 K | MouseReel | LUXEON 5050 HE | 0.197 L x 0.204 W (5.00mm x 5.18mm) | - | White, Warm | 3.8 W | 6.05V | 116 deg | 640mA | 179 lm/W | 70 | - | 800mA | Warm White | Diffused | Tinted | 692lm (Typ) | - | Horticulture LEDs | 6 V | 680 lm | 0.72 mm | 0.031 (0.80mm) | 5 mm | 5 mm | ||
![]() L128-1880NA3500004 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 1800K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 1800 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 130 lm/W | 80 | - | 300mA | Warm White | Diffused | Tinted | 23lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-1880NA3500006 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 1800K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 1800 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 130 lm/W | 80 | - | 300mA | Warm White | Diffused | Tinted | 23lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090NA3500004 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5000K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 175 lm/W | 90 | - | 300mA | Cool White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3090NA3500006 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 3000K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 162 lm/W | 90 | - | 300mA | Warm White | Diffused | Tinted | 29lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5790NA3500006 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5700K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 175 lm/W | 90 | - | 300mA | Cool White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5080NA3500005 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5000K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 204 lm/W | 80 | - | 300mA | Cool White | Diffused | Tinted | 37lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L150-22705024000H0 Lumileds | 15 |
| - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.2°C/W | L150 | 2200K | 70 | 1000 | 160 mA | 4.55 mm x 4.55 mm | Square | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 2200 K | MouseReel | LUXEON 5050 HE | 0.197 L x 0.204 W (5.00mm x 5.18mm) | - | White, Warm | 3.8 W | 24.2V | 116 deg | 160mA | 152 lm/W | 70 | - | 240mA | Warm White | Diffused | Tinted | 590lm (Typ) | - | Horticulture LEDs | 24 V | 585 lm | 0.72 mm | 0.031 (0.80mm) | 5 mm | 5 mm | ||
![]() L150-65705024000H0 Lumileds | 15 |
| - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.2°C/W | L150 | 6500K | 70 | 1000 | 160 mA | - | - | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 6500 K | MouseReel | LUXEON 5050 HE | 0.197 L x 0.204 W (5.00mm x 5.18mm) | - | White, Cool | - | 24.2V | 116 deg | 160mA | 180 lm/W | 70 | - | 240mA | Cool White | - | - | 697lm (Typ) | - | Horticulture LEDs | 24 V | 685 lm | - | 0.031 (0.80mm) | - | - | ||
![]() L128-3090NA3500005 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 3000K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 162 lm/W | 90 | - | 300mA | Warm White | Diffused | Tinted | 29lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-1880NA3500005 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 1800K | 80 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 1800 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 130 lm/W | 80 | - | 300mA | Warm White | Diffused | Tinted | 23lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-5090NA3500005 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5000K | 90 | 4000 | - | - | - | - | Lumileds | - | Yes | - | Tape & Reel (TR) | Active | Details | - | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | White, Cool | - | 2.75V | 120° | 65mA | 175 lm/W | 90 | - | 300mA | Cool White | - | - | 31lm (Typ) | - | White LEDs | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() L128-5790NA3500004 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5700K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5700 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 175 lm/W | 90 | - | 300mA | Cool White | Diffused | Tinted | 31lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() L128-3590NA3500006 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 3500K | 90 | 4000 | 65 mA | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3500 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Warm | 179 mW | 2.75V | 120° | 65mA | 169 lm/W | 90 | - | 300mA | Warm White | Diffused | Tinted | 30lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm |