- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Illumination Color | Lens Transparency | Lens Color | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-5080NA3500004 Lumileds | 15 |
| - | Surface Mount | 2835 | 1411 | 14°C/W | L128 | 5000K | 80 | 4000 | 65 mA | - | 2.95 mm x 2.48 mm | Rectangular | + 105 C | Lumileds | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 5000 K | Reel | LUXEON 2835 N | 0.138 L x 0.110 W (3.50mm x 2.80mm) | White LEDs | White, Cool | 179 mW | 2.75V | 120° | 65mA | 204 lm/W | 80 | 300mA | Cool White | Diffused | Tinted | 37lm (Typ) | - | White LEDs | 2.75 V | - | 0.7 mm | 0.028 (0.70mm) | 3.5 mm | 2.8 mm | ||
![]() MP-5050-250R-27-90 Luminus Devices | 15 |
| - | - | 5050 | - | - | - | - | 90 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 2700 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 520 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() CXM-3-65-70-9-AC40-F5-3 Luminus Devices | 43 |
| - | - | 0505 (1313 metric) | - | - | - | - | - | 400 | 320 mA | - | 3 mm | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 6000 K | Tray | - | - | White LED Pic | - | 2.75 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 8.5 V | - | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() MP-5050-250R-65-80 Luminus Devices | In Stock | - | - | - | 5050 | - | - | - | - | 80 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 6500 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 680 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() CXM-4-35-95-9-AC40-F5-3 Luminus Devices | 15 |
| - | - | 0505 (1313 metric) | - | - | - | - | 95 | 400 | 120 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | 120 deg | - | - | - | - | White | - | Colorless | - | - | White CoB LEDs | 33.8 V at 120 mA | 435 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-3-40-70-9-AC40-F5-3 Luminus Devices | 43 |
| - | - | 0505 (1313 metric) | - | - | - | - | - | 400 | 320 mA | - | 3 mm | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | - | - | White LED Pic | - | 2.75 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 8.5 V | - | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CLM-22-27-95-36-TS31-F4-3 Luminus Devices | In Stock | - | - | - | - | - | - | - | - | 95 | 100 | 1050 mA | - | - | Round | + 150 C | - | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | - | - | CLM-22 COB Arrays White LED | - | 35.2 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 33.5 V at 1050 mA | 4385 lm | 0.87 mm | - | 28 mm | 28 mm | ||
![]() CXM-6-30-95-36-TS31-F4-3 Luminus Devices | 15 |
| - | - | - | - | - | - | - | 95 | 400 | 150 mA | - | - | Round | + 150 C | - | - | - | SMD/SMT | - | - | Details | 3000 K | Tray | - | - | White LED | - | 5 W | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White CoB LEDs | 33.3 V | 590 lm | - | - | - | - | ||
![]() CXM-11-35-95-36-TS31-F4-3 Luminus Devices | 15 |
| - | - | - | - | - | - | - | 95 | 225 | 320 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | - | - | White LED | - | 11.5 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 35 V | - | - | - | - | - | ||
![]() CXM-3-65-80-9-AC40-F5-3 Luminus Devices | 15 |
| - | - | 0505 (1313 metric) | - | - | - | - | 80 | 400 | 80 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 6500 K | Tray | - | - | CXM-3 White LED | - | 2.75 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 34.2 V at 80 mA | 360 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-4-35-90-9-AC42-F5-3 Luminus Devices | 43 |
| - | - | 0505 (1313 metric) | - | - | - | - | 90 | 400 | 120 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | 120 deg | - | - | - | - | White | - | Colorless | - | - | White CoB LEDs | 33.8 V at 120 mA | 460 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-9-27-95-36-TS31-F4-3 Luminus Devices | 15 |
| - | - | - | - | - | - | - | 95 | 400 | 360 mA | 15 mm x 15 mm x 1.37 mm | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 2700 K | Tray | - | - | White LED | - | - | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 34 V | - | - | - | - | - | ||
![]() CXM-4-50-70-9-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 0505 (1313 metric) | - | - | - | - | 70 | 400 | 120 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | - | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | 120 deg | - | - | - | - | White | - | Colorless | - | - | White CoB LEDs | 33.8 V at 120 mA | - | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() MP-3030-21N2-27-90 Luminus Devices | In Stock | - | - | - | 1212 (3030 metric) | - | - | - | - | 90 | 5000 | 150 mA | - | 2.6 mm x 2.6 mm | Round | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 2700 K | Reel | - | - | White LEDs | - | 239 mW | - | 110 deg | - | - | - | - | Warm White | Diffused | Tinted | - | - | White LEDs | 3 V at 150 mA | - | 0.52 mm | - | 3 mm | 3 mm | ||
![]() MP-5050-250R-50-80 Luminus Devices | In Stock | - | - | - | 5050 | - | - | - | - | 80 | 2000 | 640 mA | - | 5 mm x 5 mm | Square | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5000 K | Reel | - | - | White LEDs | - | 3.68 W | - | 120 deg | - | - | - | - | Warm White, Neutral White, Cool White | Diffused | Colorless | - | - | White LEDs | 5.75 V at 640 mA | 680 lm | 0.7 mm | - | 5 mm | 5 mm | ||
![]() CXM-4-35-90-9-AC44-F5-3 Luminus Devices | 43 |
| - | - | 0505 (1313 metric) | - | - | - | - | 90 | 400 | 120 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | 120 deg | - | - | - | - | White | - | Colorless | - | - | White CoB LEDs | 33.8 V at 120 mA | 460 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-4-35-80-9-AC40-F5-3 Luminus Devices | 15 |
| - | - | 0505 (1313 metric) | - | - | - | - | 80 | 400 | 120 mA | - | - | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 3500 K | Tray | - | - | White LED Pico-COB Arrays | - | 4 W | - | 120 deg | - | - | - | - | White | - | Colorless | - | - | White CoB LEDs | 33.8 V at 120 mA | 540 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
![]() CXM-3-40-90-9-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 0505 (1313 metric) | - | - | - | - | 90 | 400 | 320 mA | - | 3 mm | Round | + 140 C | - | - | - | SMD/SMT | - | - | Details | 4000 K | Tray | - | - | White LED Pic | - | 2.75 W | - | 120 deg | - | - | - | - | White | - | - | - | - | White CoB LEDs | 8.5 V | 305 lm | 0.87 mm | - | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2828 (7070 metric) | - | - | - | - | 90 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | + 150 C | - | - | - | SMD/SMT | - | - | Details | - | Reel | XHP70D | - | - | - | - | - | 120 deg | - | - | - | - | Warm White | - | - | - | - | White LEDs | 6 V, 12 V | 1380 lm | 4.49 mm | - | 7 mm | 7 mm | ||
![]() MP-1616-2100-57-90 Luminus Devices | In Stock | - | - | - | 0606 (1616 metric) | - | - | - | - | 90 | 3000 | 200 mA | - | 1.6 mm x 1.6 mm | Square | + 80 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 5700 K | Reel | - | - | White LEDs | - | 1.632 mW | - | 170 deg | - | - | - | - | Application Specific White | Diffused | Tinted | - | - | White LEDs | 6.2 V | - | 0.9 mm | - | 1.6 mm | 1.6 mm |