- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Color Rendering Index | Color Rendering Index - CRI | Color Temperature | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Forward Current | Maximum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Type | Color | Power Rating | Viewing Angle | Illumination Color | Luminous Flux | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXM-22-30-95-54-AC40-F5-3 Luminus Devices | 39 |
| - | - | 95 | - | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | - | Details | 3000 K | Tray | CXM-22 Gen 4 | - | - | 52.8 W | 120 deg | Application Specific White | - | White CoB LEDs | 50 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-22-30-90-54-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 90 | - | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 3000 K | Tray | Sensus Series Gen 4 | - | - | 52.8 W | 120 deg | Application Specific White | - | White CoB LEDs | 50 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-14-27-95-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 95 | - | 225 | 450 mA | 15.8 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 15.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CIM-14-27-90-36-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 90 | - | 225 | 450 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 15.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-14-57-70-36-AA40-F5-3 Luminus Devices | 39 |
| - | - | 70 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 5700 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CXM-14-30-80-36-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 80 | - | 225 | 720 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 3000 K | Tray | Sensus Series Gen 4 | - | - | 24.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-14-27-95-36-AA40-F5-3 Luminus Devices | 39 |
| - | - | 95 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CLM-22-27-95-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 95 | - | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 35.2 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CXM-22-30-90-54-AC44-F5-3 Luminus Devices | In Stock | - | - | - | 90 | - | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 3000 K | Tray | Sensus Series Gen 4 | - | - | 52.8 W | 120 deg | Application Specific White | - | White CoB LEDs | 50 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-14-35-80-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 80 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 3500 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CGM-14-27-90-36-AC40-F5-3 Luminus Devices | 38 |
| - | - | 90 | - | 225 | 900 mA | 15.8 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 30.4 W | 120 deg | Application Specific White | - | White CoB LEDs | 34.4 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CXM-14-30-70-36-AC48-F5-3 Luminus Devices | In Stock | - | - | - | 70 | - | 225 | 720 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 3000 K | Tray | Specialty Lighting Gen 4 | - | - | 24.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-22-50-95-36-AC40-F5-3 Luminus Devices | 39 |
| - | - | 95 | - | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 5000 K | Tray | - | - | - | 35.2 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CLM-14-30-90-36-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 90 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 3000 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm | ||
![]() CLM-14-27-90-36-AA40-F5-3 Luminus Devices | In Stock | - | - | - | 90 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 2700 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CXM-14-50-80-36-AA40-F5-3 Luminus Devices | 39 |
| - | - | 80 | - | 225 | 720 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 5000 K | Tray | CXM-14 Gen 4 | - | - | 24.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CLM-14-50-80-36-AA40-F5-3 Luminus Devices | In Stock | - | - | - | 80 | - | 225 | 500 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 5000 K | Tray | - | - | - | 16.6 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 18.5 mm | 18.5 mm | ||
![]() CLM-22-40-80-36-AC40-F5-3 Luminus Devices | 80 |
| - | 80 | 80 | 4000 K | 100 | 1.05 A | 23.5 mm x 0.5 mm | Round | 3500 mA | + 150 C | Screw Mount | Top Mount | SMD/SMT | Details | 4000 K | Tray | - | COB LED | Neutral White | 35.2 W | 120 deg | Application Specific White | 6645 lm | White CoB LEDs | 33.5 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-22-40-80-36-AC40-F5-3 Luminus Devices | In Stock | - | - | - | 80 | - | 100 | 990 mA | 23.5 mm x 0.5 mm | Round | - | + 150 C | - | - | SMD/SMT | Details | 4000 K | Tray | - | - | - | 33.2 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.3 V | 1.37 mm | 28 mm | 28 mm | ||
![]() CIM-14-30-80-36-AC42-F5-3 Luminus Devices | In Stock | - | - | - | 80 | - | 225 | 450 mA | 15.8 mm x 0.5 mm | Round | - | + 140 C | - | - | SMD/SMT | Details | 3000 K | Tray | - | - | - | 15.1 W | 120 deg | Application Specific White | - | White CoB LEDs | 33.5 V | 1.37 mm | 19 mm | 19 mm |