- Manufacturer
- Packaging
- Illumination Color
- Optoelectronic Device Type
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Wavelength/Color Temperature
- Color Rendering Index - CRI
- Mounting Styles
- Series
- Moisture Sensitive
Attribute column
Categories
LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 1200 mA | - | 19 mm x 19 mm x 1.45 mm | 14.5 mm | Round Flat | - | + 140 C | - | SMD/SMT | - | - | Details | - | Xlamp | 0.418400 oz | 6500 K | Tray | CMT1945-36V | - | 41.6 W | - | - | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 34.7 V | 6153 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 800 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT1930-36V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.4 V | 3314 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | CREE INC | - | - | - | CMT1925-0000-000N0U0A30Q | - | - | SMD/SMT | Active | 5.75 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT1925-36V | 8541.40.20.00 | - | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.2 V | 2858 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 100 | 350 mA | - | - | - | Round | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 5000 K | Tray | CMT1412-36V | - | - | - | - | 115 deg | - | Cool White | Tinted | Yellow | White CoB LEDs | 34.5 V | 1932 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 1300 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 2700 K | Tray | CMT2870-54V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 50.9 V | 9068 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 550 mA | CREE INC | - | - | - | CMT1420-0000-000N0U0A30Q | - | - | SMD/SMT | Active | 5.77 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT1420-36V | 8541.40.20.00 | - | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.4 V | 2207 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 550 mA | CREE INC | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | CMT1420-0000-000N0U0A50G | + 140 C | - | SMD/SMT | Active | 5.47 | Details | Yes | Xlamp | 0.210427 oz | 5000 K | Tray | CMT1420-36V | 8541.40.20.00 | 18.9 W | compliant | - | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 34.4 V | 2441 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 350 mA | CREE INC | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | CMT1412-0000-000N0Z0A27H | + 140 C | - | SMD/SMT | Active | 5.47 | Details | Yes | Xlamp | 0.112800 oz | 2700 K | Tray | CMT1412-36V | 8541.40.20.00 | 12.1 W | compliant | - | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 34.5 V | 1185 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT2850-36V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 33.8 V | 5961 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3500 K | Tray | CMT2850-36V | - | - | - | - | 115 deg | - | Neutral White | Clear | Tinted | White CoB LEDs | 33.8 V | 6232 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 600 mA | CREE INC | - | - | - | CMT1922-0000-000N0Z0AL7C | - | - | SMD/SMT | Active | 5.75 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT1922-36V | 8541.40.20.00 | - | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.2 V | 2171 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | CREE INC | 13.5 mm x 13.5 mm x 1.7 mm | 9.8 mm | Round Flat | CMT1407-0000-000N0U0A27H | - | - | SMD/SMT | Active | 5.47 | Details | Yes | Xlamp | - | 2700 K | Tray | CMT1407-36V | 8541.40.20.00 | 6.8 W | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.2 V | 795 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 1600 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT2890-54V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 51.2 V | 11680 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1400 mA | CREE INC | - | - | - | CMT2850-0000-000N0U0A31Q | - | - | SMD/SMT | Active | 5.75 | Details | Yes | Xlamp | - | 3100 K | Tray | CMT2850-36V | 8541.40.20.00 | - | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 33.8 V | 5961 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1300 mA | CREE INC | - | - | - | CMT2870-0000-000P0Z0AL7C | - | - | SMD/SMT | Obsolete | 5.84 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT2870-54V | 8541.40.20.00 | - | unknown | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 50.9 V | 7001 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT1925-36V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.2 V | 2858 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 350 mA | - | - | - | Round | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3100 K | Tray | CMT1412-36V | - | - | - | - | 115 deg | - | Warm White | Tinted | Yellow | White CoB LEDs | 34.5 V | 1429 lm | 1.45 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 100 | 800 mA | CREE INC | - | - | - | CMT1930-0000-000N0B0A30E | - | - | SMD/SMT | Active | 5.75 | Details | Yes | Xlamp | - | 3000 K | Tray | CMT1930-36V | 8541.40.20.00 | - | compliant | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 34.4 V | 4138 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 1300 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 5700 K | Tray | CMT2870-54V | - | - | - | - | 115 deg | - | Cool White | Clear | Tinted | White CoB LEDs | 50.9 V | 10392 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 1400 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | - | 3000 K | Tray | CMT2850-36V | - | - | - | - | 115 deg | - | Warm White | Clear | Tinted | White CoB LEDs | 33.8 V | 7050 lm | 1.45 mm | 27.85 mm | 27.85 mm |